Products/Services for Composite Oxygen Cylinders

  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
    Cylinder Configuration
    Cylinder Action
    Body Material
  • Gas Cylinders-Image
    Gas Cylinders - (116 companies)
    Common examples are oxygen, nitrogen, helium, and argon. Dissolved gases are very unstable. The most common example is acetylene, which can explode even at atmospheric pressure. Acetylene cylinders are fully packed with an inert, porous filler...
  • Glass Fibers and Fiberglass Cloth-Image
    Glass Fibers and Fiberglass Cloth - (246 companies)
    Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
  • Gas Pressure Regulators-Image
    Gas Pressure Regulators - (291 companies)
    Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
  • Tubing-Image
    Tubing - (2416 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
  •  
    Cabinets and Casework - (797 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage...
  •  
    Zirconium Oxide and Zirconia Ceramics - (90 companies)
    Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina. How to Select...
  •  
    Metal Wire - (544 companies)
    How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Dissolved Oxygen Meters - (214 companies)
    Dissolved oxygen meters are analytical instruments that are used to measure the amount of oxygen dissolved in a liquid sample. Dissolved oxygen (DO) meters are used to measure the amount of dissolved oxygen in a liquid. Oxygen makes its way...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire