-
Supplier: SST Sensing Ltd.
Description: in boilers fired by oil, gas, coal, or biomass, as well as oxygen monitoring in incubators, composting systems, welding equipment, and environmental monitoring. The OXY-Flex oxygen analyser is the ideal solution for industries requiring accurate, reliable, and high-temperature
- Response Time: 15 seconds
- Application: Ambient Air Monitoring
- Mounting Type: Fixed
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen Sensor System
-
Supplier: Process Sensing Technologies USA
Description: The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The
- Gas Types: Combustible Gas
- Features: Self Calibration
-
-
Supplier: Process Sensing Technologies USA
Description: The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more
- Operating Temperature: 14 to 185 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas
- Features: Self Calibration
Find Suppliers by Category Top
Featured Products Top
-
temperature range from –100°C to 400°C. At its core, the analyser uses a zirconium dioxide oxygen sensor that requires no reference gas, providing long-term reliability and low maintenance. Housed in a robust stainless steel probe with a sintered stainless steel cap, the (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd.
More Information Top
-
Evaluation of the Effects of Forced Aeration During Phase I Mushroom Substrate Preparation:
Part 2. Measurements and Model Results
Substrate interstitial oxygen concentrations throughout Phase I were determined by averaging the measurements obtained from three oxygen probes (Janssen Kessel Composting and Growing Systems, Holland) inserted at different locations throughout the substrate mass to a depth of approximately 1 m.
-
Oxygen limitation in static respiration activity index test
The specific oxygen uptake rate (SOUR) test is used to probe the change in oxygen concentration in a compost extract,4,5 with .
-
Biotreating E&P Wastes: Lessons Learned From 1992-2003
Temperature and oxygen probes are available that can be used to monitor compost piles at depths of 1 to 2 feet.
-
Mass Reduction and Nutrient Recovery During Biodegradation of Sweetpotato Residue
The Oxymax-C compost system, a 40-L cylindrical chamber fitted with temperature probes and ports to facilitate monitoring of oxygen and carbon dioxide in the chamber, was set-up and operated according to the manufacturer’s instructions (Columbus Instruments, OH).
-
Biological Treatment Processes
Equipment required to conduct this monitoring includes a portable, 0 to 25 percent, dry-gas oxygen analyzer which is used to measure the oxygen content; a probe -thermistor-type temperature indicator, with at least a 6-ft probe and scale reading from … … and environmental parameters such as air and water quality ensures safe and acceptable compost and composting operation.
-
Biosolids Treatment Processes
Equipment required to conduct this monitoring includes a portable, 0–25% dry-gas oxygen ana- lyzer which is used to measure the oxygen content; a probe -thermistor-type temperature indicator, with at least a 6-ft probe and scale reading from 32 to … … and environmental parameters such as air and water quality ensures safe and acceptable compost and com- posting …
-
Air Pollution Prevention and Control: Bioreactors and Bioenergy
… 87, 90, 126, 173, 256 – 60, 263, 282, 287, 307, 505, 507 Composting 15, 20 – … … 517 – 18, 520, 530 – 32, 534, 537, 539 – 42 (Bio)Reactor 43, 194, 221, 294, 359 – 61, 473, 475, 477f , 479, 517 Primer 33 Probe 37 Desulfotomaculum sp. 255 … … 238 – 9 Dissolved oxygen (DO) 177, 195, 199 …
-
Progress in Environmental Protection and Processing of Resource
Temperature probe was located in the tank body axis(30 cm from the bottom), and it can measure the temperature of the middle layer of the compost . Oxygen probe was also provided in this layer.
-
Temporal and spatial distribution of Bacillus and Clostridium histolyticum in swine manure composting by fluorescent in situ hybridization (FISH)
… compaction of lower materials leading to the decrease of free porosity, ventilation, and oxygen -storing performance of … The results of this study demonstrated that FISH with fluorescently labeled rRNA-targeted oligo- nucleotide probes is a useful approach for studying the temporal and spatial distribution of genus or specific phylogenetic group in swine manure composting , and the described oligonucleotide probes …
Indicates content that may require registration and/or purchase.