-
Supplier: ContiTech AG
Description: V-belts with low-stretch tension member and upgraded compound for high power transmission at high loads. Belt structure AGRIDUR® wrapped V-belts are temperatureresistant from –30°C to +80°C. The fiber-reinforced, synthetic-rubber compound ensures outstanding
- Belt Length: 12,500 inch
- Metric: 20mm, 25mm, SPB, SPC
- English: C, D, E
- Reinforcement: Reinforced Belt
-
Supplier: ContiTech AG
Description: For belt drives without tensioning system Properties: Pre-stressed for the service life of the belt No automatic tensioning system required Simple design and less installation space required Reduces cost and weight of entire system thanks to shorter belts and no
-
Supplier: PIX Transmissions Limited
Description: PIX manufactures an extensive range of Belts for Tractor / Tiller engines. They are available in • Raw Edge Cogged construction • Poly-V Belts • Timing Belt PIX-FORCE® Tractor / Tiller Belts in Raw Edge Cogged Construction FEATURES • Best suited for next-generation high
- Features: Cogged
- Type: Multiple, Single
- V-Ribbed: PK
-
-
Supplier: DEWALT Industrial Tool Co.
Description: handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity Precise
- Blade Size: 12 inch
- Weight: 56 lbs
- Saw Type: Miter Saw
-
Supplier: DEWALT Industrial Tool Co.
Description: support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Double bevel design allows saw to bevel left and right 0°
- Blade Size: 12 inch
- Weight: 44 lbs
- Saw Type: Miter Saw
-
Supplier: DEWALT Industrial Tool Co.
Description: fences support crown molding up to 6-5/8" nested and base molding up to 6-1/2" vertically against the fence while easily sliding out of the way for bevel cuts Innovative gearbox and belt-drive design increases vertical cutting capacity Single lever action double bevel design easily
- Blade Size: 12 inch
- Weight: 53 lbs
- Saw Type: Miter Saw
-
Supplier: Ashland Conveyor Products
Description: Check-Out Counter Belt has a black, PVC compound cover. The 2-ply polyester construction allows this belt to lay flat and run quieter. The belt glides over slider bed conveyors and generates less frictional drag which will result in less power to drive the
-
Supplier: Bando American, Inc.
Description: Serpentine drives with one or more reverse bends which require power to be transmitted from both sides of the belt can put extra stress on belt components. BANDO's Double V dual-direction flexibility assures long life - as much as 40% more that traditional Double V-belts.
- Belt Length: 80.1 to 422.2 inch
-
Supplier: Bando American, Inc.
Description: BANDO's Power Ace® narrow profile V-belt transmits power more effi- ciently and effectively, delivering higher horsepower ratings than classi- cal cross section belts. BANDO's Power Ace® should be considered for any new drive application, as they can transmit the same load as
- Belt Length: 25 to 560 inch
- English: 3V, 5V, 8V
- Belt: Rubber
-
Supplier: Bando American, Inc.
Description: a cooler running, longer lasting belt. The BANPRENE® compound balances firmness with flexibility to maintain cross sectional uniformity. *Where clutching is not a requirement, select the Ultrapower AG™ K construction which has the same internal components as the KC design, only with a
- Belt Length: 29.9 to 219.1 inch
-
Supplier: Arizona Sealing Devices, Inc.
Description: characteristics. Key Use(s): Outdoor weather resistant uses Automotive brake systems Automobile cooling systems Water applications Low torque drive belts. Temperature Range Standard Compound: -40° to +275°F Special Compound: -76° to +302°F Hardness (Shore A): 40 to 95
- Inside Diameter (ID): 1.475 inch
- Outside Diameter (OD): 1.875 inch
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
- O-ring Size: Other
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: Polyplastics USA, Inc.
Description: its use can be found in AV equipment such as VCRs, CD/DVD/MD players, Headphone stereos, OA equipment such as printers, keyboards, and CD-ROM drives, home electrical appliances such as washing machines and dryers, and auto parts such as seat belt mechanical components, outer door
- Coeff. of Thermal Expansion (CTE): 61.11111111111111 µin/in-F
- Chemical System: Acetal
- Type: Molding Resin, Thermoplastic
- Filler: Unfilled
-
Supplier: Mile-X Equipment, Inc.
Description: Jet GHB1340A Metal Lathe 321357A - GHB-1340A, 13" Swing 40" Centers, 2HP, 1Ph, 230V only 13"X40" BELT DRIVE BENCH LATHE One of the most popular JET lathes now comes with an enclosed gearbox as a standard feature Enclosed gearbox design provides smooth, quiet operation Fast, easy speed
Find Suppliers by Category Top
Featured Products Top
-
media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, their applications, and how to select the right one for your needs. What is a Gearhead? Gearheads are essential components in many electromechanical drive systems. They are used in various applications, including machine tools, industrial equipment, conveyor belts (read more)
Browse Gearboxes and Gearheads Datasheets for Portescap
More Information Top
-
Machinery's Handbook Guide - Companion to Machinery's Handbook 29
When this is done, the rules that apply to compound belt drives can be used in determining the speed or size of the gears or pulleys.
-
Drilling Environmentally Friendly Satellite Field Wells in the Tundra of the Timan Pechora Region of Russia
The rotary table, along with the drawworks, is driven by three 200-kW diesel engines compounded via belt drives .
-
Incorporation of Western Components With Russian Drilling Operations, Case History of Ardalin Field Operations, Timan Pechora Basin
The rotary table, along with the drawworks, is driven by three 200 kW diesel engines com- pounded by belt drives .
-
Chemistry engineer technique. Current messages 7 · 1976 (A 568 ‐A 584)
So, the rotation speed of the fan can with the so-called flexible the drive (V- belt drive in connection with a spur gear train) uber is varied far regions.
-
The beginnings of electric street lighting in the City of London
At that time the generation station contained two Babcock and Wilcox boilers and two Ruston and Proctor compound engines driving through belts and a countershaft four Thoinson-Houston arc lighting generators and one Elwell Parker DC generator for battery charging”.
-
The shoulder in the manual medicine
Aktive Oberarmbewegungen sind im-mer Kombinationsbewegungen aller shoulder belt compounds .
-
Vibrations of mechanical drive systems
Also in vehicle drives , the belt gears become the compound between the main drive and auxiliary drives applied, e.g., the generator, camshaft, fans, Kraftstoffpumpe.
-
Vibrations and mechanical drive systems
Also in vehicle drives , the belt gears become the compound between the main drive and auxiliary drives applied, e.g., the generator fans, camshaft, fuel pump.
-
Piston and motorized test
- Water pump, oil pump, generator, underpressure pump, ■ driving chains (- belt) and drive chains (- belt ), compound crankshaft / cam shaft, connection to secondary aggregates, ■ influence of operating mediums and temperatures .
Indicates content that may require registration and/or purchase.