Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: Use to restrict fluid flow from a high-flow-rate power source, necessary for proper operation of some hydraulic components (such as Swing Clamps and fluid-advanced Work Supports). Provides a controlled flow rate in one direction, and unrestricted free flow in the
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Carr Lane Manufacturing Co.
Description: Use to restrict fluid flow from a high-flow-rate power source, necessary for proper operation of some hydraulic components (such as Swing Clamps and fluid-advanced Work Supports). Provides a controlled flow rate in one direction, and unrestricted free flow in the
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Protect-Air-by Tri-matic AG
Description: consumption when using air tools. Should the air consumption exceed the set value, e.g. the air line is severed, then the internal piston instantly shuts off the main flow. An integral bleed hole allows some air to flow though. This enables the line pressure
- Orifice Diameter: 0.25 to 2 inch
- Maximum Pressure: 261.06786 psi
- Maximum Gas Flow Rate: 23 to 456 SCFM
- Connection: BSP Female, NPT Female
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple hydraulic flow restrictor that allows fluid to flow in one direction only. In-line mounting
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Check Valves
-
Supplier: RS Components, Ltd.
Description: Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing
- Maximum Pressure: 14.5036839357197 to 217.555259035796 psi
- Features: Other
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. This ensures that
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: Festo Corporation
Description: flow control plate VABF-S4-2-F1B1-C For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, for mounting between manifold sub-base and valve, for restricting exhaust air ports 3 and 5 on the valve. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any,
-
Supplier: ASTM International
Description: the practice are non-mandatory information. Table notes are mandatory information. 1.10 Warning-Failure during a pressure leak test can be extremely violent and dangerous especially where a compressed gaseous media is used. In a compressed gaseous media test, energy is applied to
Find Suppliers by Category Top
Featured Products Top
-
KAESER COMPRESSORS has pushed the boundaries of compressed air efficiency Not only does the redesigned CSD series of rotary screw compressors deliver more compressed air for sustainable energy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
to flow to the dryers and filters for efficient removal. Benefits of SmartPipe compressed air piping: Installs faster than other common piping No specialized trades needed No threading, welding, or brazing pipe Simple mounting (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m for the filter/regulator with standard 5 micron filtration. They are very compact and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold-Air (read more)
Browse Air Blow Guns Datasheets for Vortec -
EXAIR’s Soft Grip Super Air Scraper™ is a safety air gun designed to help remove the most stubborn debris found within industrial facilities. The patent pending design uses a scraping blade to aid the powerful compressed air flow removal of debris. This product is perfect for removal (read more)
Browse Air Blow Guns Datasheets for EXAIR -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
Line Vac air powered conveyors convert ordinary hose or pipe into a complete conveying system for bulk materials, plastic granules, scrap, trim, and other complex shapes. Units use a small amount of compressed air to generate a vacuum on one end and high output flows on the other (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR
Conduct Research Top
-
Compressed Air Systems: The Secret is in the Pipe
There 's no such thing as too large a compressed air line. A common error in compressed air systems is line sizes too small for the desired air flow. A common error we see in compressed air systems, in addition to poor piping practice, is line sizes too small for the desired air flow. This isn t
More Information Top
-
Level Sensors
They have a source of compressed air , an air flow restrictor , sensing tube, and pressure transmitter.
-
Liquid Level Switches
An air bubbler is composed of a source of compressed air , an air flow restrictor , sensing tube, and pressure transmitter.
-
Handbook of Air Conditioning and Refrigeration, 2/e > ENERGY MANAGEMENT AND CONTROL SYSTEMS
Compressed air supplied from the main line flows through the restrictor and discharges at the opening between the nozzle and the flapper, which has a spring pulling it downward.
-
Synthesis of a Formula SAE Engine
Optimum air flow trends after the restrictor can be predicted with a compressible fluid flow math model and various conical diffuser shapes.
-
Room climate technique 2, band
The influence of the wind pressure on the conveyed air volume flow can be compensated for example by drehzahlgeregelte fans or by automatic volume flow limiters .
-
NIST Manuscript Publication Search
Fabricated devices are evaluated with compressed air , with up to 22 % reduction in mass flow rate at maximum actuation of the restrictor .
-
A Microfabricated Flow Controller for Refrigerant Expansion
Fabricated devices are evaluated with compressed air , with up to 22% reduction in mass flow rate at maximum actuation of the restrictor .
Indicates content that may require registration and/or purchase.