Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GENERON
Description: moisture free air down to a -40° or -100°F pressure dew point. FEATURING Solid state controller and sensors Inlet and discharge filters Control air, tower pressure gauges, safety valves High performance switching & check valves ASME coded vessels and moisture
- Drying Capacity: 1,500 SCFM
- Minimum Output Dew Point: -100 F
- Dryer Technology: Desiccant
-
Supplier: OMEGA Engineering, Inc.
Description: measurements without regular calibrations or sensor replacement. These compressed air monitors are complete dewpoint measuring systems. The ruggedized aluminum NEMA 12 (IP55) enclosure houses the sensor, control circuitry (including flow control) and is easily wall
- Dew Point Range: -76 to 122 F
- Dew Point Accuracy: 0.5 F
- Operating Temperature: 22 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe
- Dew Point Range: -40 to 203 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
-
-
Supplier: Process Sensing Technologies USA
Description: The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast,
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Roscid Technologies
Description: requirements are needed, contact the factory. Sensor The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores Calibration/Digital Interface The calibration of the instrument can be done
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Process Sensing Technologies USA
Description: sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections MiniDIN 43650, M12 electrical connectors Oxygen Service cleaned Associated Oxygen Sensor Industry 4.0 Data Monitoring SystemApplications: Compressed air Class 1 to Class 6 dryers Breathing air
- Dew Point Range: 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
Supplier: Shaw Moisture Meters
Description: of 1,000 metres from the sensor. The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Edgetech Instruments Inc.
Description: Reliable and Accurate The Com.Air dew point monitor has been designed by Edgetech Instruments to offer the highest level of reliability and accuracy available in compressed air system dew point measurement. Backed by more than 35 years experience, this primary measurement
- Dew Point Range: -103 to 122 F
- Dew Point Accuracy: 0.504 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
-
Supplier: Edgetech Instruments Inc.
Description: The NFPA 99 has mandated that for Med Gas systems the "dew point for locally compressed air shall be monitored and alarmed per 4-3.1.9.8 and 4-3.1.1.2(f) to protect from line pressure dew point rise to 39 degrees F (3.9 degrees C) from a nominal design of 35 degrees F (1.7 degrees C)."
- Dew Point Range: -45 to 122 F
- Dew Point Accuracy: 0.5 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
- Display: Analog Meter or Gauge
-
Supplier: Vaisala
Description: temperature, and humidity (relative humidity and relative saturation). The HPP272 probe includes other calculated parameters such as dew point and vapor pressure measurements. Typical applications include industrial and compressed air drying, life science incubators, hatchers and
-
Supplier: Process Sensing Technologies USA
Description: digital output Pressure sensor input Up to 4 alarm relays User-selectable measurement units Easy to read display Applications: Industrial gases Dried compressed air Welding gases Glove boxes Medical gases High voltage switchgear (SF6)
- Dew Point Range: 68 F
- Operating Temperature: -4 to 104 F
- Form Factor: Meter / Indicator, Sensor / Probe
-
Supplier: Process Sensing Technologies USA
Description: Sample connection kits Online moisture measurements -100 to +20°C dew point Applications: Compressed air Gas generators Railway pneumatics Plastic moulding dryers Additive manufacturing Instrument air
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: MBW Calibration AG
Description: original 973 with integrated sample pump, external temperature measurement and transport case. 973CA Compressed air specific 973 20 bar inlet pressure, quick coupling sample tubes and compressed air Fittings 973E Economic Version of the 973 No pump and no external
- Dew Point Range: -76 to 68 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: RS-232 serial interface. The RS-232 offers reporting functions only. Each probe is configured with a smart sensor tip. The sensor tip is protected by a sintered metal filter cartridge. Both the filter and the sensor tip are replaceable. The probe may be directly inserted into
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Kaeser Compressors, Inc.
Description: condensate is released - not valuable compressed air. Important features and advantages: · Reliable condensate removal in a variety of industrial and commercial environments · Wear-free, capacitance level sensor · Electronically controlled diaphragm valve releases condensate not
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: Oil-Rite Corp.
Description: sensor, and programmable logic device. The entire unit is housed in a compact, hinged-door NEMA 12 enclosure. It requires only a reservoir, compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. The painted steel, hinged-door NEMA 12 enclosure is 8” across, 10 3/4” in height, and 6 1/2” in depth. The depth with the door open is about 16”. For applications where
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: logic controller is supplied with a lithium battery, enabling it to save data even when power is interrupted. Password capabilities provide protection for the programmed settings and accrued data. The 3-way air solenoid has a 1/8” female NPT air inlet; this is the only air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: sensor, and programmable logic device. The entire unit is housed in a compact, hinged-door NEMA 12 enclosure. It requires only a reservoir, compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Air Power Products Limited
Description: APPL Dew Point monitors may be used to continuously monitor the dew point in compressed air systems, or in low pressure air systems such as those used in the drying of plastic resins or other moisture sensitive products. For compressed air systems, the
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: air, vacuum (negative pressure) and other gas media. Supports 6mm and 8mm gas pipes. The 4 gas and electric paths are independent of each other and do not interfere with each other, and will not cause confusion during the rotation process. Features 4 air inlet and 4 air outlet
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Shaw Moisture Meters
Description: Accurate, reliable moisture measurement for process gases and compressed air The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: DHK035-6-2Q through hole gas-electric slip ring is a gas-electric rotary joint with an inner hole of 35 mm and a through-shaft installation. This gas-electric slip ring supports the transmission of various gas media such as compressed air, vacuum,
- Number of Circuits: 6
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Shaw Moisture Meters
Description: gases. Accuracy is guaranteed to better than one part in a million of moisture in very dry air or gas. The key to the SHAW automatic dewpoint meter is the unique desiccant head and sensor assembly which allows the dewpoint sensor to be kept dry between tests, ensuring
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Display: Analog Meter or Gauge
- Variables Measured: Dew Point
-
Moisture Meters - DM70D5B1A3B1 - Vaisala DM70 Dewpoint Meter with Probe and USB Cable -- GO-37804-01Supplier: Cole-Parmer
Description: via the RS-232 interface Dewpoint meter is ideal for use in industrial spot checking of compressed air lines, plastic molding processes, and other dry gas applications. Meter accurately measures dew point temperature from –40 to 140
F (–40 to 60 C). Sensing probe features - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 0.7 %
- Operating Temperature: 14 to 140 F
- Form Factor: Meter / Indicator
-
Supplier: Alpha Moisture Systems
Description: Model AMT Dewpoint Transmitter is a 2-wire 4-20 mA loop-powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint,
- Dew Point Range: -184 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Shaw Moisture Meters
Description: dewpoint or °F dewpoint. The key to the SHAW SADP-D dewpoint meter is the unique desiccant head and sensor assembly which allows the sensor to be kept dry between tests, ensuring that the instrument is always available for rapid spot checks of moisture in gases and
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Alpha Moisture Systems
Description: Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v),
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Haida International Equipment Co., Ltd.
Description: parts PLC Huichuan Touch screen KunLun on state Electric Taiwan Auban and Japan Panasonic servo motor Electrical accessories OMRON The sensor made in China Reducer Taiwan brand Packaging & Shipping Simulation Animatronic Customer Triceratops are covered with air bubble film before put
- Force / Load Capacity: 441 lbs
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Rotronic Instrument Corp.
Description: Low dew point probe. Reliable measurement of trace moisture. The low dew point probe comes with the latest AirChip4000 technology. Calculates a measurement from the average of 8,000 single points within a 2 second interval and, together with the HYGROMER® LDP-1 dew point sensor,
- Operating Temperature: -94 to 185 F
- Features: Data Acquisition Instrument / System, Stand Alone
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The Omega RHCL-2 is a microprocessor based, programmable humidity calibration system that is at home in the metrology lab or out in the field performing on site NIST traceable humidity calibrations. The RHCL-2 is entirely self-sufficient and does not need compressed air or a water
- AC Voltage Range: 100 to 240 volts
- Operating Temperature: 32 to 122 F
- Calibration Signal: AC Voltage
- Display: Analog Meter or Indicator, Digital Readouts
-
Supplier: Nova Analytical Systems Inc.
Description: Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: channel Voltage: 0~480V, can be customized Number of Channels: 2 channels of compressed air, 6 channels for signal wire, can be customized Connector: lead wires and terminals Customized installation method, continous transmit power & signal for industrial equipment Description Ingiant
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
Find Suppliers by Category Top
Featured Products Top
-
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
PX-Series Centrifugal Blowers, the Ionizing Can Rinser increases performance while reducing maintenance, and if eliminating compressed air systems, reduces energy by as much as 80 (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
The Air Hoist mini is the most compact hoist, with a carrying capacity of up to 980 kg and an integrated NFC sensor with service app that makes it truly unique in the industry. The mini’s profile (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
final products Sustainable - blower-driven air knife systems use significantly less energy than compressed air nozzles Reduced Maintenance - fewer moving parts than compressed air setups resulting in lower (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Performs four gauge functions plus reads in-lbs/in² (PSIG) and kg/cm² (bar). The case is dust and moisture-resistant. Compact for toolbox storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
temperature and speed of the motor, bearings and drives. For air mointoring within the fan, particle sensors can monitor the amount of dirt and dust, while humidity sensors measure moisture. Current and voltage sensors also allow for continuous monitoring of power input to allow AI software to make (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
HYT 939 and HYT 939p- the specialist for compressed air Characteristic Features Measuring range 0 .. 100% rH, -40 ... 125°C Resistant to pressure up to 16 bar (upon request - HYT 939p) I2C protocol for humidity and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
as two filter cap versions (mechanical protection) for simple integrations in air duct, compressed air transmitters and wall mount thermostats. Learn more : Sensors for HVAC Industry - Part II (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Moisture Sensor Calibration in Compressed Air and Gas Generation Systems
The subject of dew-point sensor calibration may not set the pulses racing ...? but ignore it at your peril!?
More Information Top
-
Dialog marketing prospects 2014/2015
Also, the physical environment can be involved through camera, brightness sensor, temperature and moisture sensor , air pressure sensor as well as Geomagnet for an individualization.
-
Smart material in architecture, interior decoration and design
For detection of different raging data, a compact weather station of the type is used the Davis Van days Pro2, that with ever a sensor for air pressure , temperature, moisture , rain as well as is provided with sensors for detection of the …
-
Polling research
To the measurement of ambient temperature, sound level, light intensity, air humidity and air pressure temperature, the meanwhile miniaturized sensors with high accuracy are available (Ebner, 2004; negotiable mountain 2002, Myrtek, Pawlik & Perrez).
-
Data protection by Wearable computing
Outside suit: CO sensor , air pressure , temperature, air humidity .
-
CR4 - Thread: Dew Point Measurement in Compressed Air
how online sensors measure the DEW POINT of Compressed air & quantitative Moisture measurement [in PPM]..
-
Of the ventilation technique over Atemgasmonitoring for aerosol measurement
A predetermined constellation of sensors fü r Flow, pressure , temperature, air humidity and UV radiation exposure must be read out and evaluated a Komplettlö sung of the firm of National instrument ü ber on the one hand, on the other hand, a …
-
Influence of one on reactive flows 90°‐Rohrbogens in a technical tubular conduit
Temperature deviations (calibration-experiment), A-/-D Board-resolution, sensor positioning, changes in the pressure , of the composition of gas and the air humidity [8].
-
Sensing technology for a specified plant protection
Thereby, the networks with up to 140 sensors are investigated that provide the information on temperature, air pressure , relative air humidity and irradiation in the potato stock over radio waves (Goense, et al. 2005).
-
Design of a moisture independent microwave mass flow detector for particulate solids
Typical, microwave based massflow sensors suffer from the fact that moisture in the fed material as well as humidity in the compressed air can cause large errors in the detected massflow rate.
-
Moisture insensitive microwave mass flow detector for particulate solids
Typical, microwave based mass flow sensors suffer from the fact that moisture in the fed material as well as humidity in the compressed air can cause large errors in the detected mass flow rate.
Indicates content that may require registration and/or purchase.