-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Type: Gas Dryer
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: LS Industries
Description: compressed air into the tank to remove dust. The blasted tanks are positioned to unload, and are removed from the fixture. The blaster uses steel shot blast media through an automatic lance to efficiently clean the interior surface of tanks and cylinders. With a cleaning
- Power Source: Air / Pneumatic
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
-
Supplier: Air/Tak, Inc.
Description: Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line
- Maximum Pressure: 150 psi
- Operating Temperature: -40 to 200 F
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
- Dryer Technology: Desiccant
-
Supplier: Air/Tak, Inc.
Description: AIR/TAK Externally Heated Blower Purge Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "BPD" dryers is -40°F (or lower) at line pressure. Sensitive
- Maximum Pressure: 150 psi
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
-
Supplier: Rogers Machinery Company, Inc.
Description: maximum compression. Features include: NEMA Premium Motor: High-Efficiency NEMA framed motors included and are compatible with Variable Speed Drives. Oil-Free Compression: No contaminants released into the discharge air or process. Providing peace of mind and worry-free maintenance.
- Ultimate Operating Vacuum: 113 torr
- Pumping Speed: 71 CFM
- Mechanical: Claw
-
Supplier: Thomas An Ingersoll Rand Business
Description: Applications Medical Compressed Air Systems Dry Sprinkler Fire Protection Nitrogen Generation Equipment Cable Drying Wave Guide Drywall Spraying Controlled Atmosphere Pneumatic Temperature Controls Dental Compressed Air Systems
- Horse Power: 1.00020647325297 to 1.50024269886022 HP
- Power Source: AC Single Phase
- Gases Handled: Air / Plant Air
- Lubrication Style: Oil-less
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air
- Discharge / Operating Pressure: 100 to 100.1 psi
- Flow Capacity: 5.1 SCFM
- Horse Power: 0.884545454035861 to 0.938154269431974 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: The FS-Curtis OL Series is the ideal reciprocating oil-less air compressor for applications where critical air quality is required such as food and beverage, medical, chemical processing, pharmaceutical, electronics, and more. OIL-LESS AIR QUALITY 100% dry crankcase
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible Applications
- Pumping Speed: 1.4 to 5.4 CFM
- Operating Temperature: 32 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power, Other
- Lubrication Style: Dry / Oil-less
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Brushless DC One-piece connecting rod with TFE piston seal Cylinder hard coated for wear resistance Easily serviced replaceable piston seal Lightweight construction Range Technical Overview Capacity up to 1.2 cfm / 34.3 l/min Vacuum to 22 in.Hg / -745 mbar Possible
- Pumping Speed: 1.9 CFM
- Operating Temperature: 32 to 104 F
- Features: Compressed Air / Fluid, DC Power
- Lubrication Style: Dry / Oil-less
-
Supplier: Gemu Valves
Description: switch gear cubicles or as a valve manifold near the pneumatic components to be controlled. Features Suitable for the control of pneumatic equipment such as valves, cylinders or motors Suitable for the control of commonly used inert compressed gases Normally closed ATEX marking: II 3
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: Central Air Compressor Co.
Description: generators use regular compressed air to deliver a continuous supply of high purity Nitrogen - offering a cost effective and reliable alternative to the use of cylinder or liquid Nitrogen across a wide range of applications. Guaranteed Performance Reliable performance based on
- Generator Type: Nitrogen
-
Supplier: Tecumseh Products Company
Description: roller inside a cylinder to compress the refrigerant. Rotaries, by design, include less parts than other types of compression technology and provide an alternative, efficient option for various applications. Why Tecumseh? Tecumseh installed its first HR rotary compressor in an air
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Gases Handled: Refrigerant
-
Supplier: Analytical Technology, Inc.
Description: location. The generator uses a compressed air cylinder to supply dry air to an ultraviolet cell where ozone gas is formed. The resulting flow of air with a small amount of ozone exits the generator cell through fluorocarbon outlet tubing that is used to
-
Supplier: Gardner Denver, Inc.
Description: inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed with a spring to keep them in contact
-
Supplier: Terra Universal, Inc.
Description: air-tight structure that won't leak or outgas. Improved Access Doors Reduce Wear, Enhance Performance Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the structural rigidity of the door
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description The rotary joint is a pipe connecting device, and the connected pipes can rotate relatively. It can be used to transmit compressed air, liquid, oil and other media. The product is designed with compact structure and adopts flange or through-hole connection, which
Find Suppliers by Category Top
Featured Products Top
-
Due to low initial cost of compressed Air Knives, many facilities opt for compressed Air Knives when just starting out, for low line speeds, or for intermittent blow-off and drying. As production grows and line speeds increase, compressed Air Knives become inefficient and cost prohibitive, due (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Plant Engineer realized it was time to switch from compressed air to a more efficient and cost-effective form of drying. This contract beverage packaging plant packages soy and milk beverages for several beverage industry clients. The 500-employee company manufactures and packages beverages (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
PX-Series Centrifugal Blowers, the Ionizing Can Rinser increases performance while reducing maintenance, and if eliminating compressed air systems, reduces energy by as much as 80 (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
to 48 inches long. The Full-Flow Air Knife built for compact or tight production spaces up to 36 inches long, offering effective drying and cleaning with rear compressed air inlet placement. To maximize versatility, EXAIR supports its entire air knife lineup with precision accessories (read more)
Browse Air Knives Datasheets for EXAIR -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
times their consumption rate! Super Air Amplifiers have the highest amplification ratios and are the most efficient of all Air Amplifiers. The patented design uses a special shim to maintain critical postion of the component parts. As a result, a precise amount of compressed air is released at (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
. Furthermore AERZEN offers selection and combination of the compressors, the drying process, the necessary filters, the pipings and the superordinated control. After handing over to current operation AERZEN’S after-sales service is available for you. Consequently your compressed-air (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
bacteria and mold growth. However, drying and blow-off can be energy intensive, particularly when compressed air is used. Paxton Products prides itself on the design of its blowers and air delivery devices that reduce the energy consumption needed for drying and blow-off, thus reducing (read more)
Browse Industrial Parts Dryers Datasheets for Paxton Products, an ITW company
More Information Top
-
Emulsification and Polymerization of Alkyd Resins
This flow of dry compressed cylinder air was the maximum flow rate attainable without producing foam within the emulsion.
-
Pf/Zeolite Catalyst for Tritium Stripping
The carrier gas may be either ambient-humidity room air~ dry compressed cylinder air , or a mixture of nitrogen and air.
-
Estimation of air traces in steam-air mixtures subjected to dropwise condensation
Although the air concentration t/characterizing each steam- air mixture has been diversified by varying either the flow rate of steam or the flow rate of dry air as obtained from a compressed dry air cylinder , yet it has been determined for each …
-
Sensing in sooting flames: THz time-domain spectroscopy and tomography
Co-flow air from a compressed dry air cylinder was supplied into the burner and diffused using a layer of glass beads, after which a honeycomb structure with 1.5 mm diameter holes was used to straighten the flow.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/154924/1/j.atmosenv.2012.01.033.pdf
mixing ratio of CH4 in a dry compressed air cylinder (Masuda Medical Instruments) was measured over85 .
-
Response of vegetation to volatile pollutants: A delivery system for controlled, quantifiable chronic exposure of foliage
The use of cylinders of compressed dry air as the air source, increased rate of change of the desiccant, or the placement of additional desiccators on the source supply line would aid in the reduction of ice crystal formation.
-
Cement stabilised rammed earth. Part A: compaction characteristics and physical properties of compacted cement stabilised soils
He reports a cylinder compressive strength ( air dry ) varying between 3.9 and 7.9 MPa.
-
Development of the augmented musculature device.
Matheson 1L sized compressed air cylinder , dry grade ,product number G`1105112 .
-
http://www.atmos-meas-tech.net/6/837/2013/amt-6-837-2013.pdf
A target cylinder of dried compressed air is connected to the remaining port of the 3-way valve.
-
Pre-Heated Ethanol Direct Injection Under Low Pressures to Otto Type Engines
The difference of pressures verified for dry cylinder (just compressing air ) and wet cylinder (compressing the mixture of air and fuel) represents the amount of vaporized fuel in a certain instant during the compression period.
Indicates content that may require registration and/or purchase.