-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
-
Supplier: Cole-Parmer
Description: i.d. to 3.17 mm i.d.) • Power: 18 watts Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Controlâ„¢ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Clark Solutions
Description: tube sizes to optimize the dispense flow rate. Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller. For added safety and peace of mind, the DC unit is
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.1181103 inch
- Power Source: AC Powered, DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps, Water Supply Pumps
-
Supplier: Instech Laboratories, Inc.
Description: large animals The ABS2, Instech's second-generation autosampler, builds on the proven foundation of a series of precision peristaltic pumps to move blood and IV fluids directly to their destinations. The fraction collector has been redesigned from the ground up for additional features
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Serial Interface
- Display Type: Digital Numerical Display
- Injection Mechanism: Syringes
Find Suppliers by Category Top
Featured Products Top
-
: • Infusion systems and dialysis machines • Heart-lung machines and insufflators • Biopharmaceutical Processes • Promotion of dangerous or sensitive media The challenge: The flow rate of a peristaltic pump is primarily controlled by the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
permanent basis. This data can be accessed directly on the built-in display or transferred via a Modbus TCP/IP client/server protocol. A remote control of the vacuum pump via a computer is possible. Busch's new vacuum pump is thus ready for Industry 4.0. The R 5 PLUS can be operated in two (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
peristaltic pumps and piping to simulate a variety of pumping conditions. The decrease in energy used over time when the pulsation dampener was added in the system ranged from 3.9% up to 34.1% depending on the setup and differential pressure created. As seen in Figure 1 (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
support and flexible customization, helping you enhance precision, efficiency, and reliability in fluid control applications. Contact us to design the ideal motor solution for your peristaltic pump or compact device. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Standard 15, 25, and 37 gallon dampener series are designed to act as shock absorbers for your peristaltic pumps while also serving as small bladder-style surge vessels. Prevent pipe and pump damage as well as costly repairs with these durable buffers against the damaging effects of water hammer and pulsation from any large positive displacement pumps. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pipes do not just break. Something usually beats them up first. In many pump systems, that “something” is pulsation. Diaphragm pumps, metering pumps, and peristaltic pumps all move fluid in strokes, and every stroke sends a pressure wave through the (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
bench configuration, designed for use as a stand-alone laboratory station. Equipped with wheels, it can be easily moved and connected to a non-industrial voltage power grid. The structure includes two shelves to optionally host a printer and a peristaltic pump. Laminar flow equipment can be (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Marposs Corp -
. Typical Applications: Medical Equipment Business Equipment Computers Compressors Office Machines Instrumentation Small Pumps Electronic Equipment Appliances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc.
More Information Top
-
Effects of cocaine rewards on neural representations of cognitive demand in nonhuman primates
Correct responses on cocaine-reward trials were followed by delivery of 0.03, 0.06, or 0.09 mg/kg/infusion (inf) injections of a cocaine hydrochloride/saline solution (1.5 ml over 10 s) via computer controlled peristaltic pump (Opris et al. 2009).
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Computer controlled peristaltic pump , ap- .
-
Chapter 36-Bench Test Modeling
Computer controlled peristaltic pump , ap- proximately 1 drop/s.
-
Model‐based cell number quantification using online single‐oxygen sensor data for tissue engineering perfusion bioreactors
…1A) in which culture medium from a disposable medium reservoir (50-ml Falcon tubes; BD Biosciences, Erembodegem, Belgium) containing 10 ml culture medium was pumped through the scaffold in the perfusion chamber by a computer controlled peristaltic pump (PC-24; Ismatec SA…
-
Experimental and Computational Solutions of Hydraulic Problems
Dye injections of Rhodamine WT were made using a computer controlled peristaltic pump .
-
Non-fickian Solute Transport in Porous Media
The computer controlled peristaltic pumps enable fully automated, simultaneous solute water samples to be collected from sample points that are uniformly distributed .
-
A bioreactor with an internal contactor for primary recovery of bovine serum albumin from yeast suspension
Following the batch phase, a concentrated glycerol feed- ing phase was started by using a computer controlled peristaltic pump (Masterflex L\S computerized drive, Cole-Parmer Instrument Co., Barrington, U.S.A.).
-
Capillary flow behavior of worm‐like micelles studied by small‐angle X‐ray scattering and small angle light scattering
A central part of the capillary flow device is a computer controlled peristaltic pump that allows controlled volume and time dispensing.
-
Selection in a Cyclical Environment: Possible Impact of Phenotypic Lag on Darwinian Fitness
Computer controlled peristaltic pumps deliver alternate media into chemostat growth chambers to provide highly reproducible cyclic environments suit- able for competition studies.
-
A possible steady state kinetic model for the atomization and excitation processes during inductively coupled plasma atomic emission spectrometry: Applicati...
…gas, auxiliary gas and sample transport, a 40.68 MHz R.F. generator which supplies power up to 2 kW, a grid type nebulizer fitted with Pt screens and Pt orifice, a 5-channel computer controlled peristaltic pump , and an automatic Ar…
Indicates content that may require registration and/or purchase.