-
Supplier: Elite Precast Concrete Limited
Description: Our security blocks, Interlocking concrete blocks and Vee™ interlocking blocks all make excellent counterweight blocks for fall arrest systems, heavy lifting equipment etc. We are also happy to work with our clients to manufacture ‘tailor-made’ blocks should
- Features: Block
-
Supplier: Accuris
Description: Standard Specification for Concrete Ballast Block
-
Supplier: ASTM International
Description: 1.1 This specification covers dry-cast concrete ballast blocks that are primarily used for ballast of rooftop equipment. These units are machine-made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. Note 1:
-
-
Supplier: Elite Precast Concrete Limited
Description: Elite Precast Concrete is delighted to present their new range of Precast Concrete Sea Anchors. Available in a wide range of of sizes with a choice of galvanised steel lifting and guide hoops, with integral feet to help locate the blocks into the sea bed. They also manufacture
- Shape: Fabricated / Custom Shape
-
Supplier: Elite Precast Concrete Limited
Description: Precast concrete kentledge blocks are used to act as ballast or counterweights for fencing, hoarding or scaffolding. They can also be attached to wire ropes which are fixed to the structure to provide greater stability.
Pavers
(42 Companies)
Concrete Blocks and Cement Blocks
(172 Companies)
Weights
(105 Companies)
Ballasts
(420 Companies)