-
Supplier: RS Components, Ltd.
Description: Tapper-Pro 6.3x45,Blue Csk Head Screw
- Hole Size (Diameter): 0.18897648 inch
- Length: 1.7716545 inch
- Thread Size: 0.24803163 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE NYLON (BODY), STEEL (PIN) MATERIAL 1 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE BUTTON HEAD TYPE 3/16 INCH DIA ANCHOR SIZE COLOR WHITE
- Hole Size (Diameter): 0.1875 inch
- Length: 1 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 5 INCH ANCHOR SIZE 3/4 INCH TYPE STRIKE PACKAGING QUANTITY 20
- Hole Size (Diameter): 0.75 inch
- Length: 5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
-
Supplier: Sure Drive USA
Description: 5/8 X 16 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: ANCHOR LENGTH 1 INCH ANCHOR SIZE 3/16 INCH DRILL SIZE 3/16 INCH FINISH NYLON HEAD TYPE BUTTON LH DOTTIE. BRAND COLOR WHITE INCLUDES PIN
- Hole Size (Diameter): 0.1875 inch
- Length: 1 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 10 INCH ANCHOR SIZE 3/8 INCH WEIGHT 15 LB PER BOX PACKAGING QUANTITY 50 PER BOX INCLUSIONS/FEATURES NUTS AND WASHERS
- Hole Size (Diameter): 0.375 inch
- Length: 10 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 10 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: " ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL, STEEL, PURLIN "
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
More Information Top
-
Liuhua 11-1 Development-Subsea Conductor Installation in the South China Sea
The planned location was marked with spherical glass buoys anchored by concrete blocks.
-
Batch Drilling and Positioning of Subsea Wells in the South China Sea
with spherical glass buoys anchored by concrete blocks.
-
Tenth Anniversary Report-8Ingle Anchor Leg Mooring Technology
The system consisted LOOP PLANS THREE SALMa of a 6 m (20 ft) diameter, 13.7 m (45 ft) long buoy anchored to a concrete base in 37 m (125 ft) of water.
-
Structural Inspection and Maintenance in a North Sea Environment
The basic problem in such a repair is how to lay a tight anchor line between a fixed buoy and a fixed concrete anchor on the seabed.
-
Eighteenth International Seaweed Symposium
(A) Floating system for G. skottsbergii cultivation: a1 = buoys ; a2 = concrete anchor ; a3 = fronds; a4 = shells with young thalli; a5 = sinker; a6 = four ropes with fronds in a vertical rope.
-
Culture of Gigartina Skottsbergii (Rhodophyta) in Southern Chile. A Pilot Scale Approach
(A) Floating system for G. skottsbergii cultivation: a1 = buoys ; a2 = concrete anchor ; a3 = fronds; a4 = shells with young thalli; a5 = sinker; a6 = four ropes with fronds in a vertical rope.
-
High‐resolution temperature sensing in the Dead Sea using fiber optics
The buoy was secured using four 500 kg concrete anchors attached to the buoy by 8 mm steel cables.
-
A survey of the spawning of perch (Perca fluviatilis ), pike (Esox lucius ), and roach (Rutilus rutilus ), using artificial spawning substrates in lakes
The substrates were placed vertically in the water col- umn for perch and roach and horizontally for pike, supported by buoys and anchored to a concrete block (15 kg), with nylon cords .
-
The Integrated Use of GIS And Virtual Reality Techniques:a Campos Basin Case
… Model database is constituted for the following types of elements: • Fixed Platforms Self-Elevatory Platforms Semi-Sub Platforms TLP Platforms Spar-Buoy Platforms FPSO Platforms Drill Rig Ships Petroleum Ships Mono- Buoys Christmas-Tree Manifolds Anchors Concrete Blocks Ship Wrecks etc.
-
Effects of benthic biology on bottom boundary layer processes, Dry Tortugas Bank, Florida Keys
A surface buoy , anchored by a large concrete cube 1.5 m on a side, was apparently snagged by a ship and the concrete anchor was dragged over the bed for a distance of over 100 m.
Indicates content that may require registration and/or purchase.