-
Supplier: ASTM International
Description: This specification establishes the material requirements and installation procedures for driven steel post drive anchor systems. It provides an alternative to the use of concrete footings for the purpose of installing steel post frameworks to support chain link, expanded metal,
-
Supplier: MSA Safety
Description: Anchor Connector for Fall Protection. MSA's Anchorage Connector Components for use in fall arrest and confined space entry applications. Removable Concrete Anchors are designed for use as anchorage connectors in concrete applications Anchorage Connector Extension features
- Type: Anchorage Connectors
-
Supplier: RS Components, Ltd.
Description: 6x60 Concrete Screw Zinc & Yellow
- Hole Size (Diameter): 0.2362206 inch
- Length: 2.362206 inch
- Thread Size: 0.2362206 inch
- Types: Concrete Anchors (Anchor Bolts)
-
-
Supplier: L.H. Dottie Company
Description: SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 5/16 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/2 INCH EMBED DEPTH BOLT SIZE 2-11/16 INCH L SA MODEL
- Length: 2.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR SIZE #10 TPI 24 TYPE MACHINE SCREW, CALK-IN PACKAGING QUANTITY 100 PIECES
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Nelson Fastener Systems
Description: Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson deformed bar anchors are used for deep embedment anchors in such
- Thread Size: 0.375 to 0.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 4-1/4 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 1/2 INCH EMBED DEPTH 2-1/4 INCH THREAD LENGTH 1-1/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 28 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 25 PIECES
- Hole Size (Diameter): 0.5 inch
- Length: 4.25 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: DRILL SIZE 1/4 INCH FINISH NYLON SCREW LENGTH 1-1/2 INCH SCREW SIZE #8 TYPE TOGGLE LH DOTTIE. BRAND DRIVE TYPE PHILLIPS/SLOTTED INCLUDES (25) SHEET METAL SCREW, (25) ANCHOR, (1) CARBIDE MASONRY DRILL
- Length: 1.5 inch
- Types: Concrete Anchors (Anchor Bolts), Toggle Bolts (Anchors)
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR SIZE 3/8 INCH FINISH PLAIN FINISH MATERIAL CARBON STEEL HANGERMATE. BRAND HMZE MODEL APPLICATION SIDE WALL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 16 Anchor Bolt Plain
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 12 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation
More Information Top
-
Study on the Design of Old Ports Reconstruct Into Marinas
The anchorage way of floating wharf m ainly includes gauge pile, anchor chain with concrete anchor blocks and tension spring with concrete anchor blocks.
-
Operations Experience With a Wave and Wind Measurement Program in the Gulf of Alaska
The anchor systems were changed from anchor chain to concrete clumps tied in series to the mooring line •.
-
Decommissioning Offshore Oil and Gas Fields
Sub-sea structures primarily consist of: - Anchor blocks ( concrete ); - Anchor chains / cables; - Anchor points (piled); - Drilling template (platform and satellite); - Production manifold (small to medium and large); - Protective structure; .
-
Submarine Power Cables
In addition to heavy armor, the cable passing through a heavy surf area is frequently immobilized by burial in trenches, concrete anchors , or chain .
-
Feasibility Of a Lightweight Buoy Mooring Concept
In certain areas, particularly the Great Lakes, this responsibility necessitates the annual deployment and retrieval of these buoys together with their mooring chains and concrete block anchors .
-
Countries > Canada > National > Gazette > 2003 Documents > Part I > [CANADA Gazette Part i, 2003-1122] November 22, 2003, Vol. 137, No. 47
… British Columbia, under deposit number 1000006, a de- scription of the site and plans of the existing ferry terminal and alterations, namely the replacement of five dolphins with three floating leads, complete with chain and concrete block anchor systems, for administrative restructuring …
-
Diel activity of Gulf of Mexico sturgeon in a northwest Florida bay
Receivers were moored using a simple anchor, cable and float system which consisted of an 8-kg Danforth anchor attached using 4-m of anchor chain to a concrete block.
-
Wave Power Use for Island Power Supply by a Backward Bent Duct Buoy
This buoy was anchored in half open sea of south of Guangzhou, west of Hongkong at depth 13.6 m through 33 mm chain by 7 ton concrete anchor .
-
An evaluation of artificial reef structures as tools for marine habitat rehabilitation in the Maldives
Chain -link fencing anchored with concrete paving slabs showing the first signs of coral growth.
-
Measured Results of Oceanographic Observation By Using "TAKUMI"--- About Wave Condition
“TAKUMI” is moored by one line mooring system, which consists of chain , wire, and concrete anchor .
Indicates content that may require registration and/or purchase.