Products/Services for Concrete Filled Metal Pan Stairs
-
Stairs and Stairways - (424 companies)Stairs and stairways include all types of complete, pre-fabricated stair systems and staircases. Components include stair treads and nosing, ballusters, handrails, and newels. Stairs and stairways may be designed for commercial settings...IndustryTypeMaterial -
Cement, Concrete, and Mortar - (592 companies)...or other components in structural applications. Types of Cement, Concrete, and Mortar. There are many different types of cement, concrete, and mortar products. Grouts and fillers are sealants used to fill in gaps between tiles, bricks, and other components... -
Concrete Mixers - (113 companies)...concrete mixers are known for high intensity mixing and short batch times. They are commonly used for mixing high strength concrete, often in batches of 2-6 m3. Vertical axis mixers include pan and planetary mixers, and are typically used for precast...
-
Form, Fill, and Seal Machines - (444 companies)Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal machines are packaging equipment that use flexible... -
Polymer Concrete and Mortar - (127 companies)...and a fine aggregate or sand. Polymer mortar is a mixture of a polymer binder or clinker and a fine aggregate. Both polymer concrete and polymer mortar are used to join components and form structures. Products such as grout and caulk are used to fill gaps... -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
-
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
-
Precast Concrete Products - (199 companies)Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
-
Industrial Metal Detectors - (201 companies)Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete. Industrial metal detectors indicate the presence of metal in nonconductive...
Product News
-
Backer-Springfield
Tubular Condensate Evaporator Pans design with a 4-pass element and shorter metal transfer brackets for faster cycling and improved safety. Reduce capital costs, simplify system approvals, and accelerate your next project with RM Evaporator Pans. Begin integrating energy-efficient and safe solutions built to keep you ahead of industry standards!. Transform your refrigeration management today. Learn more or request a quote at BackerSpringfield.com... (read more)Browse Evaporators Datasheets for Backer-Springfield -
Summit Interconnect
The Benefits of Via Fill ratios with a drill diameter of 0.010 " or greater. To fill microvias, plated shut copper vias is our preferred approach. Here are some things to keep in mind when incorporating filled vias in your design: Specify epoxy instead of metal based fill. Specify copper fill on external layer microvias. Design with low starting foil to reduce copper buildup throughout the sequential plating processes. Benefits of Via Fill. Improved reliability by reducing the risk of trapped air or liquids. Tighter BGA... (read more) -
Master Bond, Inc.
Silver Filled Silicone Adhesive and mechanical shock, while offering a wide service temperature range from -80 F to +400 F [-62 C to +204 C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU *in/(ft2 *hr * F) [1.30-1.59 W/(m *K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Backer-Springfield
Revolutionize Your Refrigeration with New Pans assurance. Optimal Engineering: Advanced design with a 4-pass element and shorter metal transfer brackets for faster cycling and improved safety. Reduce capital costs, simplify system approvals, and accelerate your next project with RM Evaporator Pans. Begin integrating energy-efficient and safe solutions built to keep you ahead of industry standards!. Transform your refrigeration management today. Learn more or request a quote at BackerSpringfield.com... (read more)Browse Evaporators Datasheets for Backer-Springfield -
Backer-Springfield
Introducing Flammable Refrigerant Evaporator Pans . Optimal Engineering: Advanced design with a 4-pass element and shorter metal transfer brackets for faster cycling and improved safety. Reduce capital costs, simplify system approvals, and accelerate your next project with RM Evaporator Pans. Begin integrating energy-efficient and safe solutions built to keep you ahead of industry standards!. Transform your refrigeration management today. Learn more or request a quote at BackerSpringfield.com... (read more)Browse Evaporators Datasheets for Backer-Springfield -
ZAGO Manufacturing Company, Inc.
Oversized Phillips Pan Head Screws Oversized Phillips Pan Head Sealing Screws. ZAGO Oversized Phillips Pan Head Sealing Screws are engineered with a 360 unbreakable rubber O-ring seal and built to. Outperform in extreme high-pressure environments. Adjust to uneven surface plates. Offer more stability and head strength requirements. Accommodate large open diameter applications with large surface of metal-to-metal contact. Decrease possibility of the O-ring being extruded through clearance gaps or nibbled at and observed on side... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Backer-Springfield
Tubular Anti-condensation pan The positive thermal coefficient (PTC) electric condensate evaporator pan takes advantage of new technology that can reliably supply wattage at a lower level suitable for low flash point refrigerants. Wattage is constantly being provided at a reduced rate of approximately 10% of nominal value in open air as the resistance is self-regulated to a higher value with the higher sheath temperature. Once condensate water is introduced to the heating element wattage will be provided at the nominal... (read more)Browse Industrial Heaters Datasheets for Backer-Springfield
-
http://dspace.mit.edu/bitstream/handle/1721.1/68346/42723684-MIT.pdf?sequence=2
S.F.) Stairs w/ concrete filled metal pans .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Steel stairs may have concrete - filled metal pan , flat plate, plate with precast tread, or grating type treads (Fig. 5.8-2).
-
RSMeans Illustrated Construction Dictionary, Student Edition
… sheet piling Interlocking rolledsteel sheet piling steel sections driven vertically into the ground to serve as sheeting in an excavation or to cut off the flow of groundwater. steel stair fill Concrete that is poured into metal pans to form stair treads …
Indicates content that may require registration and/or purchase.