Products/Services for Concrete Manhole Forms
-
Sealers and Seal Coatings - (250 companies)Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...TechnologySubstrate / SurfaceSurface Location / Orientation
-
Manholes and Manhole Covers - (175 companies)...covers include materials of construction, shape, and application. Common materials of construction include precast concrete, fiberglass, and polyethylene. Precast manholes are usually made of concrete produced in sections at a factory and assembled... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Polymer Concrete and Mortar - (127 companies)...and a fine aggregate or sand. Polymer mortar is a mixture of a polymer binder or clinker and a fine aggregate. Both polymer concrete and polymer mortar are used to join components and form structures. Products such as grout and caulk are used to fill gaps... -
Specialty Cement, Concrete, and Mortar - (273 companies)...bonds, hot melting, and multiple component binder systems. Specialty cement, concrete, and mortar are used to join components and form structures. Unlike conventional construction products, specialty concrete is not based on Portland cement. Instead...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services provide forming and installation of structural concrete for foundations, subgrade walls, stairways, walkways, floors, footings, and other building applications. In the foundation construction process, forms...
-
Precast Concrete Products - (199 companies)...sand and gravel. Precast concrete products that contain industrial wastes such as fly ash or bottom ash are also available. Precast concrete products are made by filling reusable molds or forms that are cured in a controlled environment. Unlike...
-
Concrete Mixers - (113 companies)Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...
-
Form Gages and Form Gaging Systems - (91 companies)Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity. Form gages are similar to profilometers, inspection tools used to measure surface...
Product News
-
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard Special Products Division
Advanced Manhole Security... DuraShield® The DuraShield (R) is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield (R) manhole security device. Multiple security points... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Coiling Technologies, Inc.
Custom Wire Forms Springs/forms can be designed in almost any configuration to fit a wide range of projects, and we can manufacture our wire forms from many different materials to ensure they will have the necessary tensile strength without losing elasticity. Size range: .008 " to .375 ". Custom Wire Forms: Coiling Technologies, Inc is able to custom manufacture these wire forms with either wire or a bar, depending on your project 's needs. Whether you need to use custom wire forms in electronic products... (read more) -
MP Metal Products
Roll forming metal shapes What exactly is Roll Forming?". Find out the basics...watch this short instructional video produced by Dalarna University. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil... (read more)Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > Construction Safety Standards Commission > Chapter 408 > MIOSHA > Part 37 - Confin...
Precast concrete and other pre- formed manhole units .
-
States > Michigan > State > Register > 2015 > 11/15/2015
Water mains Precast concrete and other pre- formed manhole units Drilled shafts Enclosed beams Vessels Digesters Lift Stations Cesspools Silos Air receivers Sludge gates Air preheaters Step up transformers Turbines Chillers Bag houses Mixers, such as reactors (2) This standard does not…
-
States > Michigan > State > Proposed Regulations > 2015 Documents > August 15‚ 2015 > R 408. 43501 to 43510 - Confined Space in Construction
Precast concrete and other pre- formed manhole units .
-
States > Michigan > State > Register > 2015 > 08/15/2015
…Tanks, such as fuel, chemical, water, or other liquid, solid or gas Incinerators Scrubbers Concrete pier columns Sewers Transformer vaults Heating, ventilation, and air-conditioning (HVAC) ducts Storm drains Water mains Precast concrete and other pre- formed manhole units Drilled shafts Enclosed…
-
Federal Register > Monday, May 4, 2015 > [80 FR 25366] Confined Spaces in Construction
…tanks (such as fuel, chemical, water, or other liquid, solid or gas); incinerators; scrubbers; concrete pier columns; sewers; transformer vaults; heating, ventilation, and air-conditioning (HVAC) ducts; storm drains; water mains; precast concrete and other pre- formed manhole units; drilled shafts; enclosed…
-
Federal Register > Wednesday, November 28, 2007 > [72 FR 67352] Confined Spaces in Construction
…such as fuel, chemical, water, or other liquid, solid or gas); boilers; incinerators; scrubbers; concrete pier columns; sewers; transformer vaults; heating, ventilation, and air-conditioning (HVAC) ducts; storm drains; water mains; precast concrete and other pre- formed manhole units; drilled shafts; enclosed…
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
…tanks (such as fuel, chemical, water, or other liquid, solid or gas); incinerators; scrubbers; concrete pier columns; sewers; transformer vaults; heating, ventilation, and air-conditioning (HVAC) ducts; storm drains; water mains; precast concrete and other pre- formed manhole units; drilled shafts; enclosed…
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
…tanks (such as fuel, chemical, water, or other liquid, solid or gas); incinerators; scrubbers; concrete pier columns; sewers; transformer vaults; heating, ventilation, and air-conditioning (HVAC) ducts; storm drains; water mains; precast concrete and other pre- formed manhole units; drilled shafts; enclosed…
-
Reserve spillway at the Pļaviņu HPP
Manholes formed from sectional reinforced- con- crete rings are specified every 60 m along the length of the flume.
-
States > West Virginia > State > Regulations > Title 47 - Office of Water Resources > [47 WVCSR 31] 031 - State Water Pollution Control Revolving Fund Program ...
-- The inside base of the manhole shall be filled with concrete to form a bench sloping toward the flow channel.
Indicates content that may require registration and/or purchase.