-
Supplier: Cole-Parmer
Description: such as boilers and cooling towers, reverse osmosis, pools and spas, pulp and paper, and many other industries. The meters require only a 5-mL sample for conductivity measurements. Both the temperature-compensated measurement of interest and the sample temperature is
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Myron L Company
Description: and pH measuring instrumentation. APPLICATIONS: Boilers & Cooling Towers Reverse Osmosis Fountain Solutions Swimming Pools & Spas Plating and Parts Washing Pulp and Paper Water/Wastewater Treatment Aquaculture Agriculture Process Control Food & Beverage Plus many more! FEATURES: IP67/
- Conductivity / Dissolved Solids Range: 0 to 9,999 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Process Media Temperature: 32 to 160 F
- Operating Temperature: 32 to 132 F
-
Description: Beverage disinfection Potable water treatment Swimming pools & spas Boiler water treatment control Cooling tower biocide control Metal finishing & printed circuit board Irrigation & fertigation RO Systems Condensate water treatment control
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Form Factor: DIN Rail
-
-
Supplier: HM Digital, Inc.
Description: UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The COM-100 is a
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
Find Suppliers by Category Top
Featured Products Top
-
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
McCrometer specializes in industrial flow measurement solutions engineered for reliability and accuracy in continuous?duty environments like data centers. Our meters deliver stable, repeatable flow data that supports confident decision?making across cooling, water, and utility systems (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc. -
discharge separators Cooling tower to remove vacuum pump heat of compression Follow us on: Facebook (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC
More Information Top
-
Draft Programmatic Environmental Impact Statement for Accomplishing Expanded Civilian Nuclear Energy Research and Development and Isotope Production Missions i...
Upgrade of conductivity metering system on three cooling towers and replacement of electronic sensors and controls .
-
Water Quality Control Handbook, Second Edition > POLLUTANT CLASSIFICATION
Many cooling tower and boiler feed systems use an on-line conductivity meter to blow down a portion of the recirculated water to prevent scaling caused by high calcium and magnesium content.
-
MYRON L TechPro II TP1 conductivity TDS meter from Cole-Parmer
The TechPro II series of meters provide conductivity /TDS measurements for applications such as boilers and cooling towers , reverse osmosis, pools and spas, pulp and paper, and many other industries.
-
Y-12 National Security Complex Water Assessment
Cooling Tower Upgrades – These measures include installation of advanced sub- metering systems, conductivity controllers, and side-stream filtration systems on cooling towers .
-
Environmental Survey preliminary report, Stanford Linear Accelerator Center, Stanford, California
The pH meters and strip chart recorders at the cooling towers , as well as the conductivity probes, are .
Indicates content that may require registration and/or purchase.