Products/Services for Conexant Rs56 PCI Modem Driver
-
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...Product TypeTechnologyForm Factor -
IC Modems - (44 companies)...and descrambling, and clock generation. All modem functions have been incorporated in a single IC modem that operates at 1200 bits per second (bps) or 2400 bps. IC modems have basically three modem chips: a TP560x for external modems, a 560i for internal PCI... -
Network Modems - (448 companies)...with ISA or PCI buses. Network Modem Types. The GlobalSpec SpecSearch database lets industrial buyers select modems according to type, a key specification which indicates whether the device is designed for use with analog, digital, and/or fiber optic phone... -
Wireless Modems - (529 companies)Type II Card, CardBus, ISA, PCI, RJ-45, ISDN BRI S/T Interface, serial ports (RS232, RS422, RS485), ST, and USB. Resources. How a Wireless Modem Works. USB Wireless Modem Reviews... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL... -
Radio Modems - (158 companies)Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
-
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover...
-
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
Product News
-
S.I. Tech, Inc.
Video & Audio Fiber Optic Modems (Bit-Driver®) See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
S.I. Tech, Inc.
Fiber optic media converters (fiber modems) S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Murata Electronics
Smallest/Highly integrated LTE Cat M1/NB1 modem The world 's smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags, pharmaceuticals/healthcare devices, wearable devices and GNSS trackers. The collaboration with Altair, an industry leader in cellular IoT connectivity, and ST, the industry leader in low-power microcontrollers, ensures that we are... (read more) -
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more)
-
DRIVER NEEDED: Conexant RS56/SP-PCI R6793-17 (Windows Vista) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Driver needed for modem Conexant RS56 /SP- PCI R6793-17 .
-
modem driver - Free Drivers Download | Request and Support Forums
I cannot find the driver for Rockwell Conexant modem RS56 /SP- PCI R6793-17 .
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: D-Link Systems Conexant Conexant chipset : RS56/SP-PCI R6793-11 (Linux)
i need D-link internal modem drivers with conexant chipset( RS56 /SP- PCI R6793-11) for Red Hat-9 .
-
DRIVER NEEDED: D-Link Systems Conexant Conexant chipset : RS56/SP-PCI R6793-11 (Linux) - Free Drivers Download | Request and Support Forums
i need D-link internal modem drivers with conexant chipset( RS56 /SP- PCI R6793-11) for Red Hat-9 .
-
[RESOLVED] I got an unknown modem with a conexant chip
I have a modem with a conexant single chip ( RS56 - PCI ), and i don't know who's the manufacturer so i got no idea where to search for drivers .
-
DRIVER NEEDED: Conexant R6793-17 (RS56/SP-PCI) (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Modem / ISDN Request Board. .... DRIVER NEEDED: Conexant R6793-17 ( RS56 /SP- PCI ) (Windows XP Professional) .
-
DRIVER NEEDED: Conexant R6793-17 (RS56/SP-PCI) (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Modem / ISDN Request Board. .... DRIVER NEEDED: Conexant R6793-17 ( RS56 /SP- PCI ) (Windows XP Professional) .
-
DRIVER NEEDED: Conexant RS56/SP-PCI R6793-11 (Linux) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Modem / ISDN Request Board. .... DRIVER NEEDED: Conexant RS56 /SP- PCI R6793-11 (Linux) .
-
DRIVER NEEDED: Conexant RS56/SP-PCI R6793-11 (Linux) - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Modem / ISDN Request Board. .... DRIVER NEEDED: Conexant RS56 /SP- PCI R6793-11 (Linux) .
-
DRIVER NEEDED: conexant rs56/sp-pci r6793-11 (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Modem / ISDN Request Board. .... DRIVER NEEDED: conexant rs56 /sp- pci r6793-11 (Windows XP Professional) [PCI / ISA] .
Indicates content that may require registration and/or purchase.