Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: Over-current Overvoltage Over temperature Diagnostics Over-current / shorted solenoid Over temperature Open load Short to GND Green Product (RoHS compliant) AEC Qualified Potential Applications Variable force solenoids (e.g. automatic transmission solenoids)
-
Supplier: Infineon Technologies AG
Description: accuracy at IC test Simplifies module calibration Active Recirculation Reduces power dissipation Enables integration Enables HS/LS Configuration Potential Applications Variable force solenoids (e.g. automatic transmission solenoids) Constant current controlled
-
Supplier: Infineon Technologies AG
Description: current accuracy at IC test Simplifies module calibration Active Recirculation Reduces power dissipation Enables integration Enables HS/LS Configuration Potential Applications Variable force solenoids (e.g. automatic transmission solenoids) Constant current controlled
-
-
Supplier: Infineon Technologies AG
Description: Power Devices • Minimizes number of components placement, simplifies PCB layout • Enables current limitation, slew rate control and thermal protection • Improved Short-to-Battery performance Potential Applications • Variable force solenoids (e.g. automatic transmission
Find Suppliers by Category Top
Featured Products Top
-
force Tubular Solenoids: Robust on/off type linear solenoids; optimized for long stroke Open Frame Solenoids: On (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
where the tiny solenoid is compressed by an external force and will then hold in a retracted position, without power, until it is released with a very short excitation pulse. Ideally suited for use in cameras, card latches, hand held card reading devices and locking systems, the S1L offers a (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
upwards to a 45° angle. The solenoid is strong for its size, offering 2,000 N locking force, and 40 N latching. Also, there is an integrated RFID sensor, which offers the option of individually coding the actuators for enhanced tamper resistance. Models are available for guard locking or process (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
than in proportional solenoids. This, along with the flat force curve exhibited by voice coil actuators, often make these devices the solution to applications requiring precise control of force and/or position (such as control valves or lens and mirror positioning systems). (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
Hysteresis Voice Coil Actuators can develop force in either direction by reversing polarity of excitation. A very important characteristic of voice coils is extremely low hysteresis; typically two orders of magnitude less than in proportional solenoids. This, along with the flat force (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
swings, without jamming your Pick & Place line? The answer combines three things that rarely live together: A calibrated actuation force that remains constant throughout the product's life. Mechanical resilience that (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
enable latching force without the need for permanent magnets or constant power. Closing the valve is done through the application of an electric pulse of a lower current with a different polarity than that used to open it. Unlike permanent magnet latching solenoids, which can be latched manually
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
industry?. Trends in the medical device industry are in a constant state of flux. Today's fastest growing medical device companies are continually introducing new strategies and techniques to help them maintain an edge over their competitors. Louis Columbus, Principal of IQMS, highlights the following five
More Information Top
-
Passive and active constant force-displacement characteristics and optimization of a long-stroke linear actuator
In these applications solenoids are used, however although that these devices have a very simple structure they require, in order to produce force , a constant current excitation and, furthermore, the force-per-volume ratio is limited for applications with long-stroke valve …
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
… coefficients 255 Displacement meter 212 Displacer 149, 151–152, 212 Dissociation constant 206 Distributed control system … … Electric motor 293 Electric solenoid valve 91 Electrical charge … … contactor 92 Electrical control device 89 Electrical ladder logic … … Electromechanical relay 90 Electromotive force (emf) 296 Electron 67 .
-
Magnetic Fusion Technology
… 199 Center of mass, 279 Central limit theorem, 283 Central solenoid , 23, 45, 151 Centrifugal … … exchange, 12 Charge-coupled devices , 556 Charge-exchange neutral … … design, 108, 140 Coil forces , 80 Coil protection, 137 … … 7 Confinement multipliers, 687 Constant dollar mode, 669 Constraints …
-
Adaptive Structures: Engineering Applications
If the shapememory wires were replaced by an electromagnetic linear actuator of the solenoid type, the stiffness … would disappear as long as the actuator would be seen as an open-loop device with a constant active force .
-
Finite-element analysis of a constant-force solenoid for fluid flow control
… pole geometry, and provides a better understanding of the working principle of these devices than has been … A model for constant - force solenoids based on the finite-element method is presented.
-
Present state of the electrical units
2.2.3 Fundamental constant measurements: The mea- surements of the gyromagnetic ratio of the proton in water y; made first in the field of a precision solenoid whose dimensions are accurately … … strong)) in which the force on a coil of … For this purpose the precession frequency of the protons is only a scaling device to find the …
-
Fast acting, long stroke, bistable solenoids with moving permanent magnets. I
Wiley & Electromagnetic Devices , 3rd editi Sons, New York (1967) . .on, B. Lequesne, "Finite Element Analysis of a Constant Force Solenoid for Fluid Flow Control," to be published in the IEEE Transactions on Industry Applications.
-
CERAMIC ABSTRACTS
… the shaft is ro- tated, means operatively associated with the tank for maintaining the crystallizing solution at a substantially constant predeter- mined temperature, means … … cuit whereby the blower forces moisture laden air from … … dispensing means including a solenoid and solenoid operated valve … Electro-optical device . CUTLERD.
-
Timing the operation of control systems associated with rotating equipment
This tends to rule out the use of electrically-operated mechanical latches, in which the latch is tripped by operation of the supply to a small solenoid , and also the use of "plugging" and forced -field methods. (b) Time- constants of all devices in the circuits should be reduced to a minimum.
-
Control system for spherical direct drive actuators with Hall sensors [mobile robots]
The device realizing the SDDA control algorithms (the standard personal computer in conducted research); The power amplifierof control action; Solenoidsof SDDA constant magnet control. Thc ontputs of the Hall sensors and winding of solenoids are connected with the personal computer by thc specialboard containing ADC and force keys (fig.4).
Indicates content that may require registration and/or purchase.