Products/Services for Continental Fuel Injection

  • Injection Pumps-Image
    Injection Pumps - (108 companies)
    Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system. They are often used in vehicles for pumping fuel into the cylinders of the engine. Injection pumps are positive displacement pumps that use...
  • Boilers (industrial)-Image
    Boilers (industrial) - (597 companies)
    Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger...
  • Steam Injection Heaters-Image
    Steam Injection Heaters - (26 companies)
    ...products. Steam injection heaters are a fuel-efficient alternative to traditional heat exchangers. A portable steam heater can be installed virtually anywhere on an existing system of pipes, and typically come equipped with floor or wall mounts...
  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
  •  
    Fuel Injectors - (25 companies)
    ...to deliver precise amounts of fuel at specified time intervals. Fuel injectors are part of the fuel injection system used in internal combustion engines that deliver fuel to the cylinders of the engine. Assembly. Operation. The primary function of a fuel...
  •  
    Fuel Testers - (36 companies)
    Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...
  •  
    Fuel Additives - (202 companies)
    Fuel additives are chemical substances that are added to gasoline, diesel, kerosene and other fuels to impart or improve certain properties. Fuel additives are chemical substances that are added to gasoline, diesel, kerosene, and other fuels...
  •  
    Fuel Cells - (117 companies)
    Fuel cells produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with fuel cells. Fuel cells and fuel cell...
  •  
    Fuel Cell Stacks - (25 companies)
    How to Select Fuel Cell Stacks and Assemblies. Fuel cell stacks and assemblies consist of individual fuel cells that are combined either in series to provide a higher usable voltage, or in parallel to provide a higher usable current. Each cell...
  •  
    Metal Injection Molding (MIM) Services - (197 companies)
    Metal injection molding (MIM) services use a powder metallurgy process to manufacture metal parts. Metal injection molding (MIM) services use a powder metallurgy process to manufacture metal parts. Although metal injection molding uses metal powder...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire