-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: 13-4-1 XC2 Voltage: 8-Volt Deep Cycle - Marine Data: 20 Hour Rate: 170 Minutes of Discharge @ 75 Amps: 116 Minutes of Discharge @ 25 Amps: 380 Length: 21 7/16” (555mm) Width: 7 1/2” (191mm) Height: 10 1/2” (267mm) Additional Information: U.S. Battery’s Flooded Lead Acid
- Voltage: 8 volts
- Capacity, Amp Hours (AH): 170 ampere-hr
- Width / Diameter: 7.5 inch
- Depth: 21.4375 inch
-
Supplier: East Penn Manufacturing Co., Inc.
Description: East Penn has built more than 250 quality control checks into the manufacturing process, Outdoorsman batteries guarantee superior performance – every time. The Outdoorsman battery delivers plenty of cranking amps to power tractors and small-engine recreational vehicles across the roughest
- Voltage: 12 volts
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Marine / Recreational Vehicle
-
Supplier: East Penn Manufacturing Co., Inc.
Description: Ideal for ATVs, motorcycles, personal watercraft, snowmobiles, and UTVs, East Penn’s selection of Power Sports batteries deliver a performance and quality that’s unmatched by competing designs. Our power sports batteries are tested and proven to best meet the demand of even the most
- Voltage: 12 volts
- Features: Absorbed Glass Mat (AGM), Bolt-on, Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Marine / Recreational Vehicle
-
-
Supplier: East Penn Manufacturing Co., Inc.
Description: The Marine Master flooded battery series rises to the top in user-friendly, marine-tough service and extended reliability. Starting Power – High Marine Cranking Power High cranking power for quick engine starts Flush cover, easy to install Extra reserve capacity for emergencies
- Voltage: 12 volts
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Rechargeable (Secondary) Batteries, Screw Type
- Application: Marine / Recreational Vehicle
-
Supplier: Exide Technologies
Description: Enveloped polypropylene separators surround the plates, protecting them from vibration damage and normal active material shedding. Reserve Capacity (RC) Features RC ratings up to 400 RC These batteries have a lower marine cranking amps (MCA) rating and a higher reserve capacity/amp
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Marine / Recreational Vehicle
-
Supplier: Continental Batteries Company
Description: Marine / RV
- Voltage: 6 volts
- Width / Diameter: 7.2 inch
- Depth: 10.375 inch
- Height: 10.6 inch
-
Description: Advantage: Safety, high capacity, long service life and wide temperature range. Use: Energy storage power station, communication base station, UPS backup power supply, solar wind power generation, electric bus, ship, yacht, rail transit, electric motorcycle, golf cart, golf charter, medical
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 3.8 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 1.029528115 inch
-
Description: Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output, visual design The system
- Voltage: 12.8 to 540 volts
- Capacity, Amp Hours (AH): 200 to 500 ampere-hr
- Width / Diameter: 14.566937 to 5,553.940007 inch
- Depth: 10.236226 to 23.62206 inch
-
Supplier: ACE BATTERY CO., LTD.
Description: ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module, which can be
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Operating Temperature: 32 to 140 F
- Width / Diameter: 11.3 inch
-
Supplier: Johnson Controls, Inc.
Description: OPTIMA batteries are The Ultimate Power Source, delivering supreme performance and reliability. OPTIMA batteries power automobiles, boats and commercial vehicles worldwide through the most extreme and harshest environments. OPTIMA batteries offer: Patented SIX PACK design and
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries
- Application: Automotive, Marine / Recreational Vehicle
- Specialty Cells: Prismatic Cells
-
Supplier: Johnson Controls, Inc.
Description: We offer a full product portfolio of marine starting and deep cycle batteries, keeping our customers on the water longer. From high-cranking starting batteries to standard and enhanced deep-cycle flooded batteries to premium-performance OPTIMA® batteries, we have
- Features: Flooded (or Wet), Lead Acid Batteries
- Application: Marine / Recreational Vehicle
- Specialty Cells: Prismatic Cells
Find Suppliers by Category Top
Featured Products Top
-
robotics Construction equipment, forklifts, golf carts Marine, RV and automotive wiring Medium and heavy-duty trucks and trailers (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Waytek, Inc. -
. Versatile Water System Applications The Cleartide diaphragm water pump is designed for a broad range of water supply and transfer applications, including RV and camper water systems, marine (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
GULF OF MEXICO SEAFLOOR STABILITY AND GAS HYDRATE MONITORING STATION PROJECT
… 1989, “Gas hydrates and their association with mud diapir/mud volcanos on the Louisiana continental slope,” Proc … BLA – borehole vertical line array CD – compact disk CMRET – Center for Marine Resources and Environmental Technology DOE – Department of … … National Undersea Research Program PCB – pressure compensated battery ROV – Remotely Operated Vehicle RV = R/V – Research Vessel …
-
Seismic Reflection and Beach Nourishment – Lessons From Hurricane Sandy
Seismic reflection surveys along the inner continental shelf often require an energy source with greater energy production … … the NJGWS offshore research program has conducted single-channel, high-resolution, real-time continuous marine seismic reflection surveys along the entire coast of New Jersey, utilizing the research vessel the RV Northstar, a Geopulse™ … … of ten (10) element spacing, a +20 dB integral pre-amp dry cell battery operation with float …
-
Encyclopedia of Geomagnetism and Paleomagnetism
… Peter 40 –, plate 68 Baroque culture 463 Bartels, Julius 42 basalt 128, 596, 871 –, Emeishan 819 –, flood 150 –, layer 597 –, mare 788 –, marine 993 –, oceanic 583 … … 44 bathymetry 64, 962 battery , celestial 316 Bauer, Georg … … thermal 789 Bloch –, line 497 –, wall 492 –, wave 201 block, continental 839 blocking – … … 726 Carixian stage 666 Carnegie Institution of Washington (CIW) 56, 58, 807 Carnegie, RV 57, 58 Carnot …
-
Field calibration of the Optical Plankton Counter with respect to Calanus finmarchicus
Under some circum- stances, e.g. following the spring plankton bloom in continental shelf waters, detrital aggregates or ` marine snow' may be the most abundant particles in the water (e.g. Davis et al., 1996; Gorsky et al., 1992). … samples during two cruises in the Faroe±Shetland Channel and NW Scottish shelf by RV DANA (January and … The instrument had been modified for self-recording, battery powered operation and a submersible logging unit integrated …
-
Glossary: IHS Jane's Weapons: Strategic
BCP battery command post BGM multiple launch environment surface attack missile designator (US) BITE built-in test … … cruise missile defence CMT Cadmium mercury telluride COIL chemical oxygen iodine laser CONUS Continental United States CSA … … vehicle ROR range only radar ROW rest of world RSC radar scene correlation RV re-entry vehicle … SLCM ship- or submarine-launched cruise missile SLV satellite launch vehicle SNLE sous- marines nucléaire lanceur d'engins …
-
Geological I Reconnaissance in the island of Fuerteventura (Canarien archipelago)
… nor of hydrothermale- origin it doesn't have there of ehaudes sources ~ nor maritime , nor 6 olienne … … seems me possible to dtablir there that this ddp6t of caleaire is purely continental , and that [ 1 … A movement of d ~ formation gt ~ n ~ ral of Pile followed, direetriees aeeompagn ~ … … conserv ~ e or amx ~difiees stromboliens, the one year-t ~ historiques ( ~rv ), the others historical …
-
… mawsoni Norman 1937, inhabits cold waters between the Antarctic Polar Front and the continental margin, whereas the … Under the auspices of the Commission for the Conservation of Antarctic Marine Living Resources (CCAMLR), commercial vessels … The system includes a pressure-housing enclosing batteries , a hi-8 SONY camcorder to record imagery from … … image of a large fish at station 85, cruise 98-7 of the RV Nathaniel B. Palmer.
-
Technical and Economic Feasibility of Applying Used EV Batteries in Stationary Applications
They also provide free UPS 3-Day Select shipping anywhere in the continental United States. … National Laboratory between September 1996 and August 1997 for the United States Advanced Battery Consortium (USABC) that … 3) After the stationary application tests were conducted on the four utility modules, the modules were placed on off-road vehicle life test using the Battery Council International (BCI) cycle life test procedure for deep-cycle batteries (e.g., marine , golf, RV ).
-
Cold-Water Corals and Ecosystems
When first connected to the batteries , the system performs a self-test and looks for user intervention. … were controlled and their outputs processed by a data logger (WS Ocean Systems Marine Monitor, UMI-2SB7). Following inshore trials from the RV Calanus in Scottish waters (56º29.68N and 05º39.4W), the photolander … … of the photolander deployment sites by the Sula Ridge reef complex on the mid-Norwegian continental shelf.
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102844602,2,'duvet',n,1,0). s(102844602,3,' continental _quilt',n,1 … … n,2,0). s(102926849,1,'flashing',n,2,0). s(102926978,1,'flashlight',n,1,4). s(102926978,2,'torch',n,3,0). s(102927126,1,'flashlight_ battery ',n,1,1 … … s(102931874,2,' marine _mine',n,1,0 … … 1,0). s(103543334,1,'recreational_vehicle',n,1,0). s(103543334,2,' RV ',n,1 …
Indicates content that may require registration and/or purchase.