-
Supplier: PAC Machinery Group
Description: The Contimed D666 is a validatable table top band sealer for use in the medical industry. It is equipped with statistical process control (SPC) for validation of speed, temperature, and pressure, to ensure seal integrity.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Feeder Included, Heat Seal, Medical, Other, Pharmaceutical, Portable, Sealing Machines, Stainless Steel Construction
- Type: Manual
-
Supplier: PAC Machinery Group
Description: The 555 is a continuous vertical band sealer for applications requiring speed and convenience. The 555 accommodates a wide variety of bag sizes and is available with or without an optional conveyor. It's head can be rotated 90°, from vertical to horizontal. In addition, it can
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Feeder Included, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Portable, Sealing Machines, Stainless Steel Construction, Stationary, Tobacco
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: All Packaging Machinery Corporation
Description: Complete, Visible Validation on Continuous Band Sealer for Medical Pouches
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
-
Supplier: All Packaging Machinery Corporation
Description: Complete, Visible Validation on Continuous Band Sealer for Medical Pouches
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: PAC Machinery Group
Description: The 552 is a floor standing continuous horizontal band sealer for applications requiring speed and convenience. The 552 has an integrated conveyor can be tilted up to 30° to facilitate bag handling. In addition, the seal head and conveyor can be raised or lowered so that the
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Feeder Included, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Portable, Sealing Machines, Stationary, Tobacco
- Packaging: Bag / Pouch
- Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. • This continuous band sealer will seal Polyethylene, Polypropylene, Tyvek®, Foil, Nylon, Co (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
High speed horizontal conveyorized band sealer with compression assembly. Seals polybags at speeds up to 100 feet per minute. Applications include Tortilla and bread as well as snack packaging, Includes bag top trimmer and 12" wide x 8' long right flow conveyor. Ships on a steel painted frame with leveling pads. 110 Volt electric is required. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
integrated vacuum system for trim scrap removal (standard). Continuous band sealer designed to seal and trim materials such as Tyvek, foil, polyethylene, polypropylene, nylon, coextrusions, polylaminates, and poly-coated paper (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Vertical Band Sealer mounted on adjustable height stand renders a 3/8” wide hermetic seal without a trim. Great for lightweight products or placement over your existing conveyor. Trim models also available. Features (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Single Line Embossing Code is available upon request. No compressed air required. Electrical 110 VAC 10 amps/ 60 Cycle. Horizontal band sealers Horizontal band sealers are the ideal choice for products packaged in bags that lay (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Electroporation Protocols
Using a continu- ous band sealer machine , these Teflon® culture bags can be prepared from a thermoplastic fluoro-ethylene-propylene copolymer FEP foil “100C” (Teflon® ; DuPont, distributed, e.g., via American Durafilm, Holliston, USA) on your own (for details, please see ref.
-
Macrophages and Dendritic Cells
Continuous band sealer machine to seal FEP-Teflon® mem- .
-
Seal Exporters, Seal Selling Leads (Page 10)
specification Continuous band sealer Sealing Type: Band Sealer Sealing Material: plastic bag, movie Machine suitable...
-
New age technology for bag sealers.
This article discusses the latest trends in bag sealing machines for snack, maize or fresh and … and innovative features of different bag sealers ; MFS100 Fischbein heavy duty … its advantages; SH1000 Saxon continuous hot air heat sealer; and Hanato continuous band sealer.
-
11.12.07 -- Imperial Sugar Implements RFID-Enabled Plastic Pallets
Doboy Bag Closing Machines . .... The Doboy CBS-D is a high-quality continuous band sealer intended for multiple packaging shift applications or where package sealing requirements are more demanding...
-
Automatic Horizontal Pillow Wrapping Machine from EUL SUNG AUTO PACK M/C CORP., Korea
Wrapper Automatic Wrapping Machine Related Products. .... • Continuous Band Sealer ...
-
9.10.07 -- Stainless Steel Process Equipment Edition
Doboy Bag Closing Machines . .... The Doboy CBS-D is a high-quality continuous band sealer intended for multiple packaging shift applications or where package sealing requirements are more demanding.
-
Illustrated Glossary of Packaging Terminology
(c) A secondary closure consisting of a continuous plastic liner shrunk over the cap and neck of .... Banding is the application of a narrow width of material around an object, package or an assembly .... See also strapping. band sealer A machine used to heat-seal the mouth of a pouch or bag by passing the mouth between two moving bands that are pressed together by heating bars.
-
Pack Expo Product Preview: Sealing/Banding
…configurations can be stored in the machine's product memory, allowing one touch product recall and machine changeover. .... Hot Air Sealers . .... Fusion 5 series hot air sealers are designed for the continuous sealing of polyethylene bags in agricultural … hot air sealer fuses the bag material to create high quality seals without the use of bands .
-
OK Medical Sealer
The OK Medical Sealer is a fixed speed, continuous hot air sealer designed to meet the requirements of FDA process validation guidelines. .... The OK Medical Sealer does not use Teflon coated bands . .... New in 1999 was the addition of a pressure switch on the front of the machine .
Indicates content that may require registration and/or purchase.