Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 23,300 rpm
- Maximum RCF: 25,040 xg
- Timer Set Points: 0 to 599 minutes
- Operating Temperature: 48.2 to 104 F
-
Supplier: Filtertech, Inc.
Description: Centrifuge. The Model ACF Centrifuge utilizes centrifugal force, one of the most basic methods to separate solids from liquids based on their difference in specific gravity. The Model ACF magnifies this force up to 1,750 times gravity through centrifugal action. Mode of Operation 1)
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Flottweg SE
Description: centrifuges achieve values several percentage points above those of other models. The right machine is available for any size system. The continuous further development of Flottweg decanter centrifuges guarantees not only user-friendly control, but also optimum sludge thickening
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
-
Supplier: Alfa Laval Inc.
Description: A hermetic cell culture centrifuge, the Culturefuge is designed for gentle harvesting of shear-sensitive material in applications involving mammalian cell cultures and precipitated proteins. Gentle product acceleration The Culturefuge cell culture centrifuge is a hygienic clarification
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
-
Supplier: Heinkel USA
Description: V 630 BK Classifying centrifuges The HEINKEL Classifying centrifuges are used for continuous wet classification of fine, ultrafine and nanoparticles in slurries, especially in the classification of TiO2 suspended in water or glycol, SiC, Zr, Al2O3, CaCO3, kaolin. The HEINKEL
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Chemicals
-
Supplier: Heinkel USA
Description: H 630 – 1600 C Horizontal peeler centrifuges Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities of product that can be washed and then spin-dried. The centrifuges are designed for continuous
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Chemicals, Food and Beverage
-
Supplier: Alfa Laval Inc.
Description: The PX disc stack centrifuge range is designed exclusively for continuous degumming, neutralizing, dewaxing, and washing of various vegetable oils and animal fats, for small, medium and large capacity refining plants. The PX range is based on a unique, semi-hermetic design concept. The
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: How it works The LYNX drilling mud decanter centrifuge is built around a slender cylindrical bowl with a relatively large length/diameter ratio and a conical end. This bowl rotates at speeds of up to 3650 rpm (according to model), producing centrifugal force of anywhere from 300 to 3574 G.
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Flottweg SE
Description: number of bowl seals Meet an extremely wide range of customers' requirements because of variable control of the separator The Separator From Flottweg The Flottweg separator with Soft Shot® discharge system is available in the following configurations: Clarifier separator: for continuous
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Heinkel USA
Description: H 630 – 1600 C Horizontal peeler centrifuges Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities of product that can be washed and then spin-dried. The centrifuges are designed for continuous
- Maximum Speed: 1,200 rpm
- Maximum RCF: 1,250 xg
- Sample Introduction: Batch
- Configuration: Floor Standing
-
Supplier: Alfa Laval Inc.
Description: conventional multi-purpose nozzle centrifuges, specially developed to meet starch processing requirements. These involve high solids loads and continuous discharge, combined with a need to avoid nozzle blockages. Merco nozzle centrifuges are now widely used in the starch
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 23,300 rpm
- Maximum RCF: 50,377 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4
-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 23,300 rpm
- Maximum RCF: 50,377 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4
-
Supplier: Terra Universal, Inc.
Description: The Sorvall Stratos Centrifuge delivers high-speed separations in high throughput environments. Refrigerated continuous flow models are ideal for high-speed processing of temperature sensitive samples in high throughput laboratories and environments. Free Shipping!
- Maximum Speed: 22,000 rpm
- Maximum RCF: 44,910 xg
- Timer Set Points: 0 to 599 minutes
- Rotor Capacity: 4
-
Supplier: NuAire, Inc.
Description: The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such as the Automatic Rotor Identification and Rotor Cover Detector make the CR22N the
- Maximum Speed: 22,000 rpm
- Maximum RCF: 55,200 xg
- Rotor Capacity: 4
- Sample Volume: 1,500 cc
-
Supplier: Sanborn Technologies
Description: NOXON Continuous Discharge Decanters High Volume Solids Dewatering With models capable of discharging over 3500 lbs/hr of dewatered solids on a continuous basis, the NOXON decanter is the centrifuge of choice for heavy solids applications. Many of the NOXON models are available
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Cole-Parmer
Description: • Change color of illuminated LED light ring to personalize sample spinning • Quick centrifugation in a tiny footprint • Versatile rotor options suit many standard lab needs including 5-mL microtubes • Operate in continuous, pulsed, or timed mode This compact versatile benchtop
-
Supplier: Cole-Parmer
Description: • Change color of illuminated LED light ring to personalize sample spinning • Quick centrifugation in a tiny footprint • Versatile rotor options suit many standard lab needs including 5-mL microtubes • Operate in continuous, pulsed, or timed mode This compact versatile benchtop
-
Supplier: Cole-Parmer
Description: • Spin samples from 15 mL up to 100 mL with available rotors • Brushless motor is maintenance free and durable. • Efficient electrical brake shortens deceleration time. • Hold button suspends timer for indefinite, continuous operation. • Simply hold down the start button for short or
- Maximum Speed: 4,000 rpm
- Maximum RCF: 2,310 xg
- Display: None
-
Supplier: Cole-Parmer
Description: • Spin samples from 15 mL up to 100 mL with available rotors • Brushless motor is maintenance free and durable. • Efficient electrical brake shortens deceleration time. • Hold button suspends timer for indefinite, continuous operation. • Simply hold down the start button for short or
- Maximum Speed: 4,000 rpm
- Maximum RCF: 2,310 xg
- Display: None
-
Supplier: Sanborn Technologies
Description: opening cover and self-draining bowl. This system includes a high performance, stainless steel centrifuge; transfer pump and oil holding tank. The Turbo T14-3AQ system provides continuous operation with minimal operator attention. Recycled washer fluid is returned back to the reservoir
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: AENOR
Description: EQUIPMENT FOR OLIVE CULTIVATION. CONTINUOUS SYSTEM BY CENTRIFUGATION FOR OBTAINING OLIVE OIL. TEST METHOD
-
Supplier: Sanborn Technologies
Description: Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi disc centrifuge for
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel
-
Supplier: Sanborn Technologies
Description: Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and electronics. Operating sump-to-sump, the T14-3P separates tramp oils and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: NuAire, Inc.
Description: The Hitachi Koki CP90WX offers speeds up to 90,000 rpm (700,000 xg) in a floor model design to meet your application needs.
- Maximum Speed: 90,000 rpm
- Maximum RCF: 700,000 xg
- Analysis Method: Analytical, Preparative
- Configuration: Benchtop
-
Supplier: NuAire, Inc.
Description: The Hitachi Floor Standing Micro Ultracentrifuge provides users the optimum working height to access samples and enter protocol information via touch screen when separating proteins, lipoproteins, cell organelle, DNA, RNA, viruses, carbon nanotubes, nano-particles, and more.
- Analysis Method: Analytical, Preparative
- Sample Introduction: Continuous
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: NuAire, Inc.
Description: The CP100WX is a general-purpose Ultracentrifuge with outstanding performance up to 100,000 rpm assisting in a wide range of separation protocols in involving proteins, DNA, RNA, metal nano-colloids, and more. Reliable and efficient the Hitachi CP100WX features a Rotor Life Management (RLM) system
- Maximum Speed: 100,000 rpm
- Maximum RCF: 803,000 xg
- Sample Introduction: Batch, Continuous
- General Features: Data Storage Options, Imbalance Detection, Interchangeable Rotors, Programmable
-
Supplier: LAKOS Separators and Filtration Systems
Description: Accomplished by preventing solids accumulation in the basin through continuous, active sweeping action that reduces the environmental conditions that breed harmful bacteria, such as Legionella (Legionnaires disease). For most solids removal applications in open system cooling tower or remote
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Accomplished by preventing solids accumulation in the basin through continuous, active sweeping action that reduces the environmental conditions that breed harmful bacteria, such as Legionella (Legionnaires disease). For most solids removal applications in open system cooling tower or remote
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Accomplished by preventing solids accumulation in the basin through continuous, active sweeping action that reduces the environmental conditions that breed harmful bacteria, such as Legionella (Legionnaires disease). For most solids removal applications in open system cooling tower or remote
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: ISC Sales, Inc.
Description: continuous purge packages
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: continuous purge packages
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: continuous purge packages
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: ISC Sales, Inc.
Description: continuous purge packages
- Features: All Centrifugal Separators, Other
- Application / Industry: Ore / Mineral, Waste / Sludge
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and
- Rated Power: 5,596.094556153038 to 55,960.94556153038 watts
- Continuous Output Current: 24 to 215 amps
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
phones, tablets and display devices. The unique characteristics of Sapphire glass also make it more challenging to process, but our centrifuges have successfully been installed in operations that are grinding and fabricating Sapphire glass. If you are (read more)
Browse Process Centrifuges Datasheets for Filtertech, Inc. -
US Centrifuge Systems, a devision of Filtertech, offers an extremely cost-effective single-component solution for glass operations that throws out outdated methods for cleaning coolant tanks to guarantee increased glass fabricators increased profits, decreased labor, decreased disposal and (read more)
Browse Process Centrifuges Datasheets for Filtertech, Inc. -
• Centrifuges • Rotating fluid machinery Improve sealing reliability where continuous performance matters. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Challenges: - Highly variable sludge concentrations (often very low, <0.2% solids) - High water content → large volumes to process - Traditional equipment clogs easily due to fibrous or sticky organic solids - High energy consumption with centrifuges or (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
clogging due to sticky, oily, or fibrous food waste High energy consumption (e.g., centrifuges) (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenges in Municipal Sludge/Wastewater Treatment: High energy consumption & operating costs (e.g., centrifuges, belt (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
fluctuates widely (0.2–>4% solids). Traditional equipment clogs easily and fails on dilute streams. High energy cost – Centrifuges (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
(ECU) to cool an electrical cabinet that houses several variable frequency drives for a large centrifuge machine. These drives generate a significant amount of heat that needs to be removed from the cabinet. Centrifuges are typically used to remove slurry during drilling for oil and gas operations (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
automatic operation, it enables efficient flocculation and continuous sludge thickening and dewatering, allowing the collected filtrate to be recirculated or discharged. Advantages: - Small footprint - Low energy (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
flocculation and continuous sludge thickening and dewatering, ultimately allowing the collected filtrate to be recirculated or discharged. Application Case in Wood Processing Sludge Model: KTDL404 1 Set Inlet Sludge: 98.2% Outlet Mud Cake Moisture: 84 (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Copper Crud Treatment, concentration dependent pond depth adjustment for decanter centrifuges, DControl (R)
treatment of crud with a 3-phase decanter centrifuge is extremely effective in. combating this problem. This technology splits all three phases from each other and they. are continuously separated. All subsequent process steps exhibit a stable, uniform. effectiveness. The main advantage for the customer
-
Bioseparations, the Evolution Continues
proteins in the oil bodies of safflower seeds and isolates proteins through continuous centrifugation. "By addressing the entire manufacturing issue, we've changed the economics of protein purification, "says CEO Andrew Baum. SemBioSys calls its process StratoSome. To make injectible formulations
-
Test it Right for Thin-Cake Filtration Operations
, centrifuges, belt filters and others. This article concentrates on the testing of pressure or vacuum operations. In solid-liquid separation systems, a wide variety of parameters influence performance. Evaluation and testing procedures can help plants determine the effectiveness of a particular system
-
Clean-in-Place Operations for Thin-Cake Filtration Technologies
or centrifugation as well as in a batch or continuous mode. In this separation step, there is a further choice both of the type of filter media and the thickness of the cake or the cake depth during which the separation occurs. Cake washing generally follows and the choices are displacement or reslurry
More Information Top
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CENTRIFUGES
It is most effective in filtering centrifuges—typically with a wash ratio of 0.05 to 0.3 kg wash/kg solids in continuous centrifuges , although higher ratios can be achieved with derated capacities to provide sufficient residence time.
-
Concentration of Cryptosporidium , microsporidia and other water‐borne pathogens by continuous separation channel centrifugation
The blood cell separators were operated as simple continuous centrifuges ; unnecessary blood separation components were disabled or by-passed.
-
Use of the Centritech Lab Centrifuge for Perfusion Culture of Hybridoma Cells in Protein‐Free Medium
Culture start‐ups showed that cell growth and monoclonal‐antibody (MAb) production rates were similar in both a spinner flask and continuous centrifugation coupled to a bioreactor.
-
Separation of Protein Fractions in Alfalfa Juice: Effects of Some Pre-Treatment Methods
Continuous centrifugation with a lab-scale centrifuge and a pilot-scale decanter would also be compared for removal of green proteins, chlorophyll, and particulates from heat-treated alfalfa juice.
-
Upscaling of Bio-Nano-Processes
Besides the batch-wise magnetically enhanced centrifuge, a continuous centrifuge design was set up and tested.
-
Application of statistical experimental design for optimization of downstream process for recovery of pullulan produced by Aureobasidium pullulans HP-2001
In this study, effects of diatomite in a filter press and the flow rate of a continuous centrifuge on removal of cells from a culture broth of A. pullulan HP-2001 were examined.
-
Large‐scale plasmid DNA processing: evidence that cell harvesting and storage methods affect yield of supercoiled plasmid DNA
By inference, the cell stress on feed to either of the continuous centrifuges studied was not implicated in product loss.
-
Therapeutic Effectiveness of Homologous Erythrocyte Transfusions Following Frozen Storage at ‐80 C for up to Seven Years
In contrast, human red blood cells that had been preserved by the Cohn method and stored at -8OC for six years showed no such evidence of deterioration following deglycerolization by continuous centrifugation cell washing, and subse- quent storage in the postthaw state …
-
Long Term Frozen Storage of Human Red Blood Cells: Studies in Vivo and in Vitro of Autologous Red Blood Cells Preserved up to Six Years with High Concentration...
The glycerolized red blood cells were washed either with electrolyte solutions using continuous centrifugation , or by dilution with nonelectrolyte solutions and recovery of the red blood cells by agglomeration (Huggins technic).
-
Removal of proteins from natural rubber with urea and its application to continuous processes
For applications, continuous incubation and centrifugation were individually investigated by the use of a semicircular channel and a continuous centrifuge , respectively, to scale up DPNR preparation.
Indicates content that may require registration and/or purchase.