Products/Services for Continuous Vertical Crystallizers

  • Crystallizers-Image
    Crystallizers - (44 companies)
    ...pellets. A vertical continuous cooling crystallizer (VCCC) is used to crystallize highly viscous and extremely slowly crystallizing fill masses. Other application-specific crystallizers are also available. Crystallizers can either stand alone...
  • Process Dryers-Image
    Process Dryers - (597 companies)
    Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation. Dryers can be broken up into two main types: direct and indirect. Direct dryers convectively...
  • Vertical Conveyors-Image
    Vertical Conveyors - (297 companies)
    Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...
  •  
    Continuous Miners - (14 companies)
    Continuous miners are composed of a rotating steel drum with hard metal teeth that is advanced through a mine in order to simultaneously excavate and extract coal and soft minerals in underground mining operations. Continuous miners are excavation...
  •  
    Continuous Emissions Monitoring Systems (CEMS) - (42 companies)
    Continuous emissions monitoring systems (CEMS) are used for the evaluation of pollutants from a gaseous exhaust. An integrated scheme of instrument hardware and a data acquisition system allows the operator to repeatedly measure emissions to remain...
  •  
    Vacuum Traps, Getters, and Filters - (88 companies)
    ...and solvents. The principle is called sublimation in which the gas molecule goes to a crystal state (or frost) from a gas state, bypassing its liquid form. The gas then crystallizes on the cold metal surface appearing as "frost" on the trap. The outer...
  •  
    Screens - (129 companies)
    ...manufacturing process in which rawmaterial is melted and formed into a continuous profile. The process is usually performed with a plastic or polymeric material. Extrusions offers high production stability, but attributes such as strand diameter...
  •  
    Sealing Machines - (425 companies)
    Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal. Sealing machines close and seal an individual package or provide a long continuous horizontal...
  •  
    Cantilever Pumps - (82 companies)
    Cantilever pumps are centrifugal pumps used in sump pump applications. They are available in horizontal and vertical configurations. Many styles including submersible motors. Cantilever pumps are specialized centrifugal pumps utilizing a cantilever...
  •  
    Z-Axis Stages - (53 companies)
    Z-axis stages are lift stages that move up and down on the vertical axis with a high degree of resolution. They are used in all kinds of applications where high-accuracy vertical positioning is required. Z-axis stages, also known as vertical stages...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire