DOSASET – Solvent Dispensing System

Featured Product from Marposs Corp

More Info Email Supplier Request a Quote

Fast, Clean, and Repeatable Solvent Bonding with Marposs DOSASET

Marposs DOSASET is an advanced solvent dispensing system designed for precise, repeatable bonding of plastic components, medical disposables, tubes, and joints. Compatible with cyclohexanone and similar solvents, DOSASET supports both manual and automated assembly processes.

Unlike conventional dispensing methods, DOSASET uses an innovative rotating and vibrating system to ensure consistent solvent distribution while accommodating variations in tube diameter. Its dispensing sponges are refreshed with solvent during each wheel rotation, helping maintain clean applications and prevent clogging caused by plastic residue buildup.

Key Features & Benefits:

  • Fast, Repeatable Bonding: Enables quick solvent application with minimal downtime between operations.

  • Clean, Clog-Free Operation: Dispensing sponges are continuously refreshed with solvent to prevent residue buildup and obstructions.

  • Consistent Solvent Distribution: Tube-tip vibration improves solvent coverage while compensating for variations in tube diameter.

  • No Solvent Adjustment Required: Solvent application is determined by the geometry of the interchangeable dispensing adapters.

  • Flexible Integration: Supports up to four interchangeable adapters, programmable operating sequences, and PLC connectivity for automated applications.

With its compact design, user-friendly interface, and optional data connectivity, DOSASET helps manufacturers improve bonding consistency, reduce solvent waste, and streamline assembly operations.