-
Supplier: Watts
Description: Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft,
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
- Media: Water
-
Supplier: Watts
Description: Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft,
- Valve Size: 2 to 24 inch
- Valve Type: Butterfly Valves
- Media: Water
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
-
Supplier: ifm efector inc.
Description: 5/3-way solenoid valve with home position = closed suitable for double-acting quarter-turn actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: ifm efector inc.
Description: From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: ifm efector inc.
Description: suitable for double-acting quarter-turn actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
-
Supplier: ifm efector inc.
Description: complete positioner set for positioning of valves and ball valves accurate to a percentage Automatic Teach-In function for fast set-up Reduced wiring due to direct triggering of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive
-
Supplier: Haida International Equipment Co., Ltd.
Description: High precision photoelectric encoder one set Measuring the displacement High pressure pump one set Proportion Valve one set Electro-hydraulic servo valve one set Optional accessories Shearing accessories one set Annex Brief introduction STC300 Control System STC300 all-digital
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: power supply voltage) when it detect exceed the security angle value, drive electromagnetic valve shut off the hydraulic system, also can drive buzzer and alarm lamp, automatically warning the operator for safety construction. This product is mainly used for control various kinds of
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Haida International Equipment Co., Ltd.
Description: (four-pass valve, six-pass valve, ten-pass valve and liquid injection valve optional); Automatic control, sequence operation; 7. Precision temperature control of the heating furnace Furnace internal control accuracy less than 0.01°c The temperature
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 50:1 Air-Operated Grease Pump For Use With 16-Gallon (120 Lbs) Containers *** Please Note: Drum NOT Included *** Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level 13’ delivery hose 15.10” drum cover 14½” follower plate Control
-
Supplier: Southland Equipment Service
Description: Includes entry/exit rollers and an overload bypass system. Only 10 strokes to maximum lift with a special lowering valve that controls the descent. 2.9" lowered height. 7.8" raised height. Fork length 48". Fork width: 20.5" or 27" -- please specify. FOB Shipping Point.
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Southland Equipment Service
Description: Includes entry/exit rollers and an overload bypass system. Only 10 strokes to maximum lift with a special lowering valve that controls the descent. 2.9" lowered height. 7.8" raised height. Fork length 48". Fork width: 20.5" or 27" -- please specify. FOB Shipping Point.
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: BARTEC
Description: With the MODEX 4 x Ex e digital out/8 x Ex i digital in, it is possible to control 4 Ex e valves while simultaneously importing limit switches via 8 digital intrinsically safe inputs. The statuses of the control and end position signals are displayed using LEDs. The output on
- Operating Temperature: -25 to 60 F
- Data Acquisition: I/O Module
-
Supplier: BARTEC
Description: With the MODEX 4 x digital out Ex i/8 x Ex i digital in, it is possible to control 4 Ex i valves while simultaneously importing NAMUR limit switches via 8 digital intrinsically safe inputs. The statuses of the control and end position signals are displayed using LEDs. The output
- Operating Temperature: -25 to 60 F
- Data Acquisition: I/O Module
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 50:1 Air-Operated Grease Pump For use with 16-Gallon (120 lbs) Containers *** Please Note: Drum NOT Included *** Features: 50:1 pump 70-115 PSI operating pressure Pumps up to 1.76 lbs. per minute 82 dB noise level 13’ delivery hose 15.10” drum cover 14½” follower plate Control
-
Supplier: Haida International Equipment Co., Ltd.
Description: oil, flows through check, high pressure oil filters, differential pressure valve set, servo valves, into the oil cylinder. Computer control signals to the servo valve, the control and direction of the servo valve opening to control the flow into the
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are mainly used to
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Technical Toolboxes, Inc.
Description: Flexible pipe sizing routines, and ability to ignore non-standard sizes. Advanced equipment sizing and rating facilities (flow meters, control valves, etc). Built-in flash calculations and facilities to import data from simulators and text files. Support for multiple cases (normal,
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 10 Ton Air End Jack This Norco air lift jack ships by truck and extra shipping charges will apply to ship to a non-commercial address INTENDED USE Truck and farm equipment dealer garages, heavy duty construction repair shops and bus company garages. FEATURES Three-way heavy duty air
-
Supplier: Haida International Equipment Co., Ltd.
Description: Program memory capacity: 100 groups (modify by operator) 3. Setting range: Time: 1 minute ~ 99 hour 59 minute, cycles: 1~ 9999cycles 4. Resolution: temperature: 0.01 ℃ 5. Input: T thermocouple 7. Control method: PID auto calculation control Additional functions: Timer, over temperature
- Temperature Range: 60 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Mile-X Equipment, Inc.
Description: accommodate off centered pressing requirements. Includes 2 pc combination pinned V-block / press plate set. Integral bed positioning raises and lowers the bed effortlessly using the ram. Operated manually or by air motor assist with foot control. Dual Air Motor operation for pressing and
-
Supplier: Eagle Eye Power Solutions, LLC
Description: to IEEE and NERC standards. Meet IEEE standards 450-2010, 1188-2005, and 1106-2005, which are the industry-recommended standards for maintenance, testing, and replacement of Vented Lead-Acid (VLA) stationary batteries, Valve-Regulated Lead Acid (VRLA) batteries, and Vented Nickel-Cadmium
- Voltage Test Range: 0.01 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Integrated Development Environment (IDE) - Integrated Development Environment (IDE) -- GF_Project LXSupplier: Gefran
Description: reduces software development time • A Function and Function Block library (developed by Gefran) is available, with functions such as: - Linearization of analogue signals - Ramp generator - PID control - PID control for valves • The on-line test function for the running program
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: / 4, G3 / 8, G1 / 2, G3 / 4, G1 thread for pneumatic Dynamic sealing technology Imported high-precision bearings Wear-resistant, high speed, low torque Can mix power lines, signal lines, Ethernet, industrial buses, control lines, solenoid valves, induction lines, etc.; The standard is
- Number of Circuits: 57
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
. ? Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ? The internal volume is small. ? The import pressure can reach 3500psig. ? Flow coefficient Cv: 0.09 and 0 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
adjustment to avoid poor flocculation or overflow. Abrasive Wear – Sand and coal particles cause rapid erosion on pumps, pipes, and valves, demanding heavy?duty materials (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
master mix preparation to sensitive cell and bead dispensing. Benefits High Precision and Reproducibility: Dispense volumes as low as 100 nL with exceptional consistency (CV < 2%), enabled by the new High-Fidelity Chips that ensure even tighter control over dispense accuracy (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc.
More Information Top
-
States > California > State > Bookshelf > California Environmental Protection Agency > Air Resources Board > Compliance Advisories > 1998 > [CA BK cepa.arb] 10...
Another ARB regulation, Section 2257, Title 13, CCR, provides for ARB certification of gasoline containing sufficient deposit control additives to avoid intake valve and fuel injector deposits. For all California gasoline, the producer, importer or distributor must have a currently effective deposit control additive …
-
Gas leak due to faulty actuating spindles in a Tec 7 vaporizer
GE Healthcare Japan, the importer of this anesthesia machine, reported that the major cause of the gas leak was a malfunction of the port valve actuating spindles in a Tec 7 vaporizer. … thereby enabling fresh gas to flow into the vaporizer once the the vaporizer control dial has been …
-
Countries > Canada > National > Gazette > 2005 Documents > Part I > [CANADA Gazette Part i, 2005-1001] October 01, 2005, Vol. 139, No. 40
… and Moped Industry Council (MMIC), which represents the majority of the manufacturers and importers of motorcycles and … … quested the inclusion of subsection 123(4), which would allow the rear brake control of the specified … … exception regarding the bilingual identification of the ignition, tachometer, and fuel tank shutoff valve displays, arguing that …
-
States > Michigan > State > Register > 2005 > [2005 MI Register 115] 01/15/2005
… written document, such as a power of attorney, to act on the United States importer 's behalf. (r) "Ancillary equipment" means any device, including, but not limited to, such devices as piping, fittings, flanges, valves , and pumps, that is used to distribute, meter, or control the flow of hazardous waste from its point of generation to storage or treatment …
-
States > Michigan > State > Register > 2004 > [2004 MI Register 515] 05/15/2004
… written document, such as a power of attorney, to act on the United States importer ’s behalf. qr) "Ancillary equipment" means any device, including, but not limited to, such devices as piping, fittings, flanges, valves , and pumps, that is used to distribute, meter, or control the flow of hazardous waste from its point of generation to storage or treatment …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 66988,'il'),(66989,'il duce'),(66990,'ilama'),(66991,'ilama tree'),(66992,'ilang-ilang'),(66993,'ile-de-france'),(66994,'ile-st-louis'),(66995,'ileal artery'),(66996,'ileitis'),(66997,'ileocecal valve '),(66998,'ileocolic artery' … … 67554,'importee'),(67555,' importer '),(67556,'importing'),(67557 … … 69762,'internal carotid artery'),(69763,'internal cerebral vein'),(69764,'internal combustion'),(69765,'internal control '),(69766,'internal …
Indicates content that may require registration and/or purchase.