-
Supplier: Pepperl+Fuchs SE
Description: 4 valve control and 8 position feedback signals Stainless steel, electropolished, IP66 Configurable cable entries for bus lines and field signal lines International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
-
Supplier: Pepperl+Fuchs SE
Description: 4 valve control and 8 position feedback signals Glass fiber reinforced polyester, impact resistant, IP66 Configurable cable entries for bus lines and field signal lines International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
-
Supplier: Radwell International
Description: VALVE, POWERS, ELECTRIC/PNEUMATIC AIR VALVE, 3-WAY, 2 POSITION, JUNCTION BOX TYPE, 277V AC 50/60HZ, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
-
Supplier: Radwell International
Description: (SWH-G02-C6-R120-10-M), SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, HIGH PRESSURE, 120 VAC, 50/60 HZ, JUNCTION BOX W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Alfa Laval Inc.
Description: the playlist to see all 4 animations! You get the full benefit of using Unique mixproof valves by combining them with Alfa Laval ThinkTop and ThinkTop Basic valve sensing and control units. Valve clusters - customized flow solutions We are specialists in providing
- Features: Other
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: Advanced Sensor Technologies, Inc.
Description: polymer technology; Available in double junction (standard) or triple junction (optional) configurations Rugged industrial grade sensors can operate in a temperature range from -35 to 150 degrees Celsius at pressures up to 200 psig (100 psig max for HOT-TAP insertion) Base models for
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Charles Industries, LLC
Description: storage, splicing, drop management, valve control and metering). TRUE grade level enclosures provide more useable volume than competitive models with the same cover size and depth. The exterior surfaces of TRUE are finished with gelcoat, which cures to a durable, smooth finish
- Length / Height: 17 to 30 inch
- Width/Diameter: 30 to 60 inch
- Depth: 18 to 36 inch
- Features: Electronic and Instrument Enclosures, Other, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: Infineon Technologies AG
Description: Designed for relay and fuse replacement in power distribution and junction boxes, Power PROFET™ can drive resistive, capacitive and inductive loads (e.g. heating resistors, filter capacitors, motor, valves and pumps). The Power PROFET™ family targets high current applications
- Category: Development Board
- Features: Other
-
Supplier: Charles Industries, LLC
Description: cases, repeaters, load coils, SmartCoils™, etc.) Meter boxes Irrigation system and other waterway control valves Traffic signal controls Ground rods Product FeaturesFlexibility Available in seven tapered rectangular and two round size Economic Sturdy enclosures provide
- Length / Height: 9 to 15 inch
- Width/Diameter: 9.5 to 38.8 inch
- Depth: 9.5 to 25.5 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Eaton Cooper Power Systems
Description: pressure/vacuumgauge & thermometer 1" filter press connection and fillplug Control box with CL-5 control Oil level gauge Junction box and position indicator 1" drain valve with sampler Control cable disconnect at junction box and control box Line-side
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: Eaton Corporation - Sensors
Description: engineering time in a PLC-based system. The compact power supply, designed specifically for the 200 Series, includes an integral junction box to eliminate additional mounting enclosures. Product Features Non-contact, true Zero Pressure Accumulation control without a PLC Multiple
- Operating Distance: 0.1 to 120 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Features: Photoelectric Sensors
-
Supplier: Eaton Corporation - Sensors
Description: E68 INTEGRAL SENSOR VALVE Conveyor Sensor Systems Eaton’s Cutler-Hammer designs the easy solutions to prevent product damage and mishandling caused by outdated mechanical sensor rollers with the 200 Series and E68 Integral Sensor Valve (ISV). A Complete, Pre-engineered Solution Eaton’s
- Operating Distance: 0.2 to 36 inch
- Operating Temperature: 14 to 131 F
- Optical Technology Type: Diffuse
- Beam Type: Infrared
-
Supplier: Caterpillar Oil & Gas
Description: Control System Industry-standard ADEM A4 control system, inlet air shutoff valve for integration with supervisory safety system, electronic governing, programmable ratings, automatic altitude compensation, power compensation for fuel temperature, electronic diagnostics and fault
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder,
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Oil-Rite Corp.
Description: 1 HP, 1750 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 230/460V 60Hz. An explosion proof rated, UL/CSA approved temperature switch is located near the heat exchanger outlet and adjustable from 75° to 200° F. Additional controls include: · A bronze check
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
SPECIFICATIONS Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large transmission ratio, i.e. output very low rotary speed. 3. Form of installation: (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
applications. One product, a valve actuator, may be described by some as simply a black box, having an input (power supply or signal), an output (torque), and a mechanism or circuitry to operate a valve. Those who select control valves will quickly see that a variety of valve (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
use. The system features a full flow ball valve and electronic control box with two attached moisture sensors which constantly monitor the selected area for accumulating moisture. Once moisture has been detected, the valve closes and remains closed until it has been manually reset. The Leak Stop (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
control down to 5 rpm. Designed for center discharge, the agitator is supported by heavy-duty anti-friction bearings and fitted with two-piece stainless steel stuffing boxes featuring adjustable and replaceable braided Teflon® packing, providing reliable sealing and simplified maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with the factory central control system Waste outlet Drain,PP DN20 Fusion Socket Standard equipment PP shell transparent PVC observation window PFA internal pipe valve components, leakage alarm, (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
box, outside is in carton. Supply Ability: 5000 Piece/Pieces per Week Specifications Highlight: gas control panel , pressure control panel (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Component based supply significantly reduces costs and increases efficiency. We strongly recommend the multi component combination supply model. By completing the assembly of all processes and closed-loop control of the size chain in our factory, most of the fit sizes are (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
that it is almost impossible to home in on a very specific position rapidly even you if spend significant amounts on control valve technology. And if you switch to electric drives, small-footprint solutions usually lack the necessary power. Schunk, a German-based company specializing in industrial (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
More Information Top
-
Response time evaluation of real-time sensor based variable rate technology equipment
This involves various components of the VRT equipment like plant vigor sensors, flow sensors, pressure transducers, GPS sensors, tractor speed sensors, wiring harness, rate controller, flow control valves , injection sprayers, junction box / interface modules, console / virtual terminal, on-board computer…
-
ISA MNG INDST CNTRLS - Managing Industrial Controls
The control equipment to the take-off air shut-off valve The control equipment to a pneumatic junction box fitting or bulkhead fitting The control equipment to another piece of control equipment .
-
ISA INSTR CNTRL SYS DOCMNT - Instrumentation and Control Systems Documentation
The authors’ definition, for the purpose of this book, is: “Location plans show the field control system compo- nents—the transmitters, control valves , transducers, local panels, junction boxes , termination points for field I/O, etc.” .
Indicates content that may require registration and/or purchase.