-
Supplier: Kase Industries, Inc.
Description: Modular design portable conveyor Aluminum slider bed construction Each unit complete with motor Connect together for longer conveyor Conveys horizontal or up an incline Various accessories available Great to load or unload truck All belts are self-tracking with guide Quick shut
- Maximum Load: 500 lbs
- Speed: 55 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Electro-Sensors, Inc.
Description: on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis.
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Electro-Sensors, Inc.
Description: waste, and excessive down time. Commonly used to monitor drive trains, power driven components, crushers, exhaust fans, screw conveyors, or tail pulleys on belt conveyors and elevator legs.
- Operating Range: 5 to 100 rpm
- Trip Point: 5 to 100 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
-
Supplier: Siemens Process Instrumentation
Description: being conveyed. The trailing arm speed sensor monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator. Easily installed close to the belt scale assembly, the TASS provides a signal generated as the wheel rotates on the
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous speed
-
Supplier: FineTek
Description: conveyor safety products the SRT activates two alarm outputs when misalignment is detected, an alarm notification output and safety shutdown output. 。SRT belt misalignment safety switch protects belt and personnel USE 。Conventional belt conveyors 。Underground,
-
Supplier: Advanced Poly-Packaging, Inc.
Description: With the UF-5000 you can, set the production speeds for guaranteed packaging results, or set the pace rate for operators. Package faster, easier and safer. You can also feed multiple compartments continually without interruption. No waiting for bags to be blown open or sealed. The UF-5000
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: FineTek
Description: reverse blackout and overload alarm output relay, 5A@250VAC with standard ED series speed monitor USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: Electro-Sensors, Inc.
Description: FB420 has one relay that can be programmed for failsafe over-speed alarm or failsafe under-speed alarm. Typical applications include belt conveyors, drag conveyors, bucket elevators, fans, blowers, crushers, and pumps.
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 455, uses two sensors to monitor the status of the main belt and the feeder belt. The sequence circuitry shuts down the feeder belt whenever the main belt is not running at 80% of calibrated speed. The slippage circuitry shuts down the feeder belt
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications of 2200 Series iDrive: Belt Widths: 2″ (51 mm) to 24″ (610 mm) Conveyor Lengths: 18″ (457 mm) to 8′ (2,438 mm) V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: FineTek
Description: shutdown USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY
-
Supplier: Rotolok Valves, Inc.
Description: initially to economically monitor Rotolok’s Rotary Valves around the clock, replacing labour intensive visual supervision. Other applications (e.g. belt conveyors, elevators and vee drives) however require more sophisticated overspeed and underspeed detection, so the Rotospeed has been
- Operating Range: 2.5 to 200 rpm
- Number of Relays: 1
- AC Voltage Rating: 24 to 240 volts
- DC Voltage Rating: 12 to 240 volts
-
Supplier: LAND
Description: speed and with a fast response. Every hot spot can be detected as all the coal surface is viewed. The scanner is capable of detecting even small hot objects on the conveyor, with its high-speed scanned detector. The scanner outputs the hottest temperature on the conveyor
- Temperature Range: 68 to 1,112 F
- Response Time: 5 to 10 milliseconds
- Operating Temperature: 41 to 140 F
- Features: Automatic Emissivity Adjustment
-
Supplier: Siemens Process Instrumentation
Description: process equipment. The Milltronics MFA 4p single setpoint system suits most industrial applications. This versatile unit can be used on tail pulley shafts, driven pulleys, motor shaft sensing, belt or drag conveyors, screw conveyor flights, bucket elevators, fans and pumps. A
-
Supplier: Eriez
Description: The Suspended Electromagnet provides tramp metal collection from conveyed materials. The electromagnet is typically mounted or suspended over a conveyor belt to remove large pieces of tramp metal that represent a hazard to downstream crushers, mills, pulverizers and grinders. Suspended
-
Supplier: Siemens Process Instrumentation
Description: alarms minimize spillage and prevent extensive damage. The SITRANS WM100 can prevent fires caused by belt slippage at the head pulley and warn against conveyor malfunction. The SITRANS WM100 has built-in selectable start delays and 1 Form C relay contact. With an aluminum body, it
-
Supplier: igus® inc.
Description: Up to 100 picks/min. Payload 500g For precision requirements of 0.5mm At speeds up to max. 3.0m/s Max. acceleration: 60m/s² Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection cables in 3, 5 & 10m Delta robot - 2 degrees of freedom
- Number of Axes: 2 #
- Load Capacity: 0.5 kg
- Reach: 400 mm
- Drive System: Electric
-
Supplier: igus® inc.
Description: Up to 60 picks/min. Payload 500g For precision requirements of 0.5mm At speeds up to max. 3.0m/s Max. acceleration: 60m/s² Optionally available Proximity switches incl. Mounting bracket Free Robot Control Software Connection cables in 3, 5 & 10m Delta robot - 2 degrees of freedom 700mm
- Number of Axes: 2 #
- Load Capacity: 0.5 kg
- Reach: 700 mm
- Drive System: Electric
-
Supplier: Tri-Tronics Company, Inc.
Description: of the wheel is selectable by setting configuration switches. 12" or 30cm circumference measuring wheels ride directly on the conveyor belt or web eliminating any slippage problems typicaly encountered with shaft encoders. With its double wheel construction, the encoder is
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The RL-P rotary shaft encoder directly couples to a rotating shaft and produces a specified number of square wave output counts per revolution of the shaft. The number of counts per revolution is determined by setting configuration switches accessible through an access
- Features: Programmable
-
Supplier: Laurel Electronics LLC
Description: horsepower by multiplying torque by RPM. Ratio can be used to compare flow rates in two channels, the RPM of rollers or gears, or the speed of moving machinery, such as conveyor belts. Ratio can also be applied to scaled totals to compare two batches to be mixed. In this
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
most specifications without ordering a totally custom item, ultimately reducing cost. Additional Belt Driven Actuator Information Isotech’s belt-driven actuators can operate at speeds up to 15,240 mm per second and do not require lubrication or maintenance (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
2200 Series low profile, high performance fabric and modular belt conveyors feature a high speed nose bar transfer option, a durable single piece frame design, universal T-slots, and a wide range of belting and guiding options (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Conveyors sit at the heart of warehouse and distribution operations—and downtime is costly. Parvalux helps OEMs build the next generation of conveyor systems with high?efficiency brushless DC motors (and robust AC options) paired with intelligent controllers and proven gearboxes to deliver precise (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
band sealing system with bag top trimmer and lower carry belt system is also available with a variable speed lower support conveyor. Models are available without a lower conveyor which can support products weighing one pound or more dependent on bag material. Trimming is done after sealing to ensure (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Power Plant Replacement Study
CONVEYOR 1 BELT SPEED SWITCH SCHEMATIC & WIRING DIAGRAM .
-
Power Plant Replacement Study
CONVEYOR 4 BELT SPEED SWITCH ( S S - 8 6 0 .
-
CR4 - Thread: Belt Conveyor Zero Speed Switch
Belt Conveyor Zero Speed Switch .
-
CR4 - Thread: Electric Motors and Component Capacities
Next in Forum: Belt Conveyor Zero Speed Switch .
-
CR4 - Thread: Split Cores for Toroidal Transformers
Previous in Forum: Belt Conveyor Zero Speed Switch .
-
Modeling and safety verification of discrete/continuous processing systems
This happens because the zero speed switch on belt conveyor 57 fails low at t = 22.
-
Industrial Instrumentation and Control Systems II
Third, interlocking functions of the system prevents any equipment beyond the start-up sequence (except test), and through the speed switch to confirmed the belt conveyor operation condition.
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
• Conveyors with belt slip switches , zero speed switches, pullcords, belt motor controls, and other standard instrumentation; .
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules; Annual Technical Progress Report: 15 June 1999--14 July 2000
When the module reaches the first long-range sensor, the belt conveyor is switched from its normal running speed to slow speed.
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules: Final Subcontract Report, April 1998 - April 2002
When the module reaches the first long-range sensor, the belt conveyor is switched from its normal running speed to a slow speed.
Indicates content that may require registration and/or purchase.