-
Supplier: Dorner Manufacturing Corp.
Description: Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7200 AquaGard Cleated Belt Conveyors General Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7200 AquaGard End Drive Conveyor: Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Sanitary
-
-
Supplier: Total Plastics, Inc.
Description: Conveying components: bearings, belt guides, chain guides, curves, guide rails, wearstrips Entry/exit tables Fabricated chain bow curves Roll-end bearings Roller chain guides Sprockets Spur gears Star wheels Timing screws Underchain wearstrips Available Sizes Sheet Size: 48" x 120"
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The belt tension gauge is an optical measuring maintenance tool for determining belt tension force. This belt tension measuring device consists of a display unit and a sensor head which is attached to a gooseneck. The belt tension
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Sensor Developments, Inc.
Description: This sensor measures the seat belt tensions during vehicle crash testing and overall belt strength evaluations.
- Tension Range: 3,500 lbs
- Accuracy: 2.5 ±% Full Scale
- Output: Analog voltage signal
- Display: None (No Display)
Find Suppliers by Category Top
Featured Products Top
-
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
he DCMove product series is a line of heavy-duty conveyors designed to meet the needs of industrial material handling, distribution centers, and logistics applications. With a durable painted steel frame and variety of belt options, these conveyors will hold up to even the most strenuous (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Applications related to AMRs and AGVs Material Handling Motor Feedback – Conveyors, automated guided vehicles (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems. The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
Best-in-Class Overhung Load: Engineered to handle superior output shaft loading, making it ideal for heavy duty packaging mechanisms, high-tension timing belts, and indexing applications (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
& Conveyors: Maintain precise tension in belt drives operating over 16 hours/day with minimal wear. · Agricultural Machinery: Resist corrosion and abrasive dust in harvesters and tractors with extended service intervals. · Robotic (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
software may include scaling capabilities that allow the user to correlate a line of pixels with a certain number of encoder pulses. For encoder transport applications, the speed of the conveyor belt must be measured accurately to ensure the image is free of distortion. An (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
productivity through unmanned production during breaks and after shifts with simultaneous control of sorters, dosers, conveyor belts and material feed to avoid mixing of parts To optimize tool and machine setup, the PQ factor shows the process and signal stability for each channel (read more)
Browse Process Monitors Datasheets for Marposs Corp
More Information Top
-
Equipment: May 2009 Equipment Round Up - Conveying
A solution to prevent spiral conveyor breakdowns, the Tension Gauge records a belt ’s tension throughout each tier in a spiral and, by analyzing the results, recommends corrections to unforeseen or potential problems.
-
Two prefabricated resistance strain gauge devices
A high elongation strain gauge A request for measurements of tension in a flexible con- veyor belt used as an underground storage bunker prompted the development of a resistance strain gauge device suitable for measuring high strains.
-
Using of computer integrated system for static tests of pipe conveyer belts
1–Technical preparation and installation of strain gauges (Fig. 6), 2–Affixion of cabling to the construction of the test device by the … … Laptop (Fig. 7), 5–The laptop switching on and running the program (Fig. 8), 6- Conveyor belt tension by desired axial force …
-
Dubbel
… U 69 -, Zip-Sorter U 76 material flow systems, belt conveyor U 73 -, identification systems U 69 -, gravity conveyor U 74 -, damming conveyor U 74 -, load-bearing chain conveyor U 73 material laws … … 34 maximum edge shear stress C 18 maximum shear … … chain G 165 multiple size control systems X 21 multiple size systems X 20, X 22 multiple channel regulator X 13 multiple body systems Q 35 multiple coordinate meters W 7 multiple hole … … 11 multiple layer-flat belts G 110 -, stresses G …
Indicates content that may require registration and/or purchase.