-
Description: Up-to-date coverage of the analysis and applications of coplanar waveguides to microwave circuits and antennas The unique feature of coplanar waveguides, as opposed to more conventional waveguides, is their uniplanar construction, in which all of the conductors are
-
Supplier: Broadcom Inc.
Description: For use in stripline, coplanar waveguide, or microstrip circuits
- VF: 1.1 volts
- IF: 50 mA
- VR: 50 volts
- IR: 100 mA
-
Supplier: Richardson RFPD
Description: SDWA.01 antennas can be used for optimal performance for MIMO applications. Its low profile allows use on extremely thin devices while still maintaining highest RF performance characteristics. All that is needed is a 50 Ohm co-planar waveguide (CPW) to the module.
- Primary Frequency Range: 2,400 to 5,850 MHz
- VSWR: 3 :1
- Polarization: Linear
- Features: Other Antennas & Arrays
-
-
Supplier: Newport MKS
Description: The F-PD-30-1064 is a highly linear, 30 GHz bandwidth InGaAs PIN photodetector that is optimized for 1064 nm operational wavelength; it is ideal for the use in O/E front-ends requiring wide band frequency response. The coplanar waveguide photodiode design optimizes speed and
- Bandwidth: 28,000 to 30,000 MHz
- Operating Temperature: 14 to 140 F
- Features: Other
- Receiver Type: PIN
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled -- F-PD-23-D-FCASupplier: Newport MKS
Description: The F-PD-23-D-FCA is a highly linear, 23 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes speed and sensitivity for the 1260 nm through 1610 nm wavelength range and
- Bandwidth: 21,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Richardson RFPD
Description: board substrates. The in-line connector design minimizes reflections as compared to a right-angle (perpendicular) pc mount transition. The Johnson® High Frequency End Launch connector is designed to attach directly to a high frequency coplanar waveguide (CPW) circuit board transmission
- Features: Board Mount Connector, Right Angle
- Category: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Skyworks Solutions, Inc.
Description: optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die
- Attenuation: 10 dB
- Attenuator Type: Fixed
-
Supplier: Newport MKS
Description: The F-PD-30-D-K-FCA is a highly linear, 30 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes speed and sensitivity for the 1260 nm through 1610 nm wavelength range and
- Bandwidth: 28,000 to 30,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Mini-Circuits
Description: BFHKI-1572+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 13.9 to 17.5 GHz passband supporting a variety of applications. This model achieves 42 dB typical stopband rejection up to 40 GHz, when mounted on coplanar waveguide
- Insertion Loss: 15.7 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: BFHKI-3142+ is a miniature low-temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 28 to 36 GHz passband that supports a variety of applications. This model achieves 30 dB typical stopband rejection up to 67 GHz when mounted on coplanar waveguide
- Insertion Loss: 32 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: BFHKI-2492+ is a miniature low-temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 22 to 28 GHz passband that supports a variety of applications. This model achieves 40 dB typical stopband rejection up to 67 GHz when mounted on coplanar waveguide
- Insertion Loss: 25 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled -- F-PD-23-A-FCASupplier: Newport MKS
Description: The F-PD-23-A-FCA is a highly linear, 23 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes speed and sensitivity for the 1260 nm through 1610 nm wavelength range and
- Bandwidth: 21,000 MHz
- Operating Temperature: -49 to 167 F
- Features: Other
- Receiver Type: PIN
-
Supplier: Mini-Circuits
Description: BFHKI-1072+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 9.2 to 11.3 GHz passband supporting a variety of applications. This model achieves 45 dB typical stopband rejection up to 30 GHz, when mounted on coplanar waveguide
- Insertion Loss: 10.25 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Description: examples include linear antenna array with a null controlled pattern, linear antenna array with a sector beam, linear antenna array with reduced side lobe levels, microstrip band stop filter, microstrip band pass filter, coplanar waveguide band stop filter, coplanar ultra-wide
-
Supplier: Richardson RFPD
Description: transmission line can be used to estimate the PCB loss over the environmental conditions. J6 provides DC and digital inputs to the device. The board is composed of a two metal layer FR4 material with a total thickness of 0.032”. The transmission lines are hybrid microstrip/coplanar
- Category: Development Board
-
Supplier: Richardson RFPD
Description: connector is used for the RF input and a male connector is used for the RF output. Coplanar waveguides are used for the RF traces on the board, which have a characteristic impedance of 50 Ohm. A micro USB connector is used for the input power, allowing the evaluation board to use most
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: place applications. Up to 27 GHz of operating frequency when properly matched in a coplanar waveguide structure. Up to 12.5 watts of power to supply a wide array of applications and satisfy different customers’ needs. Robust thick and film process technology, ideal for harsh
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: Sonnet Software, Inc.
Description: Sonnet's suites of high-frequency electromagnetic (EM) Software are aimed at today's demanding design challenges involving predominantly planar (3D planar) circuits and antennas. Predominantly planar circuits include microstrip, stripline, coplanar waveguide, PCB (single and multiple
- Use: Educational, Professional
- Software Type / Category: Electronic Design Automation (EDA) and Electronic Computer-aided Design (ECAD)
Find Suppliers by Category Top
Conduct Research Top
-
RF Measurement Techniques
are available with traceability to well known standards agencies such as the National Institute of Standards and Technology (NIST). For devices with packages designed for direct integration with planar transmission lines such as microstrip, stripline, coplanar waveguide (CPW), etc., no such standards
More Information Top
-
Coplanar Microwave Integrated Circuits
Transmission Properties of Coplanar Waveguides .
-
Symmetry Properties in Transmission Lines Loaded with Electrically Small Resonators
J. Naqui, M. Durán-Sindreu, and F. Martín, “Selective mode suppression in coplanar waveguides using metamaterial resonators,” Appl. Phys.
-
Applications of Advanced Electromagnetics
… 62 2.1.5 Modeling of Quasi-TEM Modes of Transmission Lines...............64 2.1.5.1 Parallel-plate Model of Microstrip Line .........................64 2.1.5.2 Coupled Microstrips Line...............................................69 2.1.5.3 Coplanar Waveguide Model ...........................................71 2.2 …
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
Similar planar technologies, such as the coplanar waveguides [30], may be used in place of the microstrip.
-
Modern Antenna Handbook Complete Document
As shown in Figure 4.49, the antenna can be fed by a simple coplanar waveguide line in the ground plane.
-
Foundations of Interconnect and Microstrip Design 3rd Edition
3.3.6 Trapped inverted microstrip 3.3.7 Coplanar waveguide (CPW .
-
Methods of suppression or avoidance of parallel-plate power leakage from conductor-backed transmission lines
For example, a conductor backing behind a standard slotline or coplanar waveguide can be attractive to achieve enhanced mechanical strength.
-
RF MEMS Switches and Integrated Switching Circuits
Coplanar Waveguide Transmission Lines . . . . . . . . . . . .
-
Ferroelectrics in Microwave Devices, Circuits and Systems
Coplanar Waveguides ......................................................
-
The dynamical Casimir effect in superconducting microwave circuits
In this paper we investigate manifestations of the dynamical Casimir effect in superconducting electrical circuits based on microfabricated (including coplanar ) waveguides .
Indicates content that may require registration and/or purchase.