-
Supplier: Bruker Corporation
Description: Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of
- Busbar (Conductor) Material: Aluminum, Copper, Other
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Three Phase AC (International)
-
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 80 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Single Phase AC
-
Supplier: Isabellenhutte USA
Description: Free-up your designs from concerns about stability and assembly with our bus bar mounting for high current applications: 3 to 50 Watts permanent power Made from electron-beam welded composite Heavy Copper terminals High permanent and pulse power rating
- Busbar (Conductor) Material: Copper
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 80 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: RS Components, Ltd.
Description: Siemens 5ST3701 Busbar
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration, Single Phase AC
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78253B (must be logged in to purchase bulk) Blue Sea Systems 2312 Common BusBar Category: Busbars Manufacturer: Blue Sea Systems The industry-standard busbar for positive distribution The industry-standard busbar
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Busbars and Busways - Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC -- 78244Supplier: Waytek, Inc.
Description: Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 901262, 2 Position Busbar Category: Busbars Manufacturer: Egis Mobile Electric
- Busbar (Conductor) Material: Copper
-
Supplier: Hubbell Incorporated
Description: FLAT TYPE COPPER MATERIAL 12 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH BBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL 14 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 8 AWG (ACSR), 14 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 8 AWG (ACSR), 8 AWG STRANDED
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 23 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 3 LB 10610 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Conductix-Wampfler
Description: Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is
- Amp Rating: 315 amps
- Busbar (Conductor) Material: Aluminum, Other
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Pentair, Inc.
Description: " TINNED COPPER MATERIAL 3 M 100 MM 10 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 2000 AMPERE ERIFLEX[R] BRAND WEIGHT 63.36 LB "
- Amp Rating: 2,000 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.43 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 12 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: nVent Electric
Description: Flexible Busbars, Cu tinned, insulated, 2m long Flat, flexible busbar complements the space-saving nature of the 60-mm busbar system. Unlike traditional round conductors, flexible busbar can be folded and shaped without regard to AWG bending radius issues. Choose
-
Supplier: Rittal North America LLC
Description: Pre-assembled, laminated flat copper for connecting standard, commercially available circuit-breakers.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Conductix-Wampfler
Description: 10' conductor length, medium heat cover, CSA approved, solid copper
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: NSI Industries LLC
Description: 250 KCMIL STRANDED MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 9.23 INCH L X 3.09 INCH W X 3.49 INCH H
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: icotek Corp
Description: 10 x 3 mm bus bar made of copper for collecting of cables and wires and grounding electromagnetic interferences. Suitable for several EMC cable shield clamps. Advantages & Benefits Available from stock
- Amp Rating: 140 amps
- Busbar (Conductor) Material: Copper
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: SOCOMEC
Description: SOCOMEC insulated flexible copper bars are mainly utilised for providing the power connections between series of distribution busbars and the disconnection devices within an electrical panel. The insulated layered copper allows the flexible copper bar to be easily formed
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Rittal North America LLC
Description: Fo the connection of round conductors.
- Busbar (Conductor) Material: Copper, Other
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient
- Amp Rating: 200 amps
- Busbar (Conductor) Material: Aluminum, Other
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Schneider Electric
Description: Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial
- Amp Rating: 225 to 2,000 amps
- Busbar (Conductor) Material: Aluminum, Copper
- Busway Type: Plug-in Busway
-
Supplier: nVent Electric
Description: Standard Copper Busbar Manufactured to strict engineering tolerances for the 60-mm busbar system, all busbars are tin-plated copper for superior corrosion resistance in harsh environments.
-
Supplier: Rittal North America LLC
Description: Cu lamina made of high-purity electrolyte copper, length: 2000 mm/bar.
- Busbar (Conductor) Material: Copper, Other
- Busbar Type: Laminate Busbars
-
Supplier: SOCOMEC
Description: The SOCOMEC rigid copper bars are suitable for providing main or distribution connections.
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars, Single Conductor Busbars
Find Suppliers by Category Top
Featured Products Top
-
As electric vehicles (EVs) continue to gain traction, the demand for cost-effective, lightweight, and high-performance materials is more critical than ever. Traditionally, copper has been the material of choice for EV busbars due to its excellent conductivity, but aluminum is emerging as a (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and (read more)
Browse Converting Services Datasheets for MP Metal Products -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
B-113 The 1.5" x 2.2" B-113 high-rib aluminum batten is designed for exterior cladding, trim, and architectural accent applications where durability, clean lines, and long-term weather resistance are essential. Its (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Datasheets for MP Metal Products -
stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products
More Information Top
-
Copper Clad Exporters, Copper Clad Selling Leads
Sell copper clad aluminum busbar , CCA busbar .
-
property ( Page 648 ) - offers from property manufacturers, suppliers, exporters & wholesalers
Copper Clad Aluminum Busbar , CCA Busbar .
-
power transformers ( Page 11 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
Sell copper clad aluminum busbar , CCA busbar .
-
Aircraft electrical installation design
Cable conductors are of copper or aluminium flexible strands, and busbars are of copper , alu- minium , copper- clad aluminium or copper-plated aluminium.
-
Ensuring High Performance Characteristics For Explosion-Welded Bimetals
Keywords: explosion welding, cladding , metallic composites, aluminum , copper , plate, bimetallic busbars , sheet.
-
American Electricians' Handbook, Sixteenth Edition > GENERAL REQUIREMENTS FOR WIRING INSTALLATIONS
The equipment grounding conductor for equipment and for conduit and other metal raceways or enclosures for conductors may be a conductor of copper, aluminum, or copper - clad aluminum , stranded or solid, insulated … of a wire or busbar of any shape, or…
Indicates content that may require registration and/or purchase.