Products/Services for Copper Clinch Nails
-
Nails - (271 companies)...metals. Copper nails are used to secure copper pipe straps to the joists and frames of a house for the same reasons. Brass nails are used more for their clean finish look and hardness, as well as for their corrosion resistance. Nails differ in terms...Common NailsWood Casing and Finishing NailsHeavy Duty Nails -
Nailers - (113 companies)...cables or wiring. Clinch nailer - Clinch nailers or clinch nailing machines allow the nail to pass through the assembly and then the tip or end of the nail is bent over or clinched against the surface. Clinch nailer are not very common. Wooden reels...
-
Rivets - (653 companies)...or tapered hole at the end, which is shaped or curled back by another tool during the setting process to form a clinch head against the material. A rivet nut or nutsert, is a threaded rivet which is used to provide secure, permanent hold in high-load... -
Clinching Machines - (9 companies)Clinching machines fasten sheet metal components using a cold forming process. A punch forces the two layers of sheet metal into a die, deforming the workpieces along multiple axes, to create a permanent connection. Clinching machines join metal...
-
Studs - (369 companies)...composed of copper as the main alloying metal and one or more other metals, such as tin, zinc, or phosphorus. Silicon bronze is a typical stud alloy. Copper is a reddish metallic element that is ductile and malleable and is one of the best conductors... -
Riveters and Riveting Machines - (148 companies)Riveters and riveting machines insert fasteners through aligned holes in parts to be joined, then press or hammer them from the insertion side to provide the second retaining head.
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
-
Staples - (151 companies)...or affixes two or more objects together. It includes bolts, nuts, nails, pins and other such materials. Types of Staples. Staples have some advantages over other metal fasteners. Staples are easier to produce, can be used to bridge between two materials...
-
Screws - (1401 companies)Production. Screw Material. Aluminum screws are light, resistant to oxidation, thermal and electrical conducive, and easy to manufacture. Brass screws are strong, conductive, and corrosion resistant, with low magnetic permeability. Copper alloy screws have...
-
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Product News
-
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Component: Nail Clip, Terminal, Nail Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Norlok Technology, Inc.
What is clinching? Fasten sheet metal without the predrilled holes and hassles of riveting...all at a lower cost!. How does clinching work?. Clinching describes the forming of a Clinchlok joint. A Clinchlok joint is formed when the upper tooling squeezes the two ply of material joined between a punch and die. The strength of the Clinchlok joint and the life expectancy of the punch and die are both determined by the amount of squeeze. It is important to note that because the die is of a very special design... (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Norlok Technology, Inc.
Take the Norlok clinching course! Clinching Basics - Round Clinching. Become a clinching expert. Do our quiz and earn your certification. Starting with" Lession 1 - Overview", you'll profgess through clinch tooling all the way to "Lesson 9 - Under Clinching.". Click here and register today! (read more)Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
Norlok Technology, Inc.
Norlok EZ Clinch™ Norlok EZ Clinch TM battery powered clinching tool that can be easily carried anywhere in the shop and on the jobsite. - Rapid 4 second clinch cycle. - Signle hand operation. - Clinch up to two layers of 16ga galvanized steel (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Norlok Technology, Inc.
Norlok clinching machine videos View short videos demonstrating clinching technology, change/adjust tooling on the Surelok clinching machines and various features of Norlok clinching machines. Plus video of Norlok Technology company profile. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Norlok Technology, Inc.
EZ CLINCH™ 32540 EZ CLINCH TM 32540 battery powered clinching machine features 3.25 " throat, rotating clinching head using RIGID (R) QuickChange System TM. Fasten up to 2 layers of 0.050 " aluminum or 16ga galvanized steel (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Norlok Technology, Inc.
Watson Portable Clinching Machine The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability. Two hand operaton-for greater operator safety. Simple tool adjustments-little or no setup time... (read more) -
E-Z-HOOK, a division of Tektest, Inc.
Harness Board Components: Nail Clip, Test Terminal Harness Board Components. E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. E-Z-Nailclip TM test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available... (read more)Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Pyromation
Feel the Heat: RTDs Nail Temperature Every Time! In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most RTDs have a low initial resistance, often 100 ohms, and have a small change in resistance per unit... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI's Clinching Fastener Customization Service Sel-clinching standoffs & clinching nuts. Self-clinching fasteners can be easily installed onto simple through-holes. A specialized press machine for clinching is utilized to ensure that the standoffs, studs, and nuts are securely attached. 117 different lineup of standoffs, studs, and nuts are always stocked for quick servicing. (read more)Browse Rack Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
A twist nail is a slender copper or aluminum nail with flat head and medium needle point designed for twist clinching , that is, manual twisting of the exposed shank.
-
Early Technological Innovation in the British Footwear Industry
As the substitute here alluded to is little nails , brads, sprigs or tacks, formed or made of copper , iron, steel or other proper metals of such length … … having been driven, they must, from the resistance, be clinched or rivetted through the …
-
The contribution of alloy composition to the fate of foundered vessels
It would appear that the bolt was reamed home with clinch rings at the tip end and … Effects of mechanical working Seven Rapid copper nails and two James Matthews nails, JM l60rr8 and JM 150rr15, were subjected to fatigue testing.
-
A child's burial in unconsecrated ground in early modern Dorchester, Dorset
These comprise 23 iron nails, of which twelve are complete, and nine copper - alloy shroud pins, of which six are complete.8 The coffin nails range in length from 34–5mm (two), to 28–30mm (eight) and 25mm (two). None of the nails had been clinched , suggesting that the coffin had simple butt joints.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103042490,1,'cliff_dwelling%1:06:00::'). sk(103042697,1,'climbing_frame%1:06:00::'). sk(103042829,1,'clinch%1:06:00::'). sk(103042984,1,' clinch %1:06:01::' … … sk(103052917,1,'clout_ nail %1:06:00::' … … 01::'). sk(103104019,1,'coping_saw%1:06:00::'). sk(103104147,1,' copper _mine%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(102933361,1,'cliff_dwelling',n,1,0). s(102933568,1,'climbing_frame',n,1,0). s(102933700,1,'clinch',n,3,0). s(102933855,1,' clinch ',n,2,0 … … s(102943385,1,'clout_ nail ',n,1,0 … … 1,0). s(102991757,1,'coping_saw',n,1,0). s(102991885,1,' copper _mine',n,1 …
Indicates content that may require registration and/or purchase.