-
Supplier: TAKK Industries, Inc.
Description: Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine,
- Number Of Emitters: 0
- Ionizer type: Benchtop
- Features: Other, Quiet Operation
-
Supplier: DME Company
Description: Proven through over fifty years of success to be the most effective low cost, low maintenance passive static electricity eliminator available, Anti-Static Tinsel is one of the most widely used methods of static control. Our Tinsel is of ultra-conductive 100% copper strands, and
- Ionizer type: Benchtop
- Features: Quiet Operation
-
Supplier: Radwell International
Description: TINSEL, ANTI-STATIC, COPPER, 6FT X .2IN, -/4IN DIAMETER, SOLID COPPER WIRE CENTER. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Package: 28-TQFN Exposed Pad Product Status: Active Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Number of Conductors: 1 Conductor Strand: 7/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material:
-
Supplier: TE Connectivity
Description: Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Application Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire
- Features: Other, RoHS
Find Suppliers by Category Top
More Information Top
-
The effect of electrical stimulation of the hypothalamus or pituitary gland on thyroid activity
Two leads ofmany-stranded copper tinsel wire , insulated with polyvinylchloride sheathing (Multitone Electric Co. Ltd., London), were then soldered to the ends of the coil in the core.
-
Development of Electronic Textiles to Transport Data and Power in Future U.S. Military Protective Clothing Systems
Due to the lack of highly conductive fiber-based materials, traditional conductors such as copper wire and tinsel wire were used in this development effort.
-
Development of Electronic Textiles to Transport Data and Power in Future U.S. Military Protective Clothing Systems
Due to the lack of highly conductive fiber-based materials, traditional conductors such as copper wire and tinsel wire were used in this development effort.
-
Development of electronic textiles to support networks, communications, and medical applications in future U.S. Military protective clothing systems
Due to the lack of highly conductive fiber-based materials, traditional conductors such as copper wire and tinsel wire were used in this development effort.
-
Smart fabric sensors and e-textile technologies: a review
Disadvantage Copper wire / tinsel wirea ∼21 . cm−1 .
-
A Novel Capacitance-Match Method for EAS Responder
The main obstacle of further development in the EAS system is the biggest defects in the process of manufacturing responder, such as higher cost of copper wire windings and tinsel , much lower product precision, large product size, environment pollution as well as …
Indicates content that may require registration and/or purchase.