Products/Services for Correx Tension Gauges

  • Tension Meters-Image
    Tension Meters - (74 companies)
    Tension meters are instruments that measure tension in cable, fiber, belts and webs, or sheets. Cable or fiber meters are designed to measure tension of circular cross-section elements. Strap or belt meters are designed for elements whose...
    Meter Style
    Tensiometer Application
    Tensiometer Configuration
  • Strain Gauges-Image
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  • Traction and Tension Dynamometers-Image
    Traction and Tension Dynamometers - (25 companies)
    ...dynamometer includes the shackles, hooks, and pins necessary to attach a weighing scale to the cables or wires. Digital traction and tension dynamometers use strain gauge type load cells to measure force, load, tension, or traction control in lifting...
  • Pressure Gauges-Image
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  • Web Tension Indicators-Image
    Web Tension Indicators - (38 companies)
    Web tension indicators measure and report tension parameters in web or other flat-sheet production processes. Some types of web tension indicators have control functionality as well. Web tension indicators measure and report tension parameters...
  •  
    Belt and Chain Tensioners - (92 companies)
    Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
  •  
    Web Tension Sensors - (40 companies)
    Web tension sensors are used to measure static or running tension in webs or sheets during the manufacture of textiles, paper, and other sheet materials. Web tension sensors use a voltage or current source to measure web tension parameters...
  •  
    Tensiometers and Surface Tension Meters - (67 companies)
    Surface tension and wettability instruments measure fluid surface tension, a tangential force that keeps a fluid together at the air/fluid interface. Surface tension is a direct indicator of the quality of any chemical and any formulation. Surface...
  •  
    Level Gauges - (286 companies)
    Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank Level gauges are meters used to determine the level of a liquid in a fixed storage or process tank. The gauge is composed of several parts...
  •  
    Bolt Tensioners - (44 companies)
    Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.
XJCSENSOR Technology Co., Ltd.
ESPEC North America Inc | Qualmark Products and Services