-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium
- Acids: All Inorganic Acids, Sulfuric Acid
- Features: All Oxoanions, Non-Metals (C, N, O, P, S), Sulfates
- State of Matter: Liquid / Solution
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium
- Chemical Family: Acetic Acid
- Trigger: Acid
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium
- Features: All Halogens, Chlorides, Non-Metals (C, N, O, P, S)
- Acids: All Inorganic Acids, Hydrochloric Acid (HCl)
- State of Matter: Liquid / Solution
-
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium
- Acids: All Inorganic Acids, Phosphoric Acid
- Features: All Oxoanions, Non-Metals (C, N, O, P, S), Phosphates
- State of Matter: Liquid / Solution
-
Description: Low odor Resistant to hydrogen sulfide gas, carbon dioxide gas and microbiologically induced corrosion by sulfuric acid formation Resistant to water and wastewater treatment immersion RECOMMENDED USAGE Used as a coating and as a binder resin with select aggregate in mortar
- Wet / Applied Thickness: 0.015 to 0.02 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
-
Description: to water and wastewater treatment immersion Resistant to Sulfuric Acid formation caused by MIC in wastewater environments May be applied to an SSD (Saturated Surface Dry) substrate May be applied as a mortar system using type DP aggregate Recommended Usage Protects concrete and steel
- Wet / Applied Thickness: 0.012 to 0.125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Sauereisen, Inc.
Description: processing, storage, and shipping areas. It is specifically formulated as a sealer to resist strong oxidizing environments, especially high concentrations of sulfuric acid. This material can be applied by roller or spray and provides an economical protective barrier against processing
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 180 F
-
Supplier: SAE International
Description: Sodium can enter diesel fuel from a number of sources including refinery salt driers, storage tank water bottoms and seawater used as ship ballast. Alkenyl succinic acids are commonly used as corrosion inhibitors to protect pipelines and other parts of the diesel fuel delivery
-
Supplier: ASTM International
Description: interfacial tension, pour point, relative density, and kinematic viscosity), electrical (dielectric breakdown voltage, gassing tendency, and dissipation factor), and chemical (corrosion behavior against sulfur, inorganic chlorides and sulfates content, acid number, water content,
-
Supplier: ASTM International
Description: point, interfacial tension, pour point, relative density, and kinematic viscosity), electrical (dielectric breakdown voltage, gassing tendency, and dissipation factor), and chemical (corrosion behavior against sulfur, inorganic chlorides and sulfates content, acid number, water
Find Suppliers by Category Top
Featured Products Top
-
(UNS N08020) Ni 35, Fe 37, Cr 20, Cu 3.5, Mo 2.5 Excellent resistance to chemicals containing chlorides and sulfuric, phosphoric, and nitric acids. Resists pitting, crevice corrosion, SCC, and intergranular attack. Pickling tanks, gas scrubbers, piping, heat exchangers, pumps, shafts and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
, crevice corrosion and intercrystalline corrosion. Almost complete freedom from chloride induced stress corrosion cracking. High resistance to oxidation at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
installations requiring motion, vibration and bending on food processing equipment. It also offers excellent resistance to corrosion due to its stainless steel core, is resistant to oils & mild acids, and has a flexible PVC jacket made from an FDA approved compound. To learn more about (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
types. Engine oils typically contain additive packages composed of detergents and alkaline components to neutralize acids that result from combustion of fuel. Additives will deplete to the point that the oil and additive combination can no longer satisfactorily protect the engine. Oftentimes the type (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Handbook of Corrosion Inhibitors
corrosion inhibitor , sulfuric acid Dodigen 95 .
-
Advanced Materials and Processes II
The results show that 2-MB acts as a good corrosion inhibitor in sulfuric acid solution.
-
A new inhibitor of steel corrosion in sufuric acid
RESULTS AND DISCUSISON At t = 25 and 60°ë, TBEAC was a weak corrosion inhibitor in sulfuric acid solutions, which was less effec- tive than catamine AB (Tables 1, 2).
-
Phosphonium iodine as nickel corrosion inhibitor in 1 M sulfuric acid medium
In previous works [3], we tested tetraphenyl phosphonium bromide as nickel corrosion inhibitor in sulfuric acid medium.
-
Corrosion and materials testing
Aliphatic Amtnes as Corrosion Inhibitors in Sulphuric Acid Medlum in the Absence and Presenceof Fe3+, Cu2+ and CI- Ions.
-
Telephone Flat Geothermal Development Project Environmental Impact Statement Environmental Impact Report. Final
During the development and operation of the proposed Project, numerous materials, including corrosion inhibitors , sulfuric acid , hydrochloric acid, liquid propane, inhibited insulating mineral oil, and various maintenance and cleaning supplies (paints, oils, solvents,and cleaning compounds),are proposed to be transported, stored …
-
Croatian scientific bibliography - Browsing paper
The corrosion rates in the presence of mimosa tannin as a low carbon steel corrosion inhibitor in sulphuric acid media, were measured by the weight loss method, in the range of temperatures from 20 to 60 oC.
-
Cassava starch graft copolymer as an eco-friendly corrosion inhibitor for steel in H2 SO4 solution
Keywords: Corrosion Inhibitor , Sulfuric Acid , Steel, Graft Copolymer, Adsorption .
-
Water-based acrylic copolymer as an environment-friendly corrosion inhibitor onto carbon steel in 1 M H2 SO4 in static and dynamic conditions
… as an inhibitor in hydrochloric acid media, and also as an adhesive com- mercial resin in coating industry, and no scientific research has carried out on inhibitive performance of this copoly- mer as a corrosion inhibitor in sulfuric acid media so far.
-
New Materials and Processes
a gongmin@suse.edu.cn, bjiangchunmei116@163.com, czxwasd@126.com, d zengxiangmei624@163.com,elinxiuzhou@163.com Keywords:Amino acid ionic liquids, Corrosion inhibitor , Sulfuric acid , carbon steel.
Indicates content that may require registration and/or purchase.