-
Description: resistance, compact design and a simple installation method. YUANBEN also provides GVS-02 2-channel rotation speed sensors for measuring gear rotation speed and direction. YUANBEN’s speed sensors are suitable for detecting gear rotation speeds,
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Description: senses rotating ferrous gears such as web speed gears, power transmission gears, conveyor and other similar gear-based shaft encoders. RPM/speed detectors (motor control) Position sensors (as low as .002" detection) Pulse counters (printers,
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: Electro-Sensors, Inc.
Description: are gear teeth, keyways, or bolt heads, and the circuitry achieves true zero-speed operation down to zero Hz. Each sensor is entirely solid state with no moving parts to wear out, providing a low maintenance rugged and long-lasting sensor. The HE950 sensors are
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic fields and thus provide precise measurements of speed and direction. Output #1 is digital square wave and measures the speed of target wheel or gear. Output #2 is a DC level that when the target wheel
- Operating Temperature: -4 to 221 F
- Output: Current, Resistance, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Quadrature sensors provide two 90º out of phase digital outputs to record speed and direction. When the target wheel or gear is rotating clockwise, the output signal #
- Bandwidth: 0 to 15 kHz
- Operating Temperature: -20 to 105 C
- Output: Analog Current (4-20 mA), Analog Voltage
- Measurement: Direction Measurement
-
Supplier: Asahi/America, Inc.
Description: actuators rely on a gear train, which is coupled directly from the motor to enhance the motor torque and dictate the output speed of the actuator. The only way to change the output speed is to install a cycle length control module. This module allows an increase in cycle time
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: actuators rely on a gear train, which is coupled directly from the motor to enhance the motor torque and dictate the output speed of the actuator. The only way to change the output speed is to install a cycle length control module. This module allows an increase in cycle time
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Laurel Electronics LLC
Description: horsepower by multiplying torque by RPM. Ratio can be used to compare flow rates in two channels, the RPM of rollers or gears, or the speed of moving machinery, such as conveyor belts. Ratio can also be applied to scaled totals to compare two batches to be mixed. In this application,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Infineon Technologies AG
Description: support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5 V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5 V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: feature. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5 V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5 V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Product (RoHS compliant) Potential Applications In-Cabin Wireless Charger Transmission, Transfer Case, Gear shifter and selectors Exhaust module and NOx sensor In-Cabin Wireless Charger Water pump Wiper HVAC ECU and Control panel Light Control Unit (LCU) for front, rear and ambient
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Product (RoHS compliant) Potential Applications In-Cabin Wireless Charger Transmission, Transfer Case, Gear shifter and selectors Exhaust module and NOx sensor In-Cabin Wireless Charger Water pump Wiper HVAC ECU and Control panel Light Control Unit (LCU) for front, rear and ambient
- Output Voltage (Volt): 5 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
structure, the machine, which works on the Single Flank rolling action principle, is capable to test gears under high speed and torque conditions to evaluate surface defects, machining distortions and noise behavior on the individual component prior to the assembly into the gearbox (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Marposs Corp -
presses, and we’re just trying to dig ourselves out of the hole,” said Zach Thedford, Kwikset project engineer, who oversees the product stamping operations. GETTING SCRAP OUT OF THE WAY OF SPEED When you stamp 2.2 million pieces a day (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Brushed DC Motor with Dual Hall Sensors Voltage Range DC 12V – 29V Power 80W Output Speed 250 RPM Gear (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
reduced maintenance fees and machinery downtime. • Fully Customizable – Depending on the application the BLDC is fully customizable in regard to torque and speed as well as the size envelope. The motors can be run with sensors and without sensors. Brushless motors can also have more poles than a (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
make the sensor suitable for component counting, rotating cam detection, machine-cycle monitoring, conveyor sequencing, and production-line position feedback. However, total system response also depends on target geometry, target speed, PLC scan time, input filtering, and the control program (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Multiturn variants feature a 32-bit rotation measurement range (over two billion revolutions). Rotation counters are self-powered, using Wiegand energy-harvesting technology. This eliminates the need for backup batteries or gear drive systems, significantly reducing maintenance requirements (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
Complete oil analysis lab with 4 technologies integrated into a small case – X-Ray Florescence (XRF) spectrometer for elemental analysis – Filter Particle Quantifier (FPQ) pore blockage particle counter – Infrared (IR) spectrometer – Kinematic viscometer (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Electronics in automotive engineering
…diagram 246 gas discharge lamp 332 gas sensor 125 Gasung voltage 11 gate 135 Gateway 85 GCC 311, 350 GDL 350 fan 71 counter time 81 common costs 245 generator 27 speed control 313 speed sensor 124 gear driving apparatus 44 gear…
-
Compact, Flat-Quartz, Vibratory, Angular-Rate Sensor Module Using T-Shaped Resonators
The GPS data included position and velocity every second, and the DR data included angular-rate sensor output voltage, free-running pulse counter value of speed pulse, and reverse gear status bit every 100msec.
-
Design installation and commissioning of the Los Alamos National Laboratory pulsed power generator
Each PLC has a high- speed counter module, which reads pulses from a proximity sensor mounted near a 120 tooth shaft gear .
-
Electronics in automotive engineering
GDL, XXI fans 32, 87 counter time 290, 97 common costs, generator, speed control, 373 speed sensor , 150 gear driving apparatus 56 gear controls 33 pulsating 378 same pressure injection, 58 DC voltage, 368 shifting rate, same time, 97 same time-disorder…
-
Driving stabilization systems and driver assistance systems
Gas generator 180, 185 braked wheel 37 Gegenlenken 60, 64, 65 mutual control 174 oncoming traffic assistant 113 rear axle differential locked … resistance 30 total control loop 68 48 gear engagement 161 yaw velocity 71 shifting speed sensors 92 shifting moment 25…
-
DEVELOPMENT AND TESTING OF A PRE-PROTOTYPE MACH 2 RAMGEN ENGINE
The Speed section displays the low speed rpm, as taken from a tooth counter on the low speed side of the gearbox; the … low speed rpm and the gear ratio; the high speed … determined by a proximity sensor counting bolt head passes…
-
Automotive electronics
…414 fan power 249 risk prevention 267 risk phase 283 counter voltage 153 mixture formation … 217-voltage 203, management, speed control system 352 speed … field 385-size 385 gear output moment 139 gear … f. - - Effect 111 f. - - sensor 112 shifting moment 317…
Indicates content that may require registration and/or purchase.