-
Supplier: SpeedBear Fasteners
Description: Countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.125 to 0.375 inch
- Shear Strength: 505 lbs
- Rivet Type: Blind
-
Supplier: Accuris
Description: Rivets, Tucker, Monel \x91Pop\x92 Countersunk Head
-
Supplier: Accuris
Description: Rivets, Tucker. Alumm Alloy \x91Pop\x92, Countersunk Head
-
-
Supplier: Accuris
Description: Rivets, Tucker, Monel \x91Pop\x92 Countersunk Head (Unplated)
-
Supplier: Accuris
Description: Rivets, Tucker. Alumm Alloy \x91Pop\x92 Countersunk Head
-
Supplier: SpeedBear Fasteners
Description: Plated monel body and coated carbon steel mandrel rivets with 120 degree countersunk head. Grip ranges from 0.020 to .520 inches.
- Body Diameter: 0.109375 inch
- Grip Length: 0.02 to 0.09 inch
- Shear Strength: 292 lbs
- Features: Other
-
Supplier: SpeedBear Fasteners
Description: These rivets feature a 5056 aluminum body, carbon steel mandrel, and 120 degree countersunk head with a grip range of 0.125 to .375 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.063 to 0.125 inch
- Shear Strength: 385 lbs
- Features: Other
-
Supplier: ARKPLAS
Description: Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size,
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap, Washer Cap
- Features: Tapered
-
Supplier: ARKPLAS
Description: Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size,
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap, Washer Cap
- Features: Tapered
-
Supplier: ARKPLAS
Description: Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size,
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap, Washer Cap
- Features: Tapered
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.12598432 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.18897648 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.1574804 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: RivetDirect, Inc.
Description: 1/4" Diameter, Aluminum 5056 Body, Aluminum Pin
- Body Diameter: 0.25 inch
- Grip Length: 0.203 to 0.297 inch
- Material: Aluminum
- Head Type: Countersunk
-
Supplier: Fastener SuperStore, Inc.
Description: 3/16 X .12-.25 (#64) Stainless Steel / Steel Countersunk Head Blind Rivets A blind fastener with a self-contained carbon steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting. The
- Body Diameter: 0.1875 inch
- Grip Length: 0.12 to 0.25 inch
- Rivet Type: Blind
- Head Type: Countersunk
-
Supplier: SpeedBear Fasteners
Description: Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.375 inch
- Head Type: Countersunk
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: Aluminum 5056 Body, Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.126 to 0.25 inch
- Material: Aluminum, Stainless Steel
- Head Type: Countersunk
-
Supplier: TFC Ltd.
Description: Body: Mild Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Countersunk
- Features: Other
- Material: Steel
-
Supplier: RivetDirect, Inc.
Description: 5064 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.156 inch
- Grip Length: 0.171 to 0.375 inch
- Material: Aluminum, Steel
- Head Type: Countersunk
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Countersunk
- Features: Other
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Flush Riveting
If you are only doing a few fasteners in your shop, rather than a production setup, there are 120 degree flush countersunk pop - rivets available.
-
CR4 - Thread: Rusted Screws Securing Wet Saw Riving Blade
How about countersunk stainless steel pop rivets ?
-
120 mm M865 TPCSDS-T cartridge
Other designs tested included plastic countersunk screws in a manner similar to the pop rivets , foam filling of the cavity above the charge and below the sabot base, and a 'pool of epoxy' where epoxy was pooled on the rear of the …
-
REACTOR DEVELOPMENT PROGRAM PROGRESS REPORT
The countersunk heads on one end of over 90% of the rivets had popped off allowing the 0.16-cm thick Zircaloy-2 side sheets to open up causing a wedging action in the core shroud guides.
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1082/Thesis.pdf?sequence=1
Students should acquire theoretical knowledge of the following fixings: Ø Wood screws: Countersunk, Round and Raised heads Ø Self-tapping: Countersunk , Round and Raised heads Ø Nails: Wire, Oval and Panel Ø Rivets : Pop .
-
Riveted Lap Joints in Aircraft Fuselage
The relative motion between the sheets and the rivet popped out from the rivet hole must be prevented in this procedure. … at the mating surface) on the squeeze force for the protruding head and countersunk rivet, 3.2 …
Indicates content that may require registration and/or purchase.