Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The SFH756V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an
- Data Rate: 0.01 Gbps
- Wavelength: 650 nm
- Spectral Width: 25 nm
- Operating Temperature: -40 to 185 F
-
Supplier: OFS
Description: For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part of the
- Fiber Core Size: 300 µm
- Numerical Aperture: 0.37
- Maximum Attenuation: 12 dB/km
- Bending Radius: 15 to 24 mm
-
Supplier: Broadcom Inc.
Description: The SFH757V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical
- Data Rate: 0.1 Gbps
- Wavelength: 650 nm
- Spectral Width: 25 nm
- Operating Temperature: -40 to 176 F
-
-
Supplier: Broadcom Inc.
Description: The AFBR-1639Z transmitter utilizes a 650nm LED source with integrated optics and driver IC for efficient coupling into 1mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up
- Transmitter Rise Time: 5 ns
- Wavelength: 630 to 685 nm
- Maximum Optical Output Power: -5.5 to 2.0000000000000004 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: The AFBR-1624Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up
- Data Rate: 0.05 Gbps
- Operating Temperature: -40 to 185 F
- Features: Other
- Stand Alone: Stand Alone
-
Supplier: Metaphase Technologies, Inc.
Description: Ultra-bright LED Light Engine Designed for direct fiber coupling of up to 8mm fiber bundles and features patent-pending optical and patented thermal control technology as well as a built in 24 volt LED driver in one small compact package. LED
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
- Maximum Voltage: 24 volts
-
Supplier: Electro Optical Components, Inc.
Description: metal coated fibers High Temperature probes for up to 600°C applications Fiber diameter from 100 µm up to 600 µm in coherent bundles with up to 469 fibers
- Fiber Core Diameter: 50 to 300 µm
- Probe Length: 2.362206 to 3.149608 inch
- Probe Diameter: 1 to 1.5 mm
- Wavelength Range: 200 to 4,000 nm
-
Supplier: Hamamatsu Photonics Europe
Description: Transmitter Photo IC for DC to 10 Mbps optical link The L12557-01SR transmitter photo IC combines a 650 nm red LED, which is suitable for plastic optical fiber (POF) communication, and a driver IC. It has a mini molded lens suitable for coupling to
-
Supplier: ValueTronics International, Inc.
Description: sensitivity): -85 to +10 dBm (1.1 to 1.6 µm); -75 to +10 dBm (0.7 to 1.6 µm); -70 to +10 dBm (0.4 to 1.65 µm); -60 to +10 dBm (0.35 to 1.75 µm) Polarization dependence: ± 0.1 dB or less Accuracy: ± 1.5 dB or less (at wavelength of 0.633, 1.31,
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) 1300 nm edge-emitting LEDs (light-emitting diodes) feature stable power and spectral characteristics over temperature. LDI’s MOCVD-grown InGaAsP devices are aligned to either a single mode or multimode optical fiber in a stable, 14-pin
- Peak Wavelength: 1,300 nm
- Forward Voltage: 2 volts
- Forward Current: 150 milliamps
- Optical Power Output: 0.004 to 0.08 milliwatts
-
Supplier: Micro-Epsilon Group
Description: intensity and light are directly transmitted from the measuring object to the MFA sensor via single fiber bundles. One MFA-28 simultaneously monitors up to 28 specimens. The inspection of inaccessible specimens and/or specimens that are situated far apart from one another can
- Operating Temperature: 32 to 122 F
- Input Voltage: DC input
- Features: Other
- Color Types Detected: RGB (Visible)
-
Supplier: Micro-Epsilon Group
Description: The light emitted by the luminaire under test is received by the MFS receiver sensor at 0° (parallel) to the direction of emission. The received light beams are transmitted to the controller via an optical fiber. The range of sensors offered covers a wide variety of
- Sensing Range: 15 mm
- Operating Temperature: 14 to 176 F
- Light Source: Fiber Optic
- Features: Other
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Systems DTS140 Spectroradiometer returns highly accurate results when measuring any type of display technology from LED displays and CRT to LCD and OLED. By using the TOP 200 telescopic optical probe, light can be coupled into the system. The optical probe is attached
- Wavelength Range: 360 to 1,040 nm
- Display Type: Alphanumeric
- Mounting / Environment: Lab / Benchtop
-
Supplier: Edmund Optics Inc.
Description: Square Lens and Flys Eye Configurations Precision Fused Silica Substrates Microlens arrays are useful for homogenizing a variety of modern light emitters from line-narrowed excimer lasers to high power LEDs. Microlenses are well suited for applications that require high efficiency and
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: Square Lens and Flys Eye Configurations Precision Fused Silica Substrates Microlens arrays are useful for homogenizing a variety of modern light emitters from line-narrowed excimer lasers to high power LEDs. Microlenses are well suited for applications that require high efficiency and
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: Square Lens and Flys Eye Configurations Precision Fused Silica Substrates Microlens arrays are useful for homogenizing a variety of modern light emitters from line-narrowed excimer lasers to high power LEDs. Microlenses are well suited for applications that require high efficiency and
- Materials: UV Grade Fused Silica
-
Supplier: Edmund Optics Inc.
Description: Square Lens and Flys Eye Configurations Precision Fused Silica Substrates Microlens arrays are useful for homogenizing a variety of modern light emitters from line-narrowed excimer lasers to high power LEDs. Microlenses are well suited for applications that require high efficiency and
- Materials: UV Grade Fused Silica
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
These units can be combined with other Global Series products to create factory direct custom configurations, or optional coupling kits are available for limited field fixturing. The Global Series LED Beacon is ideal for use in alarm control panel applications. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
with 9/125 single-mode fiber Low Insertion Loss: Max insertion loss <3.5dB, insertion loss fluctuation <1.5dB, return loss ≥40dB for stable signal transmission High Power Handling: Optical power resistance up to ≤23dBm, ensuring reliable operation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Instrumente) announced a new technology platform for electro-optical wafer-level testing designed to validate electrical and optical device functions simultaneously in high-volume production. The system combines high-density electrical probing with automated photonic alignment in a compact architecture (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
, reflected in the rise time of the output optical pulses, determines a system's response speed and available bandwidth. Why Fiber-Coupled Compared with free-space acousto-optic devices, fiber coupling makes the modulator easier to operate and integrate and improves (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
analog-to-digital converters for high-bandwidth optical power monitoring, the F-141 delivers highly stable and repeatable optical coupling performance, even under challenging environmental conditions (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
excellent stiffness and positioning stability. The compact geometry minimizes angular errors for highly repeatable positioning at the probe tip. Direct drive motors and optical encoders enable this system to perform fast scanning motion for alignment over short and long travel ranges. An optional manually (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
a very small space in the instrument. New application fields are possible, due to unique combination of features, like low power consumption (< 1.5 W), instant ON/OFF and small size (60 × 63 × 48 mm) Incorporates optical fiber coupling and plug & play set (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
To support rail networks, as they face ever-increasing traffic and loads, Hottinger Brüel & Kjær (HBK) has designed predictive measurement solutions with integrated wayside, optical and AI-driven technology to (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
drivers and fiber-coupling options, CASTECH AOTFs provide a comprehensive solution for high-precision optical control. Wide Operating Range: 400–1450 nm coverage for use in visible to near (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
in the wavelengths between 800 and 1500 nm range. Other applications include LED lights, display panels, and optical lens coupling, which might need optically clear adhesives, sealants, and encapsulants which transmit in the visible range. There are rare cases where a manufacturer of night vision goggles may
More Information Top
-
ARCHVES
Recently, LEDs coupled to optical fibers have been shown to be sufficient for in vitro activation of channelrhodopsin[14], but the commercially available LED lamps that have been used would also be too large for several to be bome on a mouse…
-
Fiber Optic Thermometer For Biomedical Applications
LEDs coupled to optical fibers by connectors and optical fi- ber beam splitters.
-
Effects of visible light On Al/AlOx single-electron transistors
The light sources used in the experiments consist of visible light LEDs coupled to optical fibers routed to the sample.
-
Abstracts: The 22nd Annual Meeting of the Israel Society for Neuroscience (ISFN) & The 2nd Bi national Italy-Israel Neuroscience Meeting
After transfecting the neurons with a light gated ion channels (ChR2) we use optical fibers coupled to LEDs to stimulate the different populations individually.
-
A Method of Reducing Cost in the Production of High Stability Thin-Film RC Networks
[8] J. G. Ackenhusen, “Microlenses to improved LED to fiber optical coupling alignment tolerance,” App. Opr., vol.
-
Sensing Issues in Civil Structural Health Monitoring
Changes in optical coupling to fibers lead to an instable measurement system, for example some sources change their spatial mode spectrum with ageing and/or drive current.
-
Light intensity profiles of surface-emitting InGaAsP LED's: Impact on coupling to optical fibers
Measured efficiencies q of coupling LED power to optical fibers are usually lower than calculated for an ideal Lambertian sourceof unif’orm intensity.
-
Optical system for flashover prediction in high voltage transmission lines
The sensor is constructed with a single LED coupled to an optical fiber .
-
Factors Affecting Hamamatsu H8500 Flat Panel PMT Calibration for Gamma Ray Imaging
Furthermore, a pulsed blue LED coupled to an optical fiber was utilized to scan the tube with different light distributions.
-
Factors affecting flat panel PMT calibration for gamma ray imaging
Furthermore a pulsed blue LED coupled to an optical fiber was utilized to scan the tube with different light distribution spreading.
Indicates content that may require registration and/or purchase.