-
Supplier: D-TACQ Solutions
Description: 16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to
- Analog Input Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: Analog-to-Digital Converter, CompactPCI
-
Supplier: ELMA Electronic Inc.
Description: PCI Express interfaces Two SATA interfaces One UART port Full PICMG 2.1, R2.0 Hot Swap specification compliance PICMG 2.9 System Management specification support PICMG 2.30 CompactPCI® PlusIO compatible pinouts for J2 USB, SATA and PCI Express Air and conduction cooled Extended temperature
- CPU Speed: 1,060 to 2,000 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: VITA 31.1 defines a pinout and interconnection methodology for implementing a 10/100/1000BASE-T Ethernet switched network on a VME64x backplane. 10/100/1000BASE-T Ethernet switched network 2 redundant VITA 31.1 Fabric Slots, right justified Switches 100% compatible to PICMG 2.16 Standard
- VME / VXI / MXI Slots: 8
- Features: Other
- Board Function: Passive Backplane
- Bus / Standard: VME64x
-
-
Supplier: ELMA Electronic Inc.
Description: VGA. Dual Link DVI is available as a factory configured option. The rear PMC pin-out is compatible with VME and cPCI single board computers while VPX can be supported through a carrier board. Elma is a value added reseller and partner to Tech Source. Ask about our system integration
Find Suppliers by Category Top
Featured Products Top
-
for further analysis. A notable aspect of Euclid's construction involves the use of custom-made backplanes, carefully designed to adhere to the cPCI standard pinout whenever possible. This underscores the commitment to creating a precise and capable instrument, setting the stage for groundbreaking (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
XCalibur1003
The XCalibur1003 is pinout -compatible with the discontinued Force cPCI -680 and cPCI-690 boards, which makes it an excellent replacement for these products.
-
Prototyping and Testing for Switched Fabrics
A standard cPCI version can be used, but you must stay away from the Fabric Slots, which allocate pins in positions that conflict with the PICMG 2.0 pinout .
-
PXI Instruments / Modules
… that can be connected to up to 4 JTAG chains, which are configurable for pinout and voltage. The module installs in any PXI/ cPCI chassis without the need for user-supplied software or hardware …
-
VI / Virtual Instruments
… that can be connected to up to 4 JTAG chains, which are configurable for pinout and voltage. … by using the G graphical language, users can quickly develop custom PC, PCI, cPCI , PCMCIA, VME and …
-
JTAG Controller
The CPXI-1149.1/Turbo is an advanced PXI/ cPCI -based controller that is used for testing and … … that can be connected to up to 4 JTAG chains, which are configurable for pinout and voltage.
-
PIM
The PIM_Universal_IO facilitates rear panel IO in cPCI based systems using PMC's. The PIM can match the pinout of the front bezel IO to allow for common cables to …
-
X-ES Introduces Rugged COM Express Module with 3rd Generation Intel Core i7 Processor for Small Form Factor Systems
… 1600 ECC SDRAM, an integrated high-performance 3D graphics controller, enhanced Type 6 pinout , five Gen2 PCI … • X-ES Introduces 4th Generation Intel Core i7 Processor-based VPX, VME, cPCI , XMC, and COM …
-
PETonCHIP: architecture of a on-chip high-resolution, fully digital positron emission tomography scanner for small Animal Imaging
… Microblaze (uB) based IP core from Lyrtech, and data streaming with DMA support through the cPCI interface. In that case, the most critical limitation would be the pinout of the FPGA, which would require …
-
http://www.nxp.com/documents/brochure/75016530.pdf
VME/ CPCI or ATCATranceivers PCA9510A/11A/13A/14A pinout diagram .
-
Industrial Instrumentation and Control Systems
… modern testing techniques, the high-speed EMU’s traction and transmission monitoring system takes CPCI bus structure as … (a) ISO100 Chip pinout diagram (b) ISO100 Chip application diagram .
Indicates content that may require registration and/or purchase.