Products/Services for Cpm 10v Tool Steels
-
Tool Steels - (187 companies)How to Select Tool Steels Tool steels are wear-resistant, ferrous alloys based on iron and carbon with high levels of alloying (hardenability and property modifying) elements such as chromium, molybdenum, tungsten, and vanadium. Grades of Tool...Tool Steel GradesStandards / SpecificationsShape / Form -
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels... -
Stainless Steel Alloys - (803 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more... -
Steel Rail - (35 companies)Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
-
Tool Racks and Tool Trays - (63 companies)...screwdrivers, pliers, and other hand tools. Some metal tool trays are made of stainless steel. Others are magnetized to serve as parts trays and stick to ferrous surfaces. To avoid damage to critical locating areas, ER collet trays are made of high-impact...
-
Tool Boxes and Tool Cabinets - (297 companies)...and Cabinets. There are many different styles of tool boxes and cabinets which can be classified based on the materials of construction. The most common materials used for construction are steel, aluminum, stainless steel, and plastic. Steel designs...
-
Tool Grinding and Tool Sharpening Services - (231 companies)...and countersinks, and other specialty cutting tools for materials such as high-speed steel, different carbide grades, and industrial diamond or diamond coatings. Tool design services may provide rake and relief-angle designs, application-specific...
-
Specialty Steels and Other Iron Alloys - (223 companies)...efficient transformers and other electrical systems. The silicon alloy gives the steel its high electrical resistivity. Electric steels play a vital role in the generation, transmission, distribution, and use of electrical power. Tool steel...
-
Tool Kits - (147 companies)Tool kits contain different types and sizes of tools, often in a convenient carrying case. There are many different types of products. Examples include field service, fiber optic, telecommunications, network, computer, plant maintenance...
-
Pneumatic Tools - (292 companies)Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability. Pneumatic tools have a higher power...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Stainless Steel Ball Polishing Tool Struggling with inconsistent surface finishes or inefficient material mixing? Many engineers face challenges in achieving uniform polish or precise blending, leading to wasted time and material. Our stainless steel balls provide versatile polishing and flexible material selection to meet diverse needs: Polish various metals including copper, aluminum, and silver for smooth, shiny surfaces. Customize size and material of steel balls according to workpiece shape and requirements. Enhance mixing... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Osborne Industries, Inc.
Tool & Die Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Normally, RIM and RTM molding cannot compete economically with other low-volume processes because molds are typically made of aluminum, steel or nickel. Osborne Industries has overcome this by successfully developing low-cost composite molds. Our in-house tool and die shop experts give us the capability to: Build cost-effective mold prototypes... (read more) -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
420 Stainless Steel Balls wear resistance. Good corrosion and rust resistance. High precision and dimensional consistency. Long service life in demanding environments. Applications: High-precision bearings for industrial automation and robotics. Machine tools and motion control systems. Automotive and electric vehicle components. Precision valves and fluid control equipment. Smart home hardware and mechanical assemblies. Learn more about our precision steel ball solutions. (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
DOD Technologies Inc.
Oil Steel Dust Meter The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating machinery. The SDM employs a magnetic balance type electromagnet induction method to provide accurate and repeatable measurements. The SDM-73 is designed for equipment that uses oil as its lubricant. The SDM-73... (read more)Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Eagle Stainless Tube & Fabrication, Inc.
The Customization of Stainless steel Tubing Standard and Custom Shaped Tubing. CUSTOM TUBING DESIGNED FOR YOUR UNIQUE APPLICATION. Making a difference in your design ... from simple tubing to complex designs. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with your exact specifications to develop custom tubing that will be ideal for your unique application. We manufacture both seamless and welded custom tubing in a wide range of diameters, lengths and alloys, allowing for a truly custom result... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
General Plastics Manufacturing Co.
Making the Right Tooling Choice materials like HDU foam and steel are readily available, whereas premium metals like Invar nickel-iron alloy can have shortages and long lead times. Compared to hard tooling, soft tooling is easier and faster to machine into complex shapes, which is beneficial for prototyping and other time-sensitive projects. Plus, it can be quickly reworked or modified if needed. Making the Right Tooling Choice. Your choice of tooling material can affect product quality, design production costs, and on-time project... (read more) -
Automationdirect.com
KNIPEX Pliers and Cutting Tools sets. Select models feature VDE 1000V insulation for electrical safety and tether-compatible designs for work-at-height applications. Forged from premium tool steel with induction-hardened cutting edges, every KNIPEX tool is engineered for exceptional durability, precision, and long service life. (read more) -
Jergens, Inc.
Jergens Machine Washdown Tool starting with our domestically-produced, certified alloy steel. Specialty Fasteners: Jergens Inc is a global manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you 'll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency... (read more)Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Competition Chemicals, Inc.
Polishing tool and die molds of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish residue transfers to cloth, and you 're finished. Become... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Versatile 302 Stainless Steel Balls 302 stainless steel balls are known for their high hardness, rust resistance, and versatility across various industries. These balls are widely used in applications that require precision and durability, including: Automotive Fittings: Used in bearings, fuel injection systems, and transmission parts. Aviation: Essential for critical components in aircraft engines, navigation systems, and landing gear. Hardware Tools: Found in valves, fasteners, and tool accessories. Chemical Industry: Used... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
ZCP2004ISEC155
Microstructure and Process Induced Residual Stresses of Laser Clad CPM-9V and CPM - 10V Tool Steels J.-Y. Chen, S.-H. Wang and L. Xue Integrated Manufacturing Technologies Institute, National Research Council Canada 800 Collip Circle, London, Ontario N6G 4X8, Canada .
-
High Density Infrared (HDI) Transient Liquid Coatings for Improved Wear and Corrosion Resistance
Cross-section hardness value profile of CPM - 10V tool steel as HIP’d and after HDI treatment.
-
Friction and wear mechanism of unlubricated 304L austenitic stainless steel at room temperature
The Influence of Surface Finish and Strain Hardening on Near-surface Residual Stress and the Friction and Wear Behavior of A2, D2 and CPM - 10V Tool Steels [J].
-
Failure Analysis of a Crimping Mechanism
Poggie, R.A., Wert, J.J.: The influence of surface finish and strain hardening on near-surface residual stress and the friction and wear behavior of A2, D2 and CPM - 10V tool steels .
-
ZASMHBA0001535
Typically, it is constructed from materials such as tungsten carbide or high alloy tool steels , such as TI5, D2, CPM - 10V , or CPM-15V with high hardness and good wear resistance.
-
ZASMHBA0001509
Table 9 Nominal compositions of gas-atomized tool steels Alloy M4 M42 T15 CPM76(a) CPM 10V (a) CPM T440V(a) CPM 15V(a) ASP23 (2023)(b) ASP30 (2030)(b) ASP60 (2060)(b) C 1.35 1.10 1.55 1.50 …
-
Microstructure and Mechanical Properties of Laser Clad and Post-cladding Tempered AISI H13 Tool Steel
steel [16,17] and CPM 10V [18] were also used as-clad materials during such laser repair welding process. … residual stress level, and hardness distribution of single-track laser clad AISI H13 tool steel was investigated …
-
Tribological behaviour of die tool materials used for die compaction in powder metallurgy
Among the two tool steels , CPM 10V showed better wear resistance than CPM T15 when they are tested with 25Al–75Al2O3 powder mixture, while CPM 10V and CPM T15 showed similar mass loss results when tested with 25Al–75SiC powder mixture. In order of wear resistance, the three die materials ranks as follows: WC&CPM 10V .CPM T15.
-
ZASMHBA0004008
D2 or CPM 10V D2, M2, or CPM 10V (a) D2 or CPM 10V (a) Tool steels for both dies and mandrels are usually chromium plated.
-
HIP-clad products for the plastics industry
The outside mate- rial is usually an alloy like CPM ® 10V ® that can be heat-treated to 60–62 HRC . The ductile core, usually mild steel , will remain ductile and easy to machine as well as be … Itisfarlesscostlytobroachsplines and/or keyways in the mild steel core than in a hardened tool steel, as would be …
Indicates content that may require registration and/or purchase.