-
Supplier: SAE International
Description: This SAE Recommended Practice applies to the boomstop for the main boom of all mobile construction type cranes having rope supported booms, equipped for hook work, clamshell, magnet, grapple, or concrete bucket attachments.
-
Supplier: SAE International
Description: This SAE Standard applies to all mobile, construction-type, lifting cranes as equipped for operation with hook, clamshell, magnet, and grapple attachments. It is not applicable to excavating and demolition attachments such as shovels, hoes, draglines, and wrecking balls.
-
Supplier: SAE International
Description: This SAE Standard applies to all mobile, construction-type, lifting cranes as equipped for operation with hook, clamshell, magnet, and grapple attachments. It is not applicable to excavating and demolition attachments such as shovels, hoes, draglines, and wrecking balls. The
-
-
Supplier: CSA Group
Description: cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental characteristics of these cranes. 1.4 This Standard is applicable only to
-
Supplier: CSA Group
Description: mechanism is attached. €‹ 1.3 This Standard applies to crawler-mounted cranes, commercial truck-mounted cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof
Find Suppliers by Category Top
More Information Top
-
States > Montana > State > Regulations > Title 42 - Revenue > [ARM 42.4] 004 - Tax Credits
(h) cranes with grapple hooks or magnets; .
-
Forests in Our Changing World
Logging roads are driven into the forests by bulldozers, and everything in a stand is cut down and delimbed; bunched and loaded by grapple hooks , cranes , or forklifts; then trucked to a mill or exported.
-
The Maski underwater robot: Technology, field experience and benefits
For example, when a grapple had accidently fallen in front of a water intake at Carillon, a run-of-river power plant, the robot was used to help attaching a crane hook to the grapple and fetch it back.
-
Evaluation of retrieval activities and equipment for removal of containers from the transuranic storage area retrieval enclosure
The crane hook for the grapple can either be suspended from a crane or excavatorlforklift attachment. a .
-
Fabrication of isotopic heat and radiation sources for the Federal Republic of Germany
The canister is weighed using a strain gage that is placed between the crane hook and canister grapple .
-
Spent Nuclear Fuel Dry Transfer System Cold Demonstration Project Final Report
The grapple, attached to the crane hook with the grapple fingers fully open, is to be interfaced with the overlid grapple receptacle.
-
FFTF Final Safety Analysis Report Amendment 80 [SEC 1 and 2 and 3]
The NIH (Non-Irradiated Handling) Grapples provide meansfor attaching crane hooks to the following non-irradiateditems: .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Section 14640 Cranes Rotating Hooks and Drum Grapple .
-
Transmittal of Immobilized Low Activity Waste (ILAW) Disposal Preliminary RAM Analysis Report (formerly PLG-1412)
Container unloading equipmentincludesthe crane mechanical systems, crane boom, hook and grapple .
-
CONCEPTUAL DESIGN FOR THE HANDLING AND REMOTE DISASSEMBLY OF THE FUEL ELEMENT FAILURE PROPAGATION LOOP AT THE HFEF.
IN-CELL CRANE HOOK ^f) GRAPPLE .
Indicates content that may require registration and/or purchase.