Products/Services for Crane Non Return Valves

  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    ...functions include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  • Globe Valves-Image
    Globe Valves - (800 companies)
    ...on both ends. Table Credit: Valtek International. Non-wetted and Wetted. Non-wetted and wetted are terms used to describe the body and stem design. Non-wetted valves have the stem and body isolated from the media in the system. Therefore, the stem and body...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...for chemical or non-sterile applications. See GlobalSpec's Valve Application and Valve Standards pages for more information. Features. Ball valve manufacturers have ball valves available with several different features to fit an application. Swing check...
  • Control Valves-Image
    Control Valves - (1648 companies)
    ...in trim design. Therefore, valve trims are designed to suit the application needs and adjust for the inherent non-linearity in many control loops. The curves are based on constant pressure drop across the valve and graphs are usually available through...
  •  
    Industrial Cranes - (973 companies)
    Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track. Types of Industrial Cranes. Bench or cart-mounted cranes are designed for small workspaces and one-hand operation...
  •  
    Gate Valves - (1169 companies)
    ...applications including the oil and gas industry, pharmaceuticals, manufacturing, automotive, and marine. Non-rising stem gate valves are very popular on ships, in underground applications, or where vertical space is limited because they don't take up extra...
  •  
    Boilers (industrial) - (597 companies)
    ...to medium capacity applications. Fire-tube boilers are subdivided into three groups. Horizontal return tubular (HRT) boilers typically have horizontal, self-contained firetubes with a separate combustion chamber. Scotch, Scotch marine, or shell boilers have...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  •  
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Crane overhalls relief valve on alkylation unit | Archive | Process Engineering
    Helping to keep Conoco's Humber Refinery (above) running round the clock is Crane Engineering Service, which has just overhauled relief valves and non - return valves on an alkylation unit.
  • http://www-pub.iaea.org/MTCD/publications/PDF/Pub913e_web.pdf
    … Exhaust ventilator at level +35.0 Controlled leakage tank Controlled leakage system heat exchanger Planned preventive maintenance tanks Metal structures and piping in accident localization zone Non - return valves in lower water lines … … system condensers Container wagon* Crane in gas activity reduction …
  • Safety by cranes
    The stroke and boom drawing works of cranes are BG rule "winches stroke and train devices" … … appendix I of the harrowing-machine-principle with return fuses e.g. with a check valve immediately mounted on the hydraulic cylinder in hydraulic systems.
  • Pumps for waste water and clarifying installations
    The effluent pump is mounted by the assembly with a slewing crane on a chain to the … In the pressure line, a return valve and a pressure valve are installed.


Product Announcements
Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
ThermOmegaTech®