Products/Services for Cricket Belt Tension Gauges
-
Tension Meters - (74 companies)Tension meters are instruments that measure tension in cable, fiber, belts and webs, or sheets. Cable or fiber meters are designed to measure tension of circular cross-section elements. Strap or belt meters are designed for elements whose...Meter StyleTensiometer ApplicationTensiometer Configuration -
Belt and Chain Tensioners - (92 companies)Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket... -
Strain Gauges - (129 companies)Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive... -
Traction and Tension Dynamometers - (25 companies)...dynamometer includes the shackles, hooks, and pins necessary to attach a weighing scale to the cables or wires. Digital traction and tension dynamometers use strain gauge type load cells to measure force, load, tension, or traction control in lifting... -
Flat Belts - (242 companies)...and securely. Belts are tensioned to the calculated initial tension by means of simple measuring marks to be applied to the belt. There is a constant tension on the belt so the belt will not need to be re-tensioned. A disadvantage of flat belts... -
Web Tension Sensors - (40 companies)Web tension sensors are used to measure static or running tension in webs or sheets during the manufacture of textiles, paper, and other sheet materials. Web tension sensors use a voltage or current source to measure web tension parameters...
-
Tensiometers and Surface Tension Meters - (67 companies)Surface tension and wettability instruments measure fluid surface tension, a tangential force that keeps a fluid together at the air/fluid interface. Surface tension is a direct indicator of the quality of any chemical and any formulation. Surface...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
Pressure Gauges - (1163 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
-
V-Belts and V-Ribbed Belts - (373 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
Product News
-
PCE Instruments / PCE Americas Inc.
PCE-BTM 2000A & L Belt Tension Meters A belt tension meter can be used to determine whether an installed drive belt has the recommended pretension. The target values for the belt tension are specified by the manufacturer of the system or the belt depending on the area of application, material and construction. But it is not only when installing the belts that you have to pay attention to the correct pretension. Since the belt tension can change during operation of a system due to various influences, it should be checked... (read more)Browse Tension Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Nord-Lock Group
Load-Sensing Tensioner EASY PRELOAD MEASUREMENT. A true innovation in the field of preload monitoring, the Superbolt Load-Sensing Tensioner (LST) is among the first of Nord-Lock Group 's Industry 4.0 products. Equipped with a strain-measuring device, the patented LST analyzes the variation of the tensioner 's circumference in proportion to the variation in bolt preload. Additionally, the LST offers remote monitoring and a live reading of data - all with an accuracy that is better than +/-5%! (read more)Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Nord-Lock Group
Hydraulic bolt tensioning TYPHOON+. Boltight Typhoon+ tensioners have been developed to meet the technical and environmental demands of the wind energy market where high bolt load and restricted access applications are common challenges. The robust design ensures reliability during the frequent and repeated use necessary on wind turbine projects on and offshore. For low radial clearance applications. (read more)Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Nord-Lock Group
The origins of multi-jackbolt tensioning Getting Superbolt into space was a big deal, but it 's suitability to secure critical bolted joints hasn 't always been applied in such awe-inspiring fields. The journey is still unfolding, from an industrial fix in the beating heart of US manufacturing to a global brand that is synonymous with industrial multi-jackbolt tensioning, and now a leader at the forefront of predictive maintenance and digital bolting. The origins of multi-jackbolt tensioning. In 1974, the mills of US Steel... (read more)Browse Bolts Datasheets for Nord-Lock Group -
XJCSENSOR Technology Co., Ltd.
Through-Hole Tension Sensor for Automation Our Through-Hole Tension Sensor for Automation delivers precise tension measurement for wires, cables, fibers, and other continuous materials. Engineered for industrial environments, it ensures stable, real-time monitoring to improve process control, reduce material waste, and enhance product quality. Key Features: Through-Hole Design: Allows seamless integration for wires or fibers to pass through without affecting the process. High Accuracy & Sensitivity: Provides reliable tension readings... (read more)Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
XJCSENSOR Technology Co., Ltd.
Compact Tension & Compression Load Cells Precision Force Measurement. These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S-structural design ensures flexibility and reliable performance in various mounting configurations. Durable and Versatile. Supports forces ranging from 0.25kg up to 20t. Made from stainless steel or alloy steel for long-term stability. Compact and flexible design for easy installation in constrained spaces. Applications... (read more)Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Mark-10 Corporation
IntelliMESUR® Tension/Compression Force Testers Set up tests, record data, and analyze data via IntelliMESUR (R) software. From basic tests to multi-step sequencing, IntelliMESUR (R) is available as an integrated tablet control panel or standalone license for any Windows device. Series F Tension / Compression Test Frames are engineered for force testing applications up to 1,500 lbF (6.7 kN). Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. From food packaging to electronics, from consumer... (read more)Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts and Pulleys Available Online of the largest timing belt sleeving consumers in the United States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our online e-Store, with many products shipping within 24 hours. To simplify system design and component selection, SDP/SI 's online e-Store... (read more)Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
PCE Instruments / PCE Americas Inc.
Tension Dynamometer PCE-DFG 0K5 XF The Tension Dynamometer with an external pressure load cell is designed for measuring compressive forces at measuring locations that are difficult to access. The Tension Dynamometer or rather the pressure load cell has several threaded holes at the bottom that allow it to be mounted securely. The load cell is connected to the Tension Dynamometer via an approx. 3 m long sensor cable and, thanks to the compact cell dimensions, it can be used for a wide range of applications. The internal memory... (read more) -
Mark-10 Corporation
Brand new – Tension & Compression Force Sensors Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 indicators (sold separately), through unique Plug & Test (R) technology. A combined certificate for the sensor and an indicator is available at time of order, part no. CERT-SI. Have a Question?. Member of the Plug & Test (R) family of interchangeable sensors and indicators. Threaded rods on both ends. 17-4PH... (read more)Browse Torque Sensors Datasheets for Mark-10 Corporation
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
enlargement_N|34 herod_the_great_N|1 wailing_wall_N|1 mortise_joint_N|1 atenolol_N|1 fifth_J|32 manometer_N|1 vapor_pressure_N|3 surface_ tension _N|5 tenter_N|1 hytrin_N|1 lamisil_N|1 bus_route_N|2 bust_N|3 carve_out_V|2 earthenware_N|1 vivarium_N|1 … … sewer_gas_N|1 trawl_net_N|2 dragnet_N|1 desyrel_N|1 nontricyclic_drug_N|1 jog_V|1 treasure_N|10 playhouse_N|1 shipbuilding_N|8 belt _V|2 deep_pocket_N|1 sawhorse_N|1 tabletop_N|2 … … water_cart_N|1 sprinkler_N|2 cylinder_block_N|1 water_ gauge _N|1 motor_scooter_N|2 dusty_J|7 summertime_N|1 … railway_station_N|2 ask_for_V|13 whizbang_shell_N|1 bang_N|2 prostitute_N|13 croquet_equipment_N|1 cricket _equipment_N|1 top_V|28 matte_V|6 angle_of_view_N|1 foreshorten_V|1 increasingly_R|2 projection_screen_N|1 drill_in_V|1 chinaware_N|1 willow_tree_N|6 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… fund'),(85690,'monetary resource'),(85691,'monetary standard'),(85692,'monetary system'),(85693,'monetary unit'),(85694,'monetary value'),(85695,'monetisation'),(85696,'monetise'),(85697,'monetization'),(85698,'monetize'),(85699,'money'),(85700,'money belt '),(85701,'money box' … … 'mormon church'),(86206,'mormon cricket '),(86207,'mormon state' … … beech fern'),(88188,'narrow boat'),(88189,'narrow down'),(88190,'narrow escape'),(88191,'narrow gauge '),(88192,'narrow … … 'normal distribution'),(90615,'normal dwarf'),(90616,'normal fault'),(90617,'normal school'),(90618,'normal tension glaucoma'),(90619,'normalcy' …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… field_coil_N 0,0,0,0,0 field_corn_N 0,0,0,0,0 field_ cricket _N 0,0 … … fuel_cell_N 0,0,0,0,0 fuel_filter_N 0,0,0,0,0 fuel_ gauge _N 0,0 … … future_day_J 0,0,0,0,0 future_perfect_N 0,0,0,0,0 future_perfect_ tense _N 0,0 … … garrison_cap_N 0,0,0,0,0 garry_oak_N 0,0,0,0,0 garter_ belt _N 0,0 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… homogenize_V|2 blender_N|2 grape_N|7 vintner_N|1 vat_N|2 grape_juice_N|1 rush_V|9 stonewall_V|3 nascent_J|3 stamp_down_V|1 conquer_V|5 burke_V|1 dissenter_N|2 silence_V|3 squelch_V|2 flatten_V|4 snowball_N|2 curb_N|3 realign_V|1 jaw_N|7 hip_joint_N|1 luxate_V|1 put_back_V|1 surgically_R|1 turbine_N|1 misalign_V|1 sheet_of_paper_N|5 skew_V|1 gauge _V|3 spelling_N|6 orient_N|4 morph_V|2 … … rusticate_V|2 shallow_V|2 silt_N|3 alternately_R|3 tense _J|4 manually_R|2 steepen_V|2 ulcerate_V|1 … … good_old_days_N|2 nag_V|1 reminisce_V|1 anniversary_N|2 auschwitz_N|1 concentration_camp_N|1 dead_N|2 jilt_N|1 desert_V|5 walk_out_V|6 chairman_of_the_board_N|3 typo_N|2 conveyor_ belt _N|1 elide_V|1 new_englander_N|1 … … glance_V|3 peek_V|1 selectman_N|1 perambulate_V|2 case_V|2 keep_an_eye_on_V|2 blind_V|1 abacinate_V|1 captor_N|2 snow-blind_V|1 cello_N|4 princess_diana_N|1 cricket _N|2 stridulate_V|1 ice_machine_N|1 …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… mathematically_R|2 major_axis_N|7 suspension_N|6 break_up_V|12 asymptotic_J|1 radius_of_curvature_N|3 surface_tension_N|4 internal_J|13 kinetic_J|3 appreciably_R|6 spherical_J|6 curved_J|3 interfacial_ tension _N|3 axis_N|6 cyclohexanol_phthalate_N|1 … … kilometer_N|1 unreliable_J|3 sensor_N|7 radar_N|11 extrapolate_V|3 corona_N|1 zodiacal_light_N|2 spatial_J|8 atmospheric_J|1 sediment_N|3 direct_evidence_N|1 piezoelectric_J|2 microphone_N|4 gage _N|2 space_probe_N|3 statistically_R|2 … … roof_N|32 rag_N|7 stamp_out_V|2 square_R|1 muzzle_N|4 burn_down_V|5 set_on_fire_V|2 consume_V|9 whereabouts_N|3 slug_N|4 jerk_V|13 lifeless_J|1 draped_J|3 belt _N|9 cartridge_N|2 fifty_N|1 … … entitled_J|11 discount_N|1 confer_with_V|3 checkup_N|1 cafeteria_N|13 campus_N|2 smart_J|9 hat_N|23 smoking_N|1 puff_V|4 cigarette_N|16 lipstick_N|2 sprawled_J|2 cricket _N|1 stainless_steel_N|1 proprietorship_N|10 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 molasses_taffy_N 0,0,0,0,0 moldboard_plow_N 0,0,0,0,0 molded_salad_N 0,0,0,0,0 moldovan_monetary_unit_N 0,0,0,0,0 mole_ cricket _N 0,0,0 … … 0,0,0 money_ belt _N 0,0,0 … … narrow_escape_N 0,0,0,0,0 narrow_escapes 1,0,0,0,1 narrow_ gauge _N 0,0 … … normal_fault_N 0,0,0,0,0 normal_school_N 0,0,0,0,0 normal_ tension _glaucoma_N 0,0 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… tempos tempts tenant tended tender tendon tenets tennis tenons tenors tenpin tensed tenser tenses tensor tented tenter … … beldams belgian belgium beliefs believe belling bellies bellboy bellhop bellied bellows belongs beloved belting belugas belying bemired … … creosol cresols cresses crested cretans cretins crevice crewing crewels crewmen crewman cribbed cricked cricket crimean crimped crimson … … gashing gaskets gasohol gasping gassing gassers gassier gastric gateway gathers gatling gaudily gaudier gauging gaunter gauzier gaveled …
-
wn_g.pl (finlayson-gwc2014.zip)
… "the spring was broken"'). g(104288533,'a balance that measure weight by the tension on a helical … … retain larger pieces while smaller pieces and liquids pass through'). g(104332466,'a gauge for measuring strain … … consisting of a circular rounded protuberance (as on a vault or shield or belt )'). g(104343511 … … tighten a stuffing box'). g(104345915,'any obstacle or impediment'). g(104346003,'( cricket ) any of three …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:00:: intemperate%3:00:00:: limp%5:00:00:lax:01 taut%5:00:00: tense :03 laid-back%5 … … 00:: sour%2:30:01:: hush%2:30:02:: splat%2:30:01:: plumb%2:30:00:: gauge %2:30:02 … … 00:: mask%2:35:02:: string%2:35:05:: plaster%2:35:01:: cream%2:35:02:: belt %2:35:01 … : round_of_golf%1:04:00:: football%1:04:00:: hardball%1:04:00:: cricket %1:04:00:: double_dribble%1:04:00:: tip …
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… bordello-n XID-boreas-n XID-boris_vasilevich_spassky-n XID-borough_english-n XID-borsht_ belt -n XID-bose … … constitutional_union_party-n XID-constructive_fraud-n XID-consultancy-n XID-consummation-n XID-container-n XID-contemporaries-n XID-contents-n XID-continental_army-n XID-contingent_probability-n XID-continuous_ tense -n XID-contra-n … … XID-crewman-n XID- cricket _bat-n XID-criminal_contempt … … n XID-strabismus-n XID-straight-line_method-n XID-straight_person-n XID-strain_ gage -n XID-straitjacket …
Indicates content that may require registration and/or purchase.