Products/Services for Crossed Axis Helical Gears
-
Helical Gears - (208 companies)Helical gears are cylindrical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears can transmit...Design UnitsTooth FormDirection -
Gears - (695 companies)...and miter gears transmit motion between intersecting shaft axes via the use of teeth on a tapered plane. They can be employed at nearly any angle. Miter gears are bevel gears with a 1:1 ratio. Helical gears have curved teeth that appear as part... -
Herringbone Gears - (35 companies)Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes... -
Hypoid Gears - (41 companies)...are helical, and the pitch surface is best described as a hyperboloid. A hypoid gear can be considered a cross between a bevel gear and a worm drive. A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do... -
Gearboxes and Gearheads - (1007 companies)...that the shafts can form an angle, which is less than 180 . Helical gears join shafts that are parallel. The involute teeth of the helical gears are cut at an angle to the axis of the rotation. If there are two mating helical gears in the gearing arrangement... -
Screws - (1402 companies)A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves...
-
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
-
Crossed Roller Slides - (81 companies)...and centimeters per second (cm/sec). Physical dimensions for crossed roller slides include base length, base width, top height, carriage length, and carriage width. Base length is the length of the base measured parallel to the main axis of travel...
-
Multi-axis Positioning Systems - (154 companies)...is specified by axis (X, Y, and Z) and measured in inches (in.) or millimeters (mm). Load capacity is usually measured in pounds (lbs.) or kilograms (kg). Most multi-axis positioning systems are made of stainless steel and use crossed roller bearings...
-
Spur Gears - (255 companies)...reduction or increase, torque multiplication, resolution and accuracy enhancement for positioning systems. The teeth run parallel to the gear axis and can only transfer motion between parallel-axis gear sets. Spur gears mate only one tooth at a time...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Spur Gears/Helical Gears Spur Gears. 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6. 2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. 2. American Standard 20 Pressure Angle Worm Gears Units. Hangzhou Chinabase Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
jbj Techniques Limited
Low noise, high efficiency helical gear pumps Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA (R) hydraulic gear pump, reduces pressure oscillations and vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation system... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Chengdu Leno Machinery Co., Ltd.
High-Precision Helical Gears Racks: Compact Power Spur gears are one of the most versatile and widely used components in mechanical power transmission systems. Their simplicity, durability, and efficiency make them indispensable in countless applications. Here 's how our spur gears are making a difference: Industrial Machinery: Powering Production Lines. In manufacturing and heavy industries, spur gears are the backbone of conveyor systems, gearboxes, and assembly line equipment. Their ability to transmit high torque with minimal energy loss... (read more)Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
jbj Techniques Limited
Fluid Transfer Helical Gear Pump - the Facts The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump. At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers. That 's why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi 's patented helical gear technology, the FTP series builds upon the success of the Elika series... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Helical Gearboxes Planetary speed reducers (gearboxes). Aluminum Worm Gear Reducers. Cycloidal gear reducers. Helical speed reducers. Worm &Bevel Gear Operators. Hydraulic Drive. Features?. 1. High modularization design: may equip with various motor or other power input conveniently. Same machine type may equip with various power motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Helical Gears: 0.5–10 Module, Low Noise, High Load We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear goes through precision hobbing and heat treatment to achieve consistent tooth geometry and surface hardness. Manufacturing Accuracy. Our CNC gear cutting and measurement systems maintain tooth profile accuracy within 0.01 mm and lead accuracy within 0.015 mm. Full custom design is supported from client drawings, including tooth... (read more)Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
jbj Techniques Limited
Fluid Transfer Pumps low noise from helical gears Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial Applications. >> Industrial fluid transfer systems. >> Lubrication and cooling circuits. >> Low-pressure hydraulic systems. This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Displacement from 7 cc/rev to 87 cc/rev with volumetric efficiency levels of 95 to 98%, compared with screw pumps at approximately... (read more)Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
KOFON Motion Group
High-Precision Helical Planetary Gearbox heat treatment. Precision helical gear design for smooth transmission. Caged planetary carrier integrated with output shaft. Full needle roller bearings for improved rigidity. Ensures high torsional stiffness and consistent positioning accuracy. High Efficiency & Low Noise. Optimized gear meshing geometry. Reduced vibration and operational noise. High transmission efficiency. Ideal for precision applications where stability and quiet operation are critical. Long Service Life & Thermal Stability... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Running Industry Co., Ltd
Gear Box machinery, automated conveyor belts, food packaging machinery, environmental protection equipment, industrial equipment, etc,. At present, the main products are. R series helical gear hard tooth surface reducer. S series worm gear reducer. K series helical bevel gear reducer. F-series parallel axis helical gear reducer. We have complete CNC machining centers, gear grinding machines, heat treatment equipment, gear testing instruments, and accept customized production. We have modular design... (read more)
-
New Trends in Mechanism Science
A Design Method of Crossed Axes Helical Gears with Increase Uptime and Efficiency .
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
Helical crossed axis gears .
-
Maintenance Action Based on the Time Dependent Failure Rate for Safety–Critical Components
The gearbox uses a crossed axis helical gear set, also referred to as the pinion and gear.
-
Kinematic Geometry of Gearing 2nd Edition
Table 1.2 Schematic representation of different gear types Illustration Name/gear type Cylindrical gearing Helical gearing Parallel axis gearing Planar gearing Spur gearing Crossed axis gearing Crossed helical gearing Nonenveloping gearing .
-
Gear Materials, Properties, and Manufacture
Fig. 17 Mating crossed - axes helical gears Fig. 18 Spiroid gear design .
-
ZASMHBA0002145
Crossed - axes helical gears (Fig. 6) operate with shafts that are nonparallel and .
Indicates content that may require registration and/or purchase.