-
Supplier: Hi-Tech Seals, Inc.
Description: Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface.
- Material: Aluminum, Brass, Copper, Nylon, PTFE, Steel
- Features: Other
- Washer Type: Self-sealing Washer
-
Supplier: ND Industries, Inc.
Description: Microbond washers are dry to the touch adhesives, bonded to a mesh substrate and cut into various sizes. The adhesive in each washer is activated when crushed or sheared under the pressure of the fastener during installation. Microbond washers lock and seal under the head of the
- Inside Diameter: 0.217 to 0.562 inch
- Outside Diameter: 0.5 to 1.375 inch
- Thickness / Working Height: 0.022 to 0.034 inch
- Features: Other
-
Supplier: Prater
Description: Screen Dividers (Top and Bottom) Screens Hammer Pins Support Pins Spacers Washers Hammers (Several Varieties / Sizes) Prater’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and Service Department at (630) 679-3226 or sending us a message
- Industry / Application: Crushers & Grinding Mills
-
-
Supplier: Columbia Steel Casting Co., Inc.
Description: no blind slotted pockets to line up, and no smashed fingers. Simply set the housing on the ledge, place the provided bolts into the holes, and tighten the nut and washer from the other side. Our bolts have a high-carbide layer on the head to resist wear. The units also feature a caulkable
- Industry / Application: Crushers & Grinding Mills
-
Supplier: Radwell International
Description: FOOT MOUNTING KIT, FIVE PIECE KIT, 2 NUTS, 2 CRUSH WASHERS, 1 BRACKET, CA1-100, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2FSA-RG-QD 1/4" female BSPP Quick-disconnect x female Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection to any male BSPP connections using a pressure-assisted o-ring seal Pressure helps
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-4FSA-RG-QD 1/2" female BSPP quick-disconnect x female Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection to any male BSPP connections using a pressure-assisted o-ring seal Pressure helps
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-3FSA-RG-QD 3/8" female BSPP quick-disconnect x female Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection to any male BSPP connections using a pressure-assisted o-ring seal Pressure helps
- English Size: 0.375 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2FS0-RG-QD 1/4" female BSPP Quick-disconnect x male Quick-test, S.S. Connect directly to the bottom of BSPP pressure gauges without a bonded seal or crush washer A unique design allows connection to any male BSPP connections using a pressure-assisted o-ring seal Pressure helps to
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Timken Company (The)
Description: The type TTVS V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. The lower washer is constructed of two pieces to permit self-alignment under initial alignment conditions. This bearing type has exceptional dynamic capacity within a given
- Bore: 1.3779535 to 115.748094 inch
- Type: Tapered Roller Thrust
-
Supplier: Timken Company (The)
Description: Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.) Design Attributes Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent pockets. Overlapping
- Bore: 2.00000108 to 24.00001296 inch
- Type: Cylindrical Roller Thrust
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Tube Rod Pin Shaft ZrO2 Zirconia Ceramic ring, flange , Zirconia Bezel watch ring Zirconia plunger, piston ZrO2 Zirconia ceramic washer, wafer , spacer Zirconia Ceramic Substrate Sheet Zirconia ceramic blade Zirconia ceramic plate, Zirconia block Zro2 Zirconia ceramic tube, bushing ,
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
& Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
uses a collet to release the part when it is complete and then clinch a new part. When the machine is setup, the clamping force required to hold each part in the collet must be precisely calibrated to prevent the finished product from slipping (if the force is too low) or being crushed (if the force (read more)
Browse Spring Washers Datasheets for SPIROL -
applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges (read more)
Browse Eyebolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
A device for debridement using high pressure water jets
An acrylic crush washer , cut from a 1.4 mm acrylic sheet with a laser cutter, created a watertight seal between the wand and the nozzle base.
-
A tissue tensioner to limit water injection during high pressure water jet debridement
Acrylic crush washers and fret filter are sandwiched between the nozzle and the elbow (not shown).
-
Fatigue and Fracture: Understanding the Basics
Bolts with built-in indicators of elongation, crushable washers , and bolts with break-off driving elements are also used to control preload.
-
Management Justification to Select Titanium Automotive Components
…component relative to the less noble component The existence of an electrolyte to conduct electrons from the more noble component to the less noble component In the case of VW and Audi brake assemblies, the aluminum crush washer used to seal the…
-
Development of an active truss element for control of precision structures
Notable exceptions are the actuator motor, aluminum crush washers , motion sensors, aluminum sensor target, and stainless steel preload spring.
-
Blanket comparison and selection study. Volume II
CRUSH WASHER .
-
Practical Reliability Engineering 5th Edition
These include deformable plastic inserts, spring washers, crush washers , split pin retainers, adhesives, locking wires, and so on.
-
Microengineering in Biotechnology
Where a joint in such piping is required, special threaded fittings, sometimes known as VCR, which use a special metal crush washer .
Indicates content that may require registration and/or purchase.