-
Supplier: Douglas Electrical Components
Description: feedthrough. Can StudSeal hermetic power feedthroughs withstand extremely high and low temperatures? Yes, hermetic power feedthroughs can withstand extremely high and low temperatures from cryogenic to 200°C and pressures of 10,000 PSI.
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to
- Temperature Range: 200 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components is a leading manufacturer of custom hermetic thermocouple feedthroughs for vacuum and pressure applications. Our thermocouple feedthroughs are designed to withstand extreme temperatures, including cryogenic environments, and harsh
- Rated Voltage: 150 volts
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation with
- Features: Electrical, Fluid, Single Pass
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components is a leading manufacturer of custom hermetic thermocouple feedthroughs for vacuum and pressure applications. Our thermocouple feedthroughs are designed to withstand extreme temperatures, including cryogenic environments, and harsh
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Vulcan Electric Co.
Description: the instrumentation. In addition to the matching alloy construction, each feedthrough is engineered and manufactured to ensure hermetic integrity and electrical isolation over an extensive range of operating conditions and temperatures including cryogenic temperatures.
- Sensed Temperature: -452.2 to 842 F
- Base, Noble and Refractory Metal Type: C, E, J, K, R, S, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 500 Volts, 15 Amps, 1 Pin, 0.032″ Copper Conductor, 0.154″ Dia 70-30 Copper-Nickel Adapter Power Feedthrough for Cryogenics, UHV Rated, Bakeable to 450 degrees C, Suitable for Liquid Helium Applications
- Rated Voltage: 500 volts
- Rated Current: 15 amps
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 500 Volts, 2 Amps, 1 Pin, 0.032″ Constantan Conductor, 0.154″ Dia 70-30 Copper-Nickel Adapter Power Feedthrough for Cryogenics, UHV Rated, Bakeable to 450 degrees C, Suitable for Liquid Helium Applications
- Rated Voltage: 500 volts
- Rated Current: 2 amps
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 500 Volts, 1 Amp, 1 Pin, 0.032″ Stainless Steel Conductor, 0.154″ Dia 70-30 Copper-Nickel Adapter Power Feedthrough for Cryogenics, UHV Rated, Bakeable to 450 degrees C, Suitable for Liquid Helium Applications
- Rated Voltage: 500 volts
- Rated Current: 1 amps
- Features: Electrical, Other
-
Supplier: Lake Shore Cryotronics, Inc.
Description: CCR UHV cryostat features <4 K to 325 K Cryogen-free Sample in vacuum Lake Shore closed-cycle refrigerator ultra-high vacuum cryostats cool the sample in vacuum and are top-loading. With a wide range of electrical feedthrough options, they are a versatile choice for making
-
Supplier: Lake Shore Cryotronics, Inc.
Description: CCR vacuum cryostat features <4 K to 800 K Cryogen-free Sample in vacuum These Lake Shore closed-cycle refrigerator cryostats cool the sample in vacuum and are bottom-loading. With a wide range of electrical feedthrough and window options, they are a versatile choice for making
-
Supplier: Lake Shore Cryotronics, Inc.
Description: CCR exchange gas cryostat features <2 K to 800 K Cryogen-free Sample in exchange gas These Lake Shore closed-cycle refrigerator cryostats cool the sample in exchange gas. With a wide range of electrical feedthrough and window options, they are a versatile choice for making
-
Supplier: Lake Shore Cryotronics, Inc.
Description: unlimited operation. The sample space is separate from the cooling loop, minimizing the risk of blockages. With a wide range of electrical feedthrough and window options, they are a versatile choice for making cryogenic measurements without using liquid helium.
Find Suppliers by Category Top
Featured Products Top
-
Cryogenic quantum computing depends on maintaining highly controlled vacuum and low-temperature environments while delivering electrical power, control signals, readout signals, data, and, in some systems, optical signals to the equipment inside. This creates a significant interconnect (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
High Temperature to 600°C Cryogenic Quenching to (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
. Compatible with CF, KF (QF), ISO, NW, and RF flange systems, these feedthroughs are used across semiconductor manufacturing, cryogenics, space simulation, research labs, and industrial vacuum systems. With over 80 years of expertise, Douglas Electrical Components delivers fast-turn, made-to-order vacuum feedthrough solutions that reduce design complexity, save space, and ensure reliable performance in the most demanding environments. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
sensitive fabrication processes. By enabling clean, leak-tight electrical transmission, our feedthroughs support critical semiconductor operations such as deposition, etching, lithography, ion implantation, and thin-film processing. We offer highly customizable interconnect systems that combine (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components provides hermetic feedthrough solutions for the demanding requirements of space simulation facilities, where vacuum performance, reliability, and fast delivery are critical. Major facilities across North America rely on Douglas products such as OptiSeal™, (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-
, ATEX, and IECEx certifications. They are suitable for applications such as cryogenic systems, high-pressure vessels, and industrial or energy environments. With extensive testing, compliance with ISO, MIL, and NASA outgassing standards, and full cable harness capabilities, DuctorSeal provides a reliable, high-performance solution for complex electrical feedthrough requirements. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Hermetic electrical feedthroughs are critical for Thermal Vacuum Chambers (TVAC), which simulate the extreme conditions of space for testing aerospace systems. These chambers can be extremely large and require reliable power, signal, and data transmission without compromising vacuum integrity (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Cryogenic feedthroughs are essential for transmitting power and signals in extreme low-temperature environments, often below -100°C. Designed to maintain reliable electrical connections in applications such as sensors, processors, and communication systems, they play a critical role in (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components
More Information Top
-
A "permanent" high-temperature superconducting magnet operated in thermal communication with a mass of solid nitrogen
A second 10-pin cryogenic electrical feedthrough with the same current rating permits passage across the cold container flange.
-
Cryostat for testing RF power couplers
M. Kuchnir, Fabrication of cryogenic electrical feedthroughs , Fermilab TM-596 (1975).
-
Cryogenic pressure testing of demountable seals for large-coil program applications
Instrumentation leads on the General Dynamics and General Electric Large Coils will be brought out of the coil cases through vacuum-tight cryogenic electrical feedthroughs .
-
Superconducting moving coil system to study the behaviour of superconducting coils for a BIPM cryogenic watt balance
The dewar is equipped with a sealed cryogenic electrical feedthrough for the wire ends of the coil.
-
Construction, assembly and tests of the ATLAS electromagnetic end-cap calorimeters
All cryogenic and electrical feedthroughs are integrated onto the back-end, which as a result extends to a larger cylindrical radius.
-
Experimental determination of the conduction band of excess electrons in liquid Ar
Cryogenic feedthroughs enable electrical access to the four electrodes (A, K, GK = cath- ode grid, G A = anode grid).
-
Use of Polycarbonate Vacuum Vessels in High-Temperature Fusion-Plasma Research
vessel we fabricated that has allowed the PFRC-2 to attain a base pressure below 10-7 T while providing 87 zero- length penetrations for improved diagnostic access and numerous electrical and cryogenic feedthroughs .
-
The liquid Argon TPC: a powerful detector for future neutrino
experiments and proton decay searches
On top of the cryostat there are flanges equipped with cryogenic feedthroughs for the electrical connection of the wires with the read- out electronics.
-
Particle Exhaust Scheme Using an In-Vessel Cryocondensation Pump in the Advanced Divertor Configuration of the DIII-D Tokamak
A schematic of the cryogenic feedthrough that provides electrical as well as vacuum isolation between .
-
Alternate configuration
MINIMIZES THE NUMBER AND TYPE OFPENETRATION (AND REQUIRED SEAL) TOTHE HIGH VACUUM - ELIMINATES ELECTRICAL FEEDTHROUGHS - ELIMINATES CRYOGENIC FEEDTHROUGHS .
Indicates content that may require registration and/or purchase.