-
Supplier: Richardson RFPD
Description: The Si590 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.
- Oscillation Frequency: 312.7 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: HG Optronics, Inc.
Description: technology. The use of high quality starting materials for crystal growth, whole boule interferometry, precise inspection of scattering particle in crystal using He-Ne laser and delicated measurement of bulk losses using spectrophotometer assures that each crystal will comply
- Damage Threshold: 750,000 W/cm²
- Transparency Range: 180 to 6,700 nm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Description: Ethernet ports Two 10GBASE-T Ethernet ports One front panel optical Ethernet port (optional) IPv4 and IPv6 support Support for jumbo frames up to 10 kB Non-blocking, full wire-speed IEEE 1588v2 transparent clocking support Temperature-compensated crystal oscillator (TCXO) for precise
- Features: Ruggedized
- Network Equipment: Switch
-
-
Supplier: Microchip Technology, Inc.
Description: available in a low pin-count option. These new 20-pin products include a 16 MHz precision Internal Oscillator which can be used with the standard 4X PLL to produce 16 MIPS of performance (64 MHz @ 3V). Standard analog peripherals include 12 channels of 10-bit A/D, Dual Rail-Rail
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Infineon Technologies AG
Description: oscillator, passive components, flash memory, integrated trace antenna, and the PSOC™ 63-BLE Bluetooth® MCU. Infineon’s AIROC™ CYBLE-416045-02 module complies with Bluetooth® core specification version 5.0 and has gone through Qualification with Required Testing path with
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Need a frequency control solution for your specific application? See one of the following crystal and oscillator products guides including UAV, AI and edge computing, industrial and robotics and automotive. Download now and find out why we're the easiest timing supplier to work with our guides (read more)
Browse Crystals Datasheets for Aker Technology USA Corporation -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
LVPECL/LVDS differential output crystal oscillators with frequencies such as 125MHz, 155.52MHz, and 156.25MHz are often used. Moreover, the operating temperature requirements for crystal oscillators are very high, typically requiring at least -40°C to +105°C. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and provide reliable performance. With the demanding quality standards of the automotive industry, Interquip’s crystal oscillator for BMS is rigorously tested and meets AEC-Q100 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ECS-2520MV is a 2.5 x 2.0 mm form factor HCMOS SMD oscillator with MultiVolt™ capabilities. This crystal oscillator is ideal for wireless and IoT applications where stability is critical. Features include: Frequency range: 0.75 MHz ~ 160 MHz (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
advanced semiconductor processes. Crystals and oscillators are designed to meet the diverse demands of intelligent cockpits, by offering the very best in performance and reliability. Keep Reading (read more)
Browse Crystals Datasheets for Aker Technology USA Corporation
More Information Top
-
Robot localization using ultrasonic sensors
A. Transmitting Sensor Circuit A 40 ldIz crystal oscillator is used as a signal source. One-shot circuit with NE555 is used to regulate the signal generation duration.
-
Remote Control Circuits, Page 1 #'s-H
This 40KHz crystal controlled oscillator circuit drives an infrared LED with powerful 40ma pulses. 0-10V Control for RC Servos - In this circuit NE555 is configured as astable multivibrator. …
-
Intelligent Control of Power Plug
However, if it needs to form the clock signal of SCM, it still need connect crystal oscillator and the capacitance between XTAL1 and XTAL2 to form a highly stable self-excited oscillator. … keys, if the button is pressed, elecontrol base band signal of value corresponding with the button is … The pulse oscillator consists of NE555 Key-timer and the corresponding resistance and capacitance to produce a …
-
The application of piezoelectric element in developing a new digital Annubar flowmeter
Abstract: This paper analyses the defects in the construction of conventional Annubar flowmeter and explores a new Annubar flow sensor with piezoelectric crystal . Using multiharmonic oscillator composed of NEjSS. detection circuit can detect the capacitance changing of piezoelectric elements. Multiharmonic oscillator consists of NE555 .
-
Industrial Instrumentation and Control Systems
Then each part of the instrument parameter was ruled in accordance with the different time segment to … The overall control strategies include matrix keyboard, small liquid crystal display, and serial communication module. The main part of oscillator is NE555 , which gets the suitable frequency waveform by adjusting RA, Rb, and CT.
-
Transmitter Circuits, page 4
… the low-level signal a strain-gauge bridge produces, the circuit can operate with almost any resistive … … a "BFR96" which plays the role of HF switch via a timer " NE555 " which receives … … & RX - Here is the 9 volt GS transmitter which does not use a crystal . The mic preamp and oscillator circuits were borrowed from a common circuit found around the Internet, I …
-
Practical Electronics for Inventors, Third Edition > Oscillators and Timers
NE555 … to be used in monostable mode—although it can be tricked into astable mode with a few alterations … All these circuits are oscillator circuits (astable multivibrators). … VCOs are designed specifically for digital waveform generation and may use an external crystal in place of …
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Frequency Modulation Signals and Circuits
There are other ways to achieve frequency modulation of an oscillator, such as electronic variable inductance (reactance modulator or electronically controlled gyrator), resistance-capacitance oscillators (e.g., an NE555 timer chip), or phase modulation. … will look at just using electronic tuning diodes as time-varying capacitors resonating with inductors to form … For oscillators using crystals instead of inductors and capacitors, the phase noise is very low.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34827/90Jun_Sendek.pdf?sequence=1
DUART is configured to communicate with the terminal. The NE555 timer provides an automatic system reset when counter to divide a 16 MHz signal from a crystal controlled oscillator .
-
A programmable calibrating pulse generator with multi-outputs and very high stability
This circuit is based on a crystal oscillator module working at 10 MHz. A CPLD is present on this card to provide the communication with the other elements of the … … clock sources, a 500 KHz clock from an on board R-C oscillator, NE555 based, and the …
Indicates content that may require registration and/or purchase.