Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schleifring GmbH
Description: Health is our greatest asset. So that diseases can be prevented in the best possible way and treated based on facts, we are working on technical solutions that help define the state of the art.
- Number of Circuits: 4 to 102
- Maximum Voltage: 0 to 630 volts
- Maximum Current: 3 to 25 amps
- Features: Bi-directional Rotation, Dual Signal Transfer, Dust Proof, Electrical Connectors, Military Grade, Moisture Proof
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Naming Description 1.Product type: DH—electrical slip ring 2.Installation method: S—solid shaft slip ring;K—through hole slip ring 3.Outer diameter : 135-135 mm 4.Number of gas passages: 2Q-2 pneumatic passage Number + Q- passages number of the gas
-
Supplier: TelephoneStuff.com
Description: Crimps PANDUIT #8-#2 AWG non-insulated large gauge ring terminal (P series). Includes 5 position rotating die. Features: - Contour Crimp - crimping tools ergonomically designed to dramatically reduce stress in hand and wrist - Controlled cycle crimp mechanism assures a full crimp cycle for
- Tool Type: Crimper
-
-
Supplier: Umicore Metal Deposition Solutions
Description: applications such as slip rings as well. As gold-saving, low-carat layers, the surface exhibits very good corrosion and tarnish resistance. The gold copper electrolyte can be used for rack and barrel plating, it can deposit layers of up to max. 10 μm in thickness. Advantages
-
Supplier: Umicore Materials
Description: applications such as slip rings as well. As gold-saving, low-carat layers, the surface exhibits very good corrosion and tarnish resistance. The gold copper electrolyte can be used for rack and barrel plating, it can deposit layers of up to max. 10 μm in thickness. Advantages
-
Supplier: Qualitrol Company, LLC
Description: The MDSP3 detects rotor cage winding faults including broken rotor bars, cracked shorting rings and unequal air gaps. Features Advanced Algorithms: to accurately predict the operating slip from the measured current. The slip calculations can also be done at different loads.
- Instrument Type: Condition Monitor / Fault Detector
Find Suppliers by Category Top
Featured Products Top
-
500A 1-Circuit Liquid Nitrogen Slip Ring: Ultra-Low Temperature (-196°C) High-Precision Power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
350mm Large Bore Ultra-Thin Custom Slip Ring – 3 Circuits, 15A, IP51, -55°C to +70°C Key Features: 350mm large (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Key Functions & Parameters for Construction Machinery (Our Solutions) Construction machinery demands high reliability and environmental adaptability. Below are the critical functional parameters and how Ingiant slip rings fulfill them (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ethernet or real-time motion control data for moving head lights and rotating stage platforms. Medical Imaging: Facilitating rotation in CT scanner gantries or mobile X-ray equipment where slip ring (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Designed for professional industrial applications, our 16-way integrated electrical & pneumatic slip ring is a (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Additional independent RF channels Mixed electrical slip ring + RF rotary joint combinations Different connector types (SMA, N, TNC, 2.92mm, 2.4mm, etc.) (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
CENO New Large Size Slip Ring used in CT Machinery
This article is about CENO slip ring is used in X-ray computer tomography in medicine.
More Information Top
-
Real-time compression of raw computed tomography data: technology, architecture, and benefits
Compression of CT projection data reduces CT slip ring and RAID array storage costs, or alternately increases slip ring and RAID array bandwidth.
-
Effect of the frequency content and spatial location of raw data errors on CT images
A state-of-the-art slip ring from the primary supplier of CT slip ring systems, Schleifring, has a maximum transmission rate of 10 Gbit/s.4 Recent trends in CT include dual-source scanners (twice the data rate), higher data sampling rates …
-
Effects of fixed-rate CT projection data compression
on perceived and measured CT image quality
Multi-Gbps CT slip rings can cost up to US $20,000, while CT disk drive (RAID) arrays can cost up to US $30,000 and emerging solid state disks (SSDs) can cost up to US $10,000 per scanner.
-
Compression of Medical Sensor Data [Exploratory DSP]
[FIG2] Compression reduces CT slip ring and storage array costs.
-
Scientific Paper Honorary Lectures Categorical Courses Refresher Courses Workshops State-of-the-Art Symposia
1284 Protocols in slip ring CT imaging: Principles and medical indica- tions .
-
Diagnosis of pulmonary sequestration by spiral CT angiography.
The combination of slip ring CT scanning and computerised three-dimensional reconstruction (spiral CT angiography) can be used to visualise the anatomical detail of a wide range of vessels within the lung.
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > X-ray Computed Tomography
In the high voltage slip ring CT scanner, the input power is applied to the transformer which is located separately from the gantry.
-
ABSTRACTS FROM THE TWELFTH MEETING OF THE INTERNATIONAL VETERINARY RADIOLOGY ASSOCIATION OBIHIRO‐JAPAN
The animal was anesthetized with the combination use OFmedctomidrnearrd ketamine and the head w scanned with B permanent-lypc MRI equipment (0.2 tcsla, MRP-20, Hitachi Medico.)and a slip ring CT scanner (Pratico, Hitachi Medico.).
-
Terahertz Imaging for Biomedical Applications
The development of spiral computed tomography (SCT), which uses a slip ring CT scanning stage to obtain object rotations coupled with continuous increment of movement, can permit volumetric acquisitions (Kalender et al. 1990).
-
High temporal resolution and streak-free four-dimensional cone-beam computed tomography
… a flat panel detector (Jaffray et al 2002, Jaffray and Siewerdsen 2000), a MV source and a flat panel detector (Ford et al 2002), and a MV source and a xenon CT detector inside a slip ring CT gantry (Mackie et al …
Indicates content that may require registration and/or purchase.