-
Supplier: FIPA Inc.
Description: High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation
- Outside Diameter / Size: 0.1181103 to 0.6299216 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.4330711 inch
- Pressure Rating: 420.6 psi
- Minimum Bend Radius: 0.3149608 to 2.362206 inch
-
Supplier: Rosenberg USA
Description: Rosenberg EC Backward Curved Impeller, GKHM 630-CIB.200.6NA IE, Module Construction, Input Voltage 200-240 Volt (3.05 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs)
- Air Flow Rate: 7,987 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Plastic / Polymer
-
Supplier: FIPA Inc.
Description: High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation High chemical and mechanical resistance Very high oil resistance
- Outside Diameter / Size: 0.1181103 to 0.4724412 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.3543309 inch
- Pressure Rating: 420.6 psi
- Minimum Bend Radius: 0.3149608 to 1.181103 inch
-
-
Supplier: Cole-Parmer
Description: Microbore/Autoanalysis Lab, non-DEHP color-coded stopped tubing. Tygon E-Lab Microbore/Autoanalysis Lab for Plastic Tubing and other Microbore Tubing are available to order online. Click any Microbore Autoanalysis Tubing category to view all models. See all of our
- Outside Diameter / Size: 0.111023682 inch
- Maximum Inside Diameter / Size: 0.037401595 inch
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: Cole-Parmer
Description: Microbore/Autoanalysis Lab, non-DEHP color-coded stopped tubing. Tygon E-Lab Microbore/Autoanalysis Lab for Plastic Tubing and other Microbore Tubing are available to order online. Click any Microbore Autoanalysis Tubing category to view all models. See all of our
- Outside Diameter / Size: 0.096063044 inch
- Maximum Inside Diameter / Size: 0.020078751 inch
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: Cole-Parmer
Description: Microbore/Autoanalysis Lab, non-DEHP color-coded stopped tubing. Tygon E-Lab Microbore/Autoanalysis Lab for Plastic Tubing and other Microbore Tubing are available to order online. Click any Microbore Autoanalysis Tubing category to view all models. See all of our
- Outside Diameter / Size: 0.120866207 inch
- Maximum Inside Diameter / Size: 0.048031522 inch
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: Cole-Parmer
Description: Microbore/Autoanalysis Lab, non-DEHP color-coded stopped tubing. Tygon E-Lab Microbore/Autoanalysis Lab for Plastic Tubing and other Microbore Tubing are available to order online. Click any Microbore Autoanalysis Tubing category to view all models. See all of our
- Outside Diameter / Size: 0.149212679 inch
- Maximum Inside Diameter / Size: 0.081102406 inch
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: ASTM International
Description: limitations prior to use. ^REFERENCE: ^ASTMGRP: ASTM Standards: 2.1.1 Terminology:2.1.2Test Methods for:2.1.3Practices for:^REFDOCID: D1898^REFDOCTITLE: Sampling of Plastics 2.1.4Specification for:^REFDOCID: D2740^REFDOCTITLE: Specification for Polyvinyl Chloride (PVC) Plastic
-
Supplier: Evident Scientific
Description: measurements on small diameter plastic or metal tubing, scanned or rotary measurements and thickness measurements on sharply curved parts. Transducer focusing may be necessary depending on the application.
- Application: General Purpose, NDT - Wall / Material Thickness
- Transducer Style: Immersible / Waterproof
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
More Information Top
-
Physiotherapy by chronic Atemwegs- and lung diseases
The RC-Cornetp consists of a bent plastic tube , a valve hose broken in the end and a rotatable mouthpiece (. Abb. 33.29).
-
Critical Parameters of Complex Geometry Intersecting Cylinders Containing Uranyl Nitrate Solution
The curved plastic tube connects the vertical ventilation line (left) to the opened top of the square Central Column (lower right).
-
Critical Parameters of Complex Geometries of Intersecting Cylinders Containing Uranyl Nitrate Solution
The curved plastic tube connects the vertical ventilation line (left) to the opened top of the square Central Column (lower right).
-
Human-Computer Interaction – INTERACT 2015
We installed each fan at one end of a curved plastic tube with diameter 45 mm, with the other end facing the user (see Fig. 1).
-
Non-invasive Ventilation and Weaning: Principles and Practice
This device is a curved plastic tube containing a flexible latex-free valve-hose.
-
Ventilatory Support for Chronic Respiratory Failure
This device is a curved plastic tube containing a flexible latex-free valve- hose (Fig. 7).
-
Coronary flow evaluation by densitometric analysis of sequences of coronarographic images
The mock artery consisted of a plastic curved tube with 5 mm inner diameter, with forced steady water flow Qr through the tube being equal to 11.36 ml/s.
-
Cardiovascular Disease
Our lab accomplishes this by enclosing both in a curved plastic tube fastened to the tem- perature block with the type of clip that usually holds electrical wiring (see Fig. 7).
-
Controllable graded cerebral ischaemia in the gerbil: Studies of cerebral blood flow and energy metabolism by hydrogen clearance and 31 P NMR spectroscopy
The free ends of the snare were passed through two small holes in the sealed end of a curved plastic tube (snare holder), which was clamped in position by a perspex plate on the probe.
-
NILFISK products - Grainger Industrial Supply
… 120, Watts 1300, Sound Level dBA 62, Number of Motor Stages 1-Stage, Diameter 9-3/8 In., Height 23 In., Hose Length 3 ft. 9 In., Hz 60, Includes HEPA Filter, Sack Filter, Dust Bag, Curved Plastic Tube , Telescoping Wand, Floor Nozzle …
Indicates content that may require registration and/or purchase.