-
Supplier: Georg Fischer Piping Systems Ltd
Description: Tee 90° PVC-C metric
- Metric Size: 49 mm
- Features: Metric
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Tensile-resistant connection of metal and metal PN2,5 Solid bolt
- Metric Size: 502 mm
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Tee
- Features: Metric
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
- Metric Size: 200 mm
- Features: Metric
- Fitting Type: Tee
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: for steel pipe
- Metric Size: 75.00000000000001 mm
- Fitting Type: Tee
-
Supplier: Kuriyama of America, Inc.
Description: Male RN Tee Swivel 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air
- English Size: 0.875 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Flange, Threaded
-
Supplier: Kuriyama of America, Inc.
Description: Union Tee 1/2 TB x 3/8 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted
- English Size: 0.5 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Flange
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: RS Components, Ltd.
Description: CENTRE LEG MALE TEE 1/4
- Fitting Type: Adapter, Tee
- Connection Type: Threaded
-
Supplier: Lee Co. (The)
Description: features all stainless steel construction and is compatible with a wide range of fluids and gases. The fitting is made from medical grade polypropylene. The valve is 100% functionally tested to ensure performance. Features Mounting Configuration: Luer Tee Fitting Full Open Lohm
- Fitting Type: Tee
-
Supplier: Jergens, Inc.
Description: Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to install Provides a secure & stable connection between (2) parts Multiple thread sizes
- English Size: 0.375 inch
- Features: English, Hydraulic Fitting, Pipe Fitting, Tube Fitting
- Fitting Type: Swivel, Tee
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') Super Proline Tee - Butt
- English Size: 0.75 inch
- Metric Size: 25 mm
- Features: English, Metric
- Fitting Type: Tee
-
Supplier: RS Components, Ltd.
Description: S/steel equal tee fitting,10mm OD
- Fitting Type: Tee, Union
-
Supplier: Kuriyama of America, Inc.
Description: Male BR Tee Swivel 1/2 TB x 1/4 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air
- English Size: 0.8125 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Flange, Threaded
-
Supplier: Asahi/America, Inc.
Description: 25 x 20mm (3/4 x 1/2'') Purad Fabricated Reducing Tee
- English Size: 0.5 inch
- Metric Size: 20.000000000000004 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Jergens, Inc.
Description: Jergens Male Branch Tee Fittings ideal for connecting three pipes of different diameters. These fittings have a male thread on one end, which allows it to be connected to a female threaded pipe or fitting, and two other ends with tube fittings. Their
- Features: English
- Fitting Type: Tee
-
Supplier: Jergens, Inc.
Description: Jergens Elbows & Tees Fittings are used to change the angle or direction between two pipes. Installation Tips for Plumbing Hydraulic Systems Upon installation, apply a good sealing compound on threads of fitting only. When Teflon tape is used, overlap threads 1-1/2 to two
- English Size: 0.5 inch
- Fitting Type: Elbow, Tee
- Features: English, Pipe Fitting
-
Supplier: Asahi/America, Inc.
Description: 355 x 200mm (14 x 8'') Proline FAB RED Tee PRO150 X PRO150 - Butt
- English Size: 8 inch
- Metric Size: 200 mm
- Features: English, Metric
- Fitting Type: Tee
-
Supplier: Victaulic Co. of America
Description: 304 STAINLESS STEEL MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 1 INCH PRESS FIT X 1 INCH PRESS FIT X 1
- English Size: 1 inch
- Fitting Type: Tee
-
Supplier: Grinnell
Description: Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
- English Size: 2 to 10 inch
- Material: Carbon & Alloy Steel
- Features: English
- Fitting Type: Reducer, Tee
-
Supplier: NIBCO INC.
Description: Corzan® chlorinated polyvinyl chloride (CPVC) Schedule 80 fittings for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Corzan CPVC conforms to ASTM D-1784 Class
- English Size: 0.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee
- Features: English
- Material: PVC/CPVC
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by
- English Size: 0.375 to 2 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Wye
- Material: Brass/Bronze
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL Figure 72917 G-MINE Tee (Male) provides an economical and efficient method of adding a G-MINE PVC Branch Run to a piping system.
- English Size: 2 to 12 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by
- English Size: 0.125 to 8 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Reducer, Tee, Union, Wye
- Material: Brass/Bronze, Carbon & Alloy Steel, Copper
- Features: English
-
Supplier: NIBCO INC.
Description: fittings. These fittings are joined by threading or solvent cementing and can easily be connected to steel, copper or cast iron through the use of transition fittings.
- English Size: 1.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Wye
- Features: English
- Connection Type: Flange, Weld
-
Supplier: NIBCO INC.
Description: Injection molded BlazeMaster® CPVC thermoplastic fittings are designed for use in residential and commercial fire protection and fire sprinkler systems. Fittings include adapters, bushings, caps, couplings, crosses, elbows, flanges, tees and unions. BlazeMaster® CPVC compounds
- English Size: 0.75 to 3 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union
- Features: English
- Material: PVC/CPVC
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 1 to 14 inch
- Features: English
- Material: Iron (Cast/Ductile)
- Fitting Type: Reducer, Tee
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by
- English Size: 0.5 to 4 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union
- Material: Brass/Bronze, Copper
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL Copper Grooved Fittings provide an economical and efficient method of changing direction in copper piping systems. The copper fittings are available in sizes 2 to 8 inch (DN50 to DN200) and are ready to be installed using the GRINNELL Figure 672 Rigid Coupling, Figure 640
- English Size: 1 to 5 inch
- Material: Copper
- Features: English
- Fitting Type: Reducer, Tee
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICAN furnishes a line of 54"-64" Lok-Ring fittings that meet the applicable requirements of AWWA C110 or C153, depending on diameter and configuration. These fittings employ the standard Fastite seal, and the joints meet the applicable requirements of AWWA C111.
- Material: Iron (Cast/Ductile)
- Fitting Type: Tee
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.375 to 0.75 inch
- Features: Barbed, English
- Fitting Type: Tee
- Connection Type: Threaded
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 CPVC:Tee:Slip x Slip x Slip
- English Size: 1.25 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: ISCO/Snap-Tite
Description: No Description Provided
- English Size: 10 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Tee
Find Suppliers by Category Top
Featured Products Top
-
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc.
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Obstructions such as nozzles, screens, fittings , valves, and blockages in suction piping should be kept minimum. However, small amounts of entrained gas (1–2%) can actually cushion the forces from the collapsing cavitation bubbles … & Attention for suction piping layout to minimize frictional losses: Tee intersections, globe valves, baffles, long lines …
-
States > Texas > State > Register > 2000 > [TexReg 2000-1208is] 12/08/2000
The width of the single pipe drawing for absorptive or ET systems has been changed from "three … Proposed §285.90(6) has been revised to add dimensions for tee fittings for clarification. The wording at the bottom of the drawing has been changed from "sand cushion " to "cushion …
-
wn_g.pl (finlayson-gwc2014.zip)
… opening deliberately made in or through something'). g(103526805,'one playing period (from tee to green) on … … 'a mechanical device that is curved or bent to suspend or hold or pull something'). g(103532919,'a catch for locking a door'). g(103533014,'an oriental tobacco pipe with a long flexible … … with a hook that fits over a nut or … … g(103547229,'a craft capable of moving over water or land on a cushion of air created …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 03526805_N| one playing period (from tee to green) on a golf course; |playing_period_N tee _N green_J golf_course_N … … a catch for locking a door |catch_N lock_V door_N 03533014_N| an oriental tobacco pipe with a long … … |device_N provide_V connection_N power_N source_N user_N 03533845_N| a wrench with a hook that fits over a nut … … dwelling_N 03547229_N| a craft capable of moving over water or land on a cushion of air created …
Indicates content that may require registration and/or purchase.