Products/Services for Cylindrical Cavity Resonator

  • Resonators-Image
    Resonators - (232 companies)
    Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit 's components (e.g., inductors, resistors, capacitors, crystals...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  • Oscillators-Image
    Oscillators - (647 companies)
    Voltage-controlled SAW oscillators (VCSO). Dielectric resonator oscillators (DRO). Simple packaged crystal oscillators (SPXO). Packaging Methods and Form Factors. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering...
  •  
    Progressing Cavity Pumps - (191 companies)
    Progressing cavity pumps are a type of rotary positive displacement pump designed to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump, from storage tanks or through...
  •  
    Graduated Cylinders - (67 companies)
    Graduated cylinders are tall, narrow cylinders that are open at the top and used to accurately measure the volume of an object or fluid. They are also known as measuring cylinders. How to Select Graduated Cylinders. Image Credit: Small Parts, Inc...
  •  
    Rodless Cylinders - (106 companies)
    Rodless cylinders are linear devices that use pressurized fluid to move a load within many power transfer operations. Rodless cylinders are linear devices that use pressurized fluid to move a load within power transfer operations. A rodless cylinder...
  •  
    Gas Cylinders - (116 companies)
    Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
  •  
    Electrohydraulic Cylinders - (46 companies)
    Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire