-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 1,468 MHz
- Bandwidth: 1,492,000 kHz
- VSWR: 1.1 :1
- Operating Temperature: -10 to 40 C
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Frequency (Fc): 170 MHz
- Bandwidth: 240,000 kHz
- VSWR: 1.2 :1
- Operating Temperature: -10 to 40 C
-
Supplier: Anatech Electronics, Inc.
Description: 2642 MHz DMB/DAB Saw Filter
- Frequency (Fc): 2,642.5 MHz
- Bandwidth: 25,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
-
Supplier: Richardson RFPD
Description: 1472 MHz DAB BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Digital Audio Broadcast Applications. Weight: 0.4 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
- Frequency (Fc): 1,472 MHz
- Bandwidth: 40,000 kHz
- Insertion Loss: 0.4 dB
- Filter Type: Bandpass
Find Suppliers by Category Top
Signal Conditioners
(1,041 Companies)
Optical Bandpass Filters
(119 Companies)
RF Filters and Microwave Filters
(490 Companies)
RF Band Pass Filters
(172 Companies)