Products & Services

See also: Categories | Featured Products | More Information
  • Description: Lens-to-Datum Characterizations Centration interlock diameter Annular datum flatness, thickness, parallelism and wedge Lens apex height, centration, center thickness and apex-to-apex centration Powerful Analysis Software The Compass systems are powered by ZYGO's comprehensive Mx™

    • Measurement Capability: 3D / Areal Topography
    • Mounting / Loading Options: Benchtop
    • Features: Form Measurement, Surface Profilometry

  • Description: Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12″ base, and a 20″ base. These gages are available in ranges: 0 – 8”,

    • Range: 0 to 24 inch
    • Resolution: 0.0005 inch
    • Graduation / Resolution: 0.0005 inch
    • Gage / Instrument Type: Depth Gage

  • Description: thermal expansion. Machining and finishing components such as positioning stages, wafer chucks, pin chucks (with lithographic patterning), bar mirrors, and light-weighted optics require special expertise. ZYGO's proprietary machining techniques enable us to fabricate stage and optical

    • Services: Design Assistance, Material Selection, Testing / Inspection
    • Materials: Glass Ceramic, Sapphire, Silicate / Fused Silica
    • Secondary Operations: Glazing / Coating, Lapping / Polishing
    • Process: Machining

  • Description: thermal expansion. Machining and finishing components such as positioning stages, wafer chucks, pin chucks (with lithographic patterning), bar mirrors, and light-weighted optics require special expertise. ZYGO's proprietary machining techniques enable us to fabricate stage and optical

    • Secondary Operations: Anti-Reflective Coating, Etching / Blasting, Lapping / Polishing
    • Services: Design Assistance, Glass Part Fabrication, Inspection / Testing, Material Selection, Materials Development / R&D
    • Materials Processed: Glass Ceramic, Silicate / Fused Silica
    • Process: Machining

  • Description: thermal expansion. Machining and finishing components such as positioning stages, wafer chucks, pin chucks (with lithographic patterning), bar mirrors, and light-weighted optics require special expertise. ZYGO's proprietary machining techniques enable us to fabricate stage and optical

    • Operation: CNC Machining, Drilling, Etching / Chemical Milling
    • Materials: Ceramics, Glass, Sapphire / Ruby
    • Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Features: North America, Northeast US Only, Other, Southwest US Only, United States Only


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire