Products/Services for Dayton Pressure Blower
-
Pressure Blowers and Fans - (150 companies)Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted... -
Fans and Blowers (industrial) - (1542 companies)...gymnasiums, and underground parking garages. Industrial fans and industrial blowers are frequently used for high volume, high static pressure applications. Blowers are often used to exhaust foul air and replace it with fresh, outside air. Types... -
HVAC Fans and Blowers - (343 companies)...pressure. Forced draft fans and blowers are so named because they "force" air to move. Induced draft refers to the movement of air by means of an induced partial vacuum. Induced draft fans and blowers "draw" air. The AMCA class for HVAC fans... -
Material Handling and Pneumatic Conveying Blowers - (86 companies)...such as: aluminum. cast iron. steel. stainless steel. plastics. composites. Specifications. Material handling and pneumatic conveying blowers carry performance specifications such as: air flow rate. static pressure. media temperature. maximum... -
Air Compressors - (1122 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air... -
Regenerative Blowers - (80 companies)Regenerative blowers are low pressure, high volume blowers that generate centrifugal airflow. They are used in compression, vacuum, and industrial blower applications. Regenerative blowers are low-pressure, high-volume blowers that generate...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
-
Pressure Gauges - (1162 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
-
Fan and Blower Repair Services - (32 companies)...also be available depending on the outfit. Fan repair and blower repair services can take care of wide range blowers and fans including single centrifugal blowers, dual centrifugal blowers, radial wheel blowers, cast aluminum blowers, high pressure...
Product News
-
New York Blower Company (The)
Type HP Pressure Blowers New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (high-strength 950X/960X alloy), aluminum alloy, or austentitic-ferritic stainless steel containing 40-50% ferrite in an annealed condition (Alloy 2205). Some construction features include a taper-lock hub... (read more)Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Compact Pressure Blowers New York Blower Company 's new compact pressure blowers features a rugged open radial wheel design which offers optimum efficiency for petrochemical applications. Volumes to 4,000 CFM, Pressures to 23 " WG, Temperatures to 600 F. Available in Four Outlet, Six Inlet Sizes and Arrangements 1, 4, 4H/4V, and 9. Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling... (read more)Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
New York Blower Company (The)
BC Pressure Blower Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees. Design features: o Split housing standard on Size 73 to facilitate shipping. o Arr. 1, 4 and 8. o 7 discharge positions. o Flanged round discharge. o Optional inlet box. Volume - to 80,000 CFM (136,000 m3/hr). Pressures - to 110" WG (27,400 Pa). Temperatures - to 800 F (423 C). 10 Sizes - 24"-73" (610mm-1,854mm). Arrangements - 1,4,8... (read more)Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Aerzen USA Corp.
Positive Pressure Turbo Blowers BROCHURE. TURBO BLOWERS. AERZEN is one of the world's leading high-speed turbo blower manufacturers. Since 1911, their top priority has been to build high-speed turbo blowers with reliability, energy efficiency, and low life-cycle costs in mind. While AERZEN turbo blowers have a significantly smaller physical footprint than conventional turbo blowers, they offer reliable performance and high efficiency. MAGNET VS. AIR BEARING - AERZEN AIR FOIL BEARING: MORE THAN ONE STEP AHEAD!. Active magnetic... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Company (The)
Open Style Pressure Blower Wheels Capacities to 5,200 CFM. Pressures up to 58 " WG. Stable performance ...the pressure curve remains stable from wide-open to closed-off ...fan instability, or pulsation, is eliminated even when "turn-down " approaches zero flow. Steel wheel less front plate for more rugged applications. Design offers superior efficiency over conventional open radial-wheel designs. Variable wheel diameters and a choice of six outlet sizes enable efficient fan selection across a wide range of volumes and pressures... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg USA
More New Constant Pressure/Airflow Blowers Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1-phase, 50/60 Hz EC motors. They run... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
Constant Pressure/Constant Airflow EC Blowers Rosenberg USA has introduced six new double inlet Ecofit forward-curved centrifugal blowers with speed-controllable EC motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant pressure blowers automatically adjust speed to maintain the same pressure at varying airflow conditions. This makes them ideal... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
EC Blowers Hold Constant Airflow Or Pressure Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure models. The new blower family is designated GREuG9 and features 160-mm x 62mm impellers. Standard airflow/pressure models offer airflow up to 364 CFM or up to 2.8 inches of static pressure. Constant pressure and constant airflow models provide airflow up to 280 CFM... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Hartzell Air Movement
Are a fan and a blower the same thing? Are a fan and a blower the same thing?. Technically, a blower develops higher pressure than a standard fan. Keep reading to understand the difference. https://www.hartzellairmovement.com/blog/industrial-blowers-vs-fans/ (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Paxton Products, an ITW company
Purchasing the Right Blower System When buying an industrial blower and air knife system, buying an inexpensive system often times leads to higher overall cost of ownership. For example, regen, direct drive and/or squirrel cage blowers are easy solutions to purchase because of their low cost, but their performance usually disappoints. These blowers are often only 20 - 40% efficient resulting in: Inadequate air flow and pressure to achieve the drying or blow off performance needed. Higher energy costs. Poor blower performance... (read more)Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
-
Particle deposition in ventilation ducts
The adjustable speed fan consisted of a 27 cm diameter direct-drive high- pressure blower ( Dayton Mfg., Model 4C108) with a 1 hp 3-phase motor (Dayton Mfg.) and an AC inverter (General Electric, Model AF-300) to provide adjustable speed control.
-
MICROCLIMATE IN OPEN-TOP CHAMBERS: IMPLICATIONS FOR PREDICTING CLIMATE CHANGE EFFECTS ON RICE PRODUCTION
An exhaust manifold placed 0.10 m above paddy water and connected to the inlet side of a 220-V, three-phase, 2237-W high- pressure blower [ Dayton , Model No. 7C561] comprised the primary air handling subsystem.
-
Open Top Chambers for Field Studies of Crop Response to Elevated CO2 and Temperature
…pipe was connected by a sheet metal reducer to a motorized, four position damper (Durozone, model no. 38041) which was connected to the inlet side of a 220-V, three-phase, 2237 W (3 hp) high pressure blower ( Dayton , model no. 7C561).
-
The Measurement of Extremely Low-Level Radioiodine in Air
The air sampling done in these experiments involved the use of a #7C447 high- pressure cen- trifugal blower made by the Dayton Electric Manufacturing Company.
-
Design of a thermal control system for an IC test-in-tray handler
Photograph of the 5C089 Dayton Blower attached to a PVC ball valve and static- pressure measuring line.
-
Filter Media Recommendation Review
Tests conducted on the prototype-RASA with a Dayton 1-HP Blower demonstrated a 4-5% drop in differential pressure when a second layer of Typar was added to the BMF20F as a protective facing material.
-
The marine geochemistry of the rare earth elements
The selected four-speed blower ( Dayton 4C352) is specified to deliver 1670 CF14 at 0.7" pressure drop at lowest speed, and 2340 CFM at 1.0" at highest speed setting.
-
In-Vessel Processing of Spent Mushroom Substrate for Odor Control
The blower was a Dayton 0.373-kW (0.5-hp) direct high- pressure belt drive radial blade blower, with a 26.83-cm (10 9/16-in.) blade delivering 0.189-m 3 /s (400-cfm) flow at 996-pa (4-in…
-
A Fan-Actuated Mechanism for Controlled Exposure of a Psychrometer Wet Bulb Sensor to a Dusty Environment
When activated by an electronic datalogger (model 21X, Campbell Scientific, Logan, UT), the centrifugal blower ( blower model 4C443A and motor model 4M091, Dayton Mfg., Chicago, IL) creates sufficient negative pressure within the steel enclosure to rotate the hinged plate upward.
-
Development and evaluation of systems to collect volatile semiochemicals from insects and plants using a charcoal-infused medium for air purification
Ambient air was pushed through the filters using a "squirrel-cage" type shaded pole blower (Figure 1, A) capable of delivering 15 cfm in free … air-flow cutoff at 0.22 in. of water static pressure ( Dayton Electric Model 2C782, W…
Indicates content that may require registration and/or purchase.